Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Intel EPCS4SI8NAA
EPCS4SI8NAA
Obsolete
Memory - Configuration Proms for FPGAs
Description:
IC CONFIG DEVICE
Manufacturer:
Intel
Datasheet:
EPCS4SI8NAA Datasheet
History Price: Obsolete
In Stock: 10650
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPCS4SI8NAA Specification
Specification
Part No
EPCS4SI8NAA
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPCS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
4MB
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
EPCS4SI8NAA PDF Datasheet
EPCS4SI8NAA Datasheet
Click and Download: EPCS4SI8NAA Datasheet
EPCS4SI8NAA Related Parts
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPCS4SI8NAA Compare Parts
EPCS4SI8NAA vs EPCV4SI8N
EPCS4SI8NAA vs EPCS64SI16NGA
EPCS4SI8NAA vs EPCS64SI16N
EPCS4SI8NAA vs EPCS4SI8N
EPCS4SI8NAA vs EPCS1SI8N
EPCS4SI8NAA vs EPCS1SI8
EPCS4SI8NAA vs EPCS16SI8N
EPCS4SI8NAA vs EPCS16SI16N
EPCS4SI8NAA vs EPCS128SI16N
EPCS4SI8NAA vs EPCQL512F24IN
EPCS4SI8NAA vs EPCQL256F24IN
EPCS4SI8NAA vs EPCQL1024F24IN
EPCS4SI8NAA vs EPCQ64SI16N
EPCS4SI8NAA vs EPCQ64ASI16N
EPCS4SI8NAA vs EPCQ512SI16N
EPCS4SI8NAA vs EPCQ512ASI16N
EPCS4SI8NAA vs EPCQ4ASI8N
EPCS4SI8NAA vs EPCQ32SI8N
EPCS4SI8NAA vs EPCQ32ASI8N
EPCS4SI8NAA vs EPCQ256SI16N
EPCS4SI8NAA vs EPCQ16SI8N
EPCS4SI8NAA vs EPCQ16ASI8N
EPCS4SI8NAA vs EPCQ128SI16N
EPCS4SI8NAA vs EPCQ128ASI16N
EPCS4SI8NAA vs EPCE8QC100N
EPCS4SI8NAA vs EPCE8QC100
EPCS4SI8NAA vs EPCE4QC100N
EPCS4SI8NAA vs EPCE4QC100
EPCS4SI8NAA vs EPCE16QC100N
EPCS4SI8NAA vs EPCE16QC100
EPCS4SI8NAA vs EPC8QI100N
EPCS4SI8NAA vs EPC8QI100
EPCS4SI8NAA vs EPC8QC100N
EPCS4SI8NAA vs EPC8QC100DM
EPCS4SI8NAA vs EPC8QC100
EPCS4SI8NAA vs EPC4QI100N
EPCS4SI8NAA vs EPC4QI100
EPCS4SI8NAA vs EPC4QC100N
EPCS4SI8NAA vs EPC4QC100
EPCS4SI8NAA vs EPC2TI32N
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described