☰
EPCS4SI8N
EPCS4SI8N
Obsolete
Description:  IC CONFIG DEVICE 4MBIT 8SOIC
Manufacturer:  Intel
Datasheet:   EPCS4SI8N Datasheet
History Price: Obsolete
In Stock: 40220
EPCS4SI8N Specification
Specification
Part No
EPCS4SI8N
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPCS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
4Mb
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
EPCS4SI8N PDF Datasheet
EPCS4SI8N Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPCS4SI8N Description
The Intel EPCS4SI8N is a Serial Peripheral Interface (SPI) Flash Memory device designed for high-performance, non-volatile data storage applications. It is part of Intel’s EPCS family, which is commonly used in FPGA-based systems for configuration and storage. The EPCS series, particularly the EPCS4, offers fast and reliable data access in applications such as FPGA configuration, boot memory, data logging, and embedded systems.

The EPCS4SI8N specifically is a 4 Mb (megabit) SPI Flash memory, optimized for ease of integration into various systems requiring efficient, high-speed serial data transfer. It provides a simple, cost-effective solution for storing configuration data, firmware, and other non-volatile information.

## Key Features:

1. Storage Capacity:
- The EPCS4SI8N provides a 4 Megabit (Mb) storage capacity, which equates to 512 Kbytes of data. This capacity is often sufficient for storing device configuration data, boot codes, firmware, or small amounts of application data in systems like FPGAs, MCUs, and embedded systems.
- This memory size is typical for low-cost, low-to-mid-range embedded applications where space efficiency and low power consumption are key priorities.

2. Serial Peripheral Interface (SPI):
- The EPCS4SI8N uses the SPI (Serial Peripheral Interface) for communication, which is a widely used and efficient serial communication protocol. SPI provides a simple, high-speed interface with relatively low pin count compared to parallel memory devices.
- It supports high-speed serial data transfer with up to 25 MHz clock speed, making it well-suited for applications that require fast read and write operations.

3. Fast Data Transfer Rates:
- The device is capable of high-speed data read operations with up to 25 MHz clock frequency, allowing fast access to stored data. This speed is particularly beneficial in applications like FPGA configuration, where configuration data needs to be loaded quickly at power-up.
- Read performance is enhanced with dual/quad SPI modes, which allow for faster data retrieval by transferring multiple bits per clock cycle.

4. Low Power Consumption:
- The EPCS4SI8N is designed to be power-efficient, which is critical for battery-powered or portable applications. It operates with low-voltage levels, typically 2.7V to 3.6V, and consumes minimal power during both active and idle modes.
- It supports multiple low-power modes, including a Deep Power-Down Mode, which reduces power consumption to a minimum when the device is not in use. This feature makes it suitable for applications where energy efficiency is a priority.

5. Non-Volatile Memory:
- The EPCS4SI8N is a non-volatile memory device, meaning that it retains its data even when the power is turned off. This feature is essential for FPGA configuration and firmware storage, where the data must be preserved across power cycles.
- Non-volatility ensures that the configuration data or boot code stored on the device is available immediately when the system is powered up, facilitating the rapid configuration of FPGA or other programmable logic devices.

6. High-Endurance and Reliability:
- The EPCS4SI8N features high endurance, rated for over 100,000 program/erase cycles. This ensures long-term reliability in systems that require frequent updates or reprogramming of the stored data.
- It also offers data retention for over 20 years at 25°C, which makes it highly reliable for long-term storage of critical data in embedded systems, industrial applications, and communication devices.

7. Compact Package:
- The EPCS4SI8N is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. The compact size of the package allows for easy integration into designs where board space is limited, and pin counts need to be minimized.
- The 8-pin SOIC package is also compatible with automated assembly processes, simplifying the manufacturing of the end product.

8. Supports Multiple Operating Modes:
- The device supports various read and write modes, including Single Output Fast Read, Dual Output Read, and Quad Output Read. These modes enable faster read operations by transferring more data per clock cycle, which can significantly reduce the time required to fetch configuration or data from memory.
- The device also supports Continuous Read and Page Program modes, optimizing both sequential read performance and programming efficiency.

9. Secure Programming and Erasure:
- The EPCS4SI8N provides security features for protecting stored data. It supports write protection, where specific sectors or the entire memory can be locked to prevent accidental or unauthorized modifications.
- The device also includes Block Erase and Byte Write capabilities, enabling fine-grained control over memory contents and ensuring that only the necessary areas of the memory are modified during reprogramming.

10. Easy Integration with FPGAs and CPLDs:
- The EPCS4SI8N is particularly well-suited for use in FPGA and CPLD (Complex Programmable Logic Device) systems, where it is used for storing configuration data. Intel’s Quartus II software provides easy integration and support for the EPCS devices, simplifying the configuration process during FPGA boot-up.
- The device also supports Multi-boot capability, allowing for multiple bitstream or configuration files to be stored and chosen for booting, which can be particularly useful in complex FPGA-based systems.

## Electrical Specifications:

Here are the key electrical characteristics of the EPCS4SI8N:

- Supply Voltage:
- Vcc: 2.7V to 3.6V, making it compatible with a wide range of voltage levels in embedded systems.

- Data Transfer Rates:
- Read Speed: Up to 25 MHz (standard SPI), with the option to achieve higher speeds with Dual SPI or Quad SPI modes.

- Data Retention:
- Data Retention Time: Minimum of 20 years at 25°C.

- Endurance:
- Program/Erase Cycles: Rated for 100,000 cycles.

- Operating Temperature Range:
- The device operates within the temperature range of -40°C to +85°C, making it suitable for industrial, automotive, and consumer electronics applications.

- Write/Erase:
- Block Erase: Supports erase of 4KB blocks, enabling efficient memory management.
- Byte Write: Supports byte-level programming, allowing precise updates of stored data.

## Package:

- Package Type: 8-pin SOIC (Small Outline Integrated Circuit), which provides a compact form factor for easy integration into tight spaces.
- Pinout: The 8-pin SOIC package has the following key pins:
- CS (Chip Select): Selects the chip for communication.
- MOSI (Master Out Slave In): Serial data input.
- MISO (Master In Slave Out): Serial data output.
- SCK (Serial Clock): Clock signal for SPI communication.
- WP (Write Protect): Write protection for memory content.
- HOLD (Hold): Pauses SPI communication during active mode.
- Vcc: Power supply.
- GND: Ground.

## Applications:

The EPCS4SI8N is commonly used in applications requiring fast, non-volatile storage, particularly where FPGA configuration is a key part of the system. Some of the main application areas include:

1. FPGA and CPLD Configuration:
- The EPCS4SI8N is most often used in FPGA-based systems to store configuration data. When the FPGA powers up, it reads the configuration bitstream from the EPCS device to set up its logic and functionality. It can be used in communications equipment, automated test systems, signal processing, and industrial control systems.

2. Embedded Systems:
- It is used in embedded systems to store firmware, boot code, and other critical application data. The device's small form factor and SPI interface make it ideal for applications where space is constrained, and the need for high-speed data retrieval is paramount.

3. Boot Memory:
- The device can be used as a boot memory in various embedded systems, where the microcontroller or FPGA reads the boot code from the memory on power-up. Its non-volatile nature ensures the bootloader or application code remains intact even when the device is powered off.

4. Data Logging:
- The EPCS4SI8N can also serve as a storage medium for small data logging applications. It is used in applications where non-volatile storage of small amounts of data is required, such as sensor data collection or real-time diagnostics in embedded systems.

5. Consumer Electronics:
- Consumer electronics devices such as digital cameras, set-top boxes, TVs, and game consoles can use the EPCS4SI8N for storing firmware, settings, and configuration data. Its fast read speed and small size make it an excellent choice for these applications.

6. Automotive and Industrial Applications:
- In automotive and industrial control systems, the EPCS4SI8N is used for storing firmware, boot code, and configuration data for embedded processors and programmable logic devices. It is particularly useful in automotive ECUs, industrial controllers, and IoT devices.

## Conclusion:

The Intel EPCS4SI8N is a 4 Mb SPI Flash memory that is optimized for a variety of embedded system applications, particularly for FPGA configuration, boot memory, and data logging. With its high-speed read capabilities, low power consumption, long data retention, and compact packaging, the EPCS4SI8N provides a flexible, efficient, and reliable solution for non-volatile storage. Its high endurance, simple integration, and support for multiple operating modes make it ideal for use in a wide range of applications from consumer electronics to industrial systems, automotive control units, and IoT devices.
EPCS4SI8N Compare Parts
  • EPCS4SI8N vs EPCV4SI8N
  • EPCS4SI8N vs EPCS64SI16NGA
  • EPCS4SI8N vs EPCS64SI16N
  • EPCS4SI8N vs EPCS4SI8NAA
  • EPCS4SI8N vs EPCS1SI8N
  • EPCS4SI8N vs EPCS1SI8
  • EPCS4SI8N vs EPCS16SI8N
  • EPCS4SI8N vs EPCS16SI16N
  • EPCS4SI8N vs EPCS128SI16N
  • EPCS4SI8N vs EPCQL512F24IN
  • EPCS4SI8N vs EPCQL256F24IN
  • EPCS4SI8N vs EPCQL1024F24IN
  • EPCS4SI8N vs EPCQ64SI16N
  • EPCS4SI8N vs EPCQ64ASI16N
  • EPCS4SI8N vs EPCQ512SI16N
  • EPCS4SI8N vs EPCQ512ASI16N
  • EPCS4SI8N vs EPCQ4ASI8N
  • EPCS4SI8N vs EPCQ32SI8N
  • EPCS4SI8N vs EPCQ32ASI8N
  • EPCS4SI8N vs EPCQ256SI16N
  • EPCS4SI8N vs EPCQ16SI8N
  • EPCS4SI8N vs EPCQ16ASI8N
  • EPCS4SI8N vs EPCQ128SI16N
  • EPCS4SI8N vs EPCQ128ASI16N
  • EPCS4SI8N vs EPCE8QC100N
  • EPCS4SI8N vs EPCE8QC100
  • EPCS4SI8N vs EPCE4QC100N
  • EPCS4SI8N vs EPCE4QC100
  • EPCS4SI8N vs EPCE16QC100N
  • EPCS4SI8N vs EPCE16QC100
  • EPCS4SI8N vs EPC8QI100N
  • EPCS4SI8N vs EPC8QI100
  • EPCS4SI8N vs EPC8QC100N
  • EPCS4SI8N vs EPC8QC100DM
  • EPCS4SI8N vs EPC8QC100
  • EPCS4SI8N vs EPC4QI100N
  • EPCS4SI8N vs EPC4QI100
  • EPCS4SI8N vs EPC4QC100N
  • EPCS4SI8N vs EPC4QC100
  • EPCS4SI8N vs EPC2TI32N
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described