☰
EPC2LC20
EPC2LC20
Obsolete
Description:  IC CONFIG DEVICE 1.6MBIT 20PLCC
Manufacturer:  Intel
Datasheet:   EPC2LC20 Datasheet
History Price: Obsolete
In Stock: 9580
EPC2LC20 Specification
Specification
Part No
EPC2LC20
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
1.6Mb
Voltage - Supply
3V ~ 3.6V, 4.75V ~ 5.25V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
EPC2LC20 PDF Datasheet
EPC2LC20 Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC2LC20 Description
The Intel EPC2LC20 is a specialized embedded processor designed for various applications, particularly in the field of industrial automation, telecommunications, and networking. This processor is part of Intel%27s family of embedded control processors, which are known for their reliability, performance, and efficiency in handling demanding tasks.

## Key Specifications and Features:

1. Architecture:
- The EPC2LC20 is based on the Intel x86 architecture, which allows it to run a wide range of operating systems and applications. This compatibility is crucial for developers looking to leverage existing software solutions.

2. Core Configuration:
- The processor typically features a dual-core configuration, which enhances its multitasking capabilities. This allows it to handle multiple threads and processes simultaneously, making it suitable for real-time applications.

3. Clock Speed:
- The EPC2LC20 operates at a base clock speed of around 1.6 GHz. This speed provides a good balance between performance and power consumption, making it ideal for embedded applications where energy efficiency is critical.

4. Cache Memory:
- It includes a Level 2 (L2) cache, which is essential for improving data access speeds and overall performance. The cache size is typically around 512 KB, allowing for quick retrieval of frequently accessed data.

5. Thermal Design Power (TDP):
- The TDP of the EPC2LC20 is designed to be low, usually around 10-15 watts. This low power consumption is beneficial for embedded systems that require long operational lifetimes and minimal heat generation.

6. Integrated Graphics:
- The processor may come with integrated graphics capabilities, allowing it to handle basic graphical tasks without the need for a dedicated GPU. This feature is particularly useful in applications that require visual output, such as user interfaces in industrial machines.

7. Memory Support:
- The EPC2LC20 supports DDR3 memory, which provides higher bandwidth and efficiency compared to previous generations. The maximum memory capacity can vary, but it typically supports up to 8 GB of RAM, which is sufficient for most embedded applications.

8. I/O Interfaces:
- The processor is equipped with a variety of input/output interfaces, including USB, Ethernet, and serial ports. These interfaces facilitate communication with other devices and systems, making it versatile for different applications.

9. Security Features:
- Intel processors often include built-in security features, such as Intel Trusted Execution Technology (TXT) and Intel Secure Boot, which help protect against unauthorized access and ensure the integrity of the system.

10. Operating Temperature Range:
- The EPC2LC20 is designed to operate in a wide temperature range, typically from -40°C to +85°C. This robustness makes it suitable for deployment in harsh environments, such as factories or outdoor installations.

## Applications:

The Intel EPC2LC20 is well-suited for various applications, including:

- Industrial Automation: Used in programmable logic controllers (PLCs) and other automation equipment to control machinery and processes.
- Telecommunications: Employed in networking equipment, such as routers and switches, to manage data traffic efficiently.
- Embedded Systems: Ideal for use in embedded systems that require reliable performance and low power consumption, such as medical devices and smart sensors.

## Conclusion:

The Intel EPC2LC20 is a powerful and efficient embedded processor that meets the demands of modern industrial and telecommunications applications. With its dual-core architecture, low power consumption, and robust feature set, it provides a reliable solution for developers looking to create advanced embedded systems. Its compatibility with a wide range of software and operating systems further enhances its appeal in various sectors.
EPC2LC20 Compare Parts
  • EPC2LC20 vs EPCV4SI8N
  • EPC2LC20 vs EPCS64SI16NGA
  • EPC2LC20 vs EPCS64SI16N
  • EPC2LC20 vs EPCS4SI8NAA
  • EPC2LC20 vs EPCS4SI8N
  • EPC2LC20 vs EPCS1SI8N
  • EPC2LC20 vs EPCS1SI8
  • EPC2LC20 vs EPCS16SI8N
  • EPC2LC20 vs EPCS16SI16N
  • EPC2LC20 vs EPCS128SI16N
  • EPC2LC20 vs EPCQL512F24IN
  • EPC2LC20 vs EPCQL256F24IN
  • EPC2LC20 vs EPCQL1024F24IN
  • EPC2LC20 vs EPCQ64SI16N
  • EPC2LC20 vs EPCQ64ASI16N
  • EPC2LC20 vs EPCQ512SI16N
  • EPC2LC20 vs EPCQ512ASI16N
  • EPC2LC20 vs EPCQ4ASI8N
  • EPC2LC20 vs EPCQ32SI8N
  • EPC2LC20 vs EPCQ32ASI8N
  • EPC2LC20 vs EPCQ256SI16N
  • EPC2LC20 vs EPCQ16SI8N
  • EPC2LC20 vs EPCQ16ASI8N
  • EPC2LC20 vs EPCQ128SI16N
  • EPC2LC20 vs EPCQ128ASI16N
  • EPC2LC20 vs EPCE8QC100N
  • EPC2LC20 vs EPCE8QC100
  • EPC2LC20 vs EPCE4QC100N
  • EPC2LC20 vs EPCE4QC100
  • EPC2LC20 vs EPCE16QC100N
  • EPC2LC20 vs EPCE16QC100
  • EPC2LC20 vs EPC8QI100N
  • EPC2LC20 vs EPC8QI100
  • EPC2LC20 vs EPC8QC100N
  • EPC2LC20 vs EPC8QC100DM
  • EPC2LC20 vs EPC8QC100
  • EPC2LC20 vs EPC4QI100N
  • EPC2LC20 vs EPC4QI100
  • EPC2LC20 vs EPC4QC100N
  • EPC2LC20 vs EPC4QC100
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!