EP4SGX70HF35C2G
EP4SGX70HF35C2G
Active
Description:  IC FPGA 488 I/O 1152FBGA
Manufacturer:  Intel
History Price: $3,226.05208
In Stock: 11400
EP4SGX70HF35C2G Specification
Specification
Part No
EP4SGX70HF35C2G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Stratix IV GX
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
2904
Number of Logic Elements/Cells
72600
Total RAM Bits
7564880
Number of I/O
488
Number of Gates
-
Voltage - Supply
0.87V ~ 0.93V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
1152-BBGA, FCBGA
Supplier Device Package
1152-FBGA (35x35)
EP4SGX70HF35C2G PDF Datasheet
EP4SGX70HF35C2G Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4SGX70HF35C2G Description
Introduction to Intel EP4SGX70HF35C2G

The Intel EP4SGX70HF35C2G is a member of the Stratix IV family of FPGAs (Field Programmable Gate Arrays) designed for high-performance applications. This device is particularly suited for applications requiring high-speed processing, flexibility, and efficiency, making it ideal for telecommunications, data processing, and high-performance computing.

Key Specifications

- Device Family: Stratix IV
- Logic Elements (LEs): 70,000
- Maximum User I/O Pins: 288
- Embedded Memory: 4.5 Mbits of RAM
- DSP Blocks: 144 (with 18x18 multipliers)
- Maximum Operating Frequency: Up to 400 MHz
- Power Supply Voltage: 1.2V core voltage
- Package Type: FGG484 (Fine Pitch Ball Grid Array)
- Operating Temperature Range: Commercial (0°C to 85°C) or Industrial (-40°C to 100°C)

Performance Characteristics

The EP4SGX70HF35C2G is designed to deliver high performance with low power consumption. It features advanced process technology that allows for higher logic density and improved performance metrics. The FPGA supports various I/O standards, including LVDS, LVCMOS, and SSTL, providing flexibility in interfacing with other components.

Embedded Features

- Memory: The device includes embedded memory blocks that can be configured as RAM or ROM, allowing for efficient data storage and retrieval.
- Digital Signal Processing (DSP): With 144 DSP blocks, the FPGA is capable of handling complex mathematical computations, making it suitable for applications in signal processing and communications.
- Configuration Options: The EP4SGX70HF35C2G supports multiple configuration methods, including JTAG, AS, and passive serial, providing flexibility in deployment.

Applications

The Intel EP4SGX70HF35C2G is utilized in a variety of applications, including:

- Telecommunications: Ideal for baseband processing, signal routing, and protocol handling in communication systems.
- Data Centers: Used in high-performance computing environments for data processing and acceleration tasks.
- Industrial Automation: Suitable for control systems, robotics, and machine vision applications.
- Aerospace and Defense: Employed in systems requiring high reliability and performance under extreme conditions.

Advantages

- High Logic Density: With 70,000 logic elements, the EP4SGX70HF35C2G can implement complex designs while maintaining a compact footprint.
- Flexibility: The FPGA can be reprogrammed to adapt to changing requirements, making it a versatile choice for various applications.
- Power Efficiency: The low power consumption of the device allows for energy-efficient designs, which is crucial in battery-operated and portable applications.

Conclusion

The Intel EP4SGX70HF35C2G FPGA is a powerful and flexible solution for high-performance applications across various industries. Its combination of high logic density, embedded memory, and DSP capabilities makes it an excellent choice for engineers looking to implement complex designs efficiently. Whether in telecommunications, data processing, or industrial automation, the EP4SGX70HF35C2G stands out as a reliable and versatile component in modern electronic systems.
EP4SGX70HF35C2G Compare Parts
  • EP4SGX70HF35C2G vs EP4SGX70HF35I4N
  • EP4SGX70HF35C2G vs EP4SGX70HF35I4G
  • EP4SGX70HF35C2G vs EP4SGX70HF35I4
  • EP4SGX70HF35C2G vs EP4SGX70HF35I3N
  • EP4SGX70HF35C2G vs EP4SGX70HF35I3G
  • EP4SGX70HF35C2G vs EP4SGX70HF35I3
  • EP4SGX70HF35C2G vs EP4SGX70HF35C4N
  • EP4SGX70HF35C2G vs EP4SGX70HF35C4G
  • EP4SGX70HF35C2G vs EP4SGX70HF35C4
  • EP4SGX70HF35C2G vs EP4SGX70HF35C3N
  • EP4SGX70HF35C2G vs EP4SGX70HF35C3G
  • EP4SGX70HF35C2G vs EP4SGX70HF35C3
  • EP4SGX70HF35C2G vs EP4SGX70HF35C2N
  • EP4SGX70HF35C2G vs EP4SGX70HF35C2
  • EP4SGX70HF35C2G vs EP4SGX70DF29I4N
  • EP4SGX70HF35C2G vs EP4SGX70DF29I4G
  • EP4SGX70HF35C2G vs EP4SGX70DF29I4
  • EP4SGX70HF35C2G vs EP4SGX70DF29I3N
  • EP4SGX70HF35C2G vs EP4SGX70DF29I3G
  • EP4SGX70HF35C2G vs EP4SGX70DF29I3
  • EP4SGX70HF35C2G vs EP4SGX70DF29C4N
  • EP4SGX70HF35C2G vs EP4SGX70DF29C4G
  • EP4SGX70HF35C2G vs EP4SGX70DF29C4
  • EP4SGX70HF35C2G vs EP4SGX70DF29C3N
  • EP4SGX70HF35C2G vs EP4SGX70DF29C3G
  • EP4SGX70HF35C2G vs EP4SGX70DF29C3
  • EP4SGX70HF35C2G vs EP4SGX70DF29C2XN
  • EP4SGX70HF35C2G vs EP4SGX70DF29C2XG
  • EP4SGX70HF35C2G vs EP4SGX70DF29C2X
  • EP4SGX70HF35C2G vs EP4SGX530NF45I4N
  • EP4SGX70HF35C2G vs EP4SGX530NF45I4G
  • EP4SGX70HF35C2G vs EP4SGX530NF45I4
  • EP4SGX70HF35C2G vs EP4SGX530NF45I3N
  • EP4SGX70HF35C2G vs EP4SGX530NF45I3G
  • EP4SGX70HF35C2G vs EP4SGX530NF45I3
  • EP4SGX70HF35C2G vs EP4SGX530NF45C4N
  • EP4SGX70HF35C2G vs EP4SGX530NF45C4G
  • EP4SGX70HF35C2G vs EP4SGX530NF45C4
  • EP4SGX70HF35C2G vs EP4SGX530NF45C3NES
  • EP4SGX70HF35C2G vs EP4SGX530NF45C3N
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4