EP4SGX70DF29C4G
EP4SGX70DF29C4G
Active
Description:  IC FPGA 372 I/O 780FBGA
Manufacturer:  Intel
History Price: $1,603.01167
In Stock: 31500
EP4SGX70DF29C4G Specification
Specification
Part No
EP4SGX70DF29C4G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Stratix IV GX
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
2904
Number of Logic Elements/Cells
72600
Total RAM Bits
7564880
Number of I/O
372
Number of Gates
-
Voltage - Supply
0.87V ~ 0.93V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
780-BBGA, FCBGA
Supplier Device Package
780-FBGA (29x29)
EP4SGX70DF29C4G Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4SGX70DF29C4G Compare Parts
  • EP4SGX70DF29C4G vs EP4SGX70HF35I4N
  • EP4SGX70DF29C4G vs EP4SGX70HF35I4G
  • EP4SGX70DF29C4G vs EP4SGX70HF35I4
  • EP4SGX70DF29C4G vs EP4SGX70HF35I3N
  • EP4SGX70DF29C4G vs EP4SGX70HF35I3G
  • EP4SGX70DF29C4G vs EP4SGX70HF35I3
  • EP4SGX70DF29C4G vs EP4SGX70HF35C4N
  • EP4SGX70DF29C4G vs EP4SGX70HF35C4G
  • EP4SGX70DF29C4G vs EP4SGX70HF35C4
  • EP4SGX70DF29C4G vs EP4SGX70HF35C3N
  • EP4SGX70DF29C4G vs EP4SGX70HF35C3G
  • EP4SGX70DF29C4G vs EP4SGX70HF35C3
  • EP4SGX70DF29C4G vs EP4SGX70HF35C2N
  • EP4SGX70DF29C4G vs EP4SGX70HF35C2G
  • EP4SGX70DF29C4G vs EP4SGX70HF35C2
  • EP4SGX70DF29C4G vs EP4SGX70DF29I4N
  • EP4SGX70DF29C4G vs EP4SGX70DF29I4G
  • EP4SGX70DF29C4G vs EP4SGX70DF29I4
  • EP4SGX70DF29C4G vs EP4SGX70DF29I3N
  • EP4SGX70DF29C4G vs EP4SGX70DF29I3G
  • EP4SGX70DF29C4G vs EP4SGX70DF29I3
  • EP4SGX70DF29C4G vs EP4SGX70DF29C4N
  • EP4SGX70DF29C4G vs EP4SGX70DF29C4
  • EP4SGX70DF29C4G vs EP4SGX70DF29C3N
  • EP4SGX70DF29C4G vs EP4SGX70DF29C3G
  • EP4SGX70DF29C4G vs EP4SGX70DF29C3
  • EP4SGX70DF29C4G vs EP4SGX70DF29C2XN
  • EP4SGX70DF29C4G vs EP4SGX70DF29C2XG
  • EP4SGX70DF29C4G vs EP4SGX70DF29C2X
  • EP4SGX70DF29C4G vs EP4SGX530NF45I4N
  • EP4SGX70DF29C4G vs EP4SGX530NF45I4G
  • EP4SGX70DF29C4G vs EP4SGX530NF45I4
  • EP4SGX70DF29C4G vs EP4SGX530NF45I3N
  • EP4SGX70DF29C4G vs EP4SGX530NF45I3G
  • EP4SGX70DF29C4G vs EP4SGX530NF45I3
  • EP4SGX70DF29C4G vs EP4SGX530NF45C4N
  • EP4SGX70DF29C4G vs EP4SGX530NF45C4G
  • EP4SGX70DF29C4G vs EP4SGX530NF45C4
  • EP4SGX70DF29C4G vs EP4SGX530NF45C3NES
  • EP4SGX70DF29C4G vs EP4SGX530NF45C3N
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4