☰
EP4CE6F17C8LN
EP4CE6F17C8LN
Active
Description:  IC FPGA 179 I/O 256FBGA
Manufacturer:  Intel
History Price: $27.10411
In Stock: 40390
EP4CE6F17C8LN Specification
Specification
Part No
EP4CE6F17C8LN
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
392
Number of Logic Elements/Cells
6272
Total RAM Bits
276480
Number of I/O
179
Number of Gates
-
Voltage - Supply
0.97V ~ 1.03V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-LBGA
Supplier Device Package
256-FBGA (17x17)
EP4CE6F17C8LN PDF Datasheet
EP4CE6F17C8LN Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE6F17C8LN Compare Parts
  • EP4CE6F17C8LN vs EP4SGX70HF35I4N
  • EP4CE6F17C8LN vs EP4SGX70HF35I4G
  • EP4CE6F17C8LN vs EP4SGX70HF35I4
  • EP4CE6F17C8LN vs EP4SGX70HF35I3N
  • EP4CE6F17C8LN vs EP4SGX70HF35I3G
  • EP4CE6F17C8LN vs EP4SGX70HF35I3
  • EP4CE6F17C8LN vs EP4SGX70HF35C4N
  • EP4CE6F17C8LN vs EP4SGX70HF35C4G
  • EP4CE6F17C8LN vs EP4SGX70HF35C4
  • EP4CE6F17C8LN vs EP4SGX70HF35C3N
  • EP4CE6F17C8LN vs EP4SGX70HF35C3G
  • EP4CE6F17C8LN vs EP4SGX70HF35C3
  • EP4CE6F17C8LN vs EP4SGX70HF35C2N
  • EP4CE6F17C8LN vs EP4SGX70HF35C2G
  • EP4CE6F17C8LN vs EP4SGX70HF35C2
  • EP4CE6F17C8LN vs EP4SGX70DF29I4N
  • EP4CE6F17C8LN vs EP4SGX70DF29I4G
  • EP4CE6F17C8LN vs EP4SGX70DF29I4
  • EP4CE6F17C8LN vs EP4SGX70DF29I3N
  • EP4CE6F17C8LN vs EP4SGX70DF29I3G
  • EP4CE6F17C8LN vs EP4SGX70DF29I3
  • EP4CE6F17C8LN vs EP4SGX70DF29C4N
  • EP4CE6F17C8LN vs EP4SGX70DF29C4G
  • EP4CE6F17C8LN vs EP4SGX70DF29C4
  • EP4CE6F17C8LN vs EP4SGX70DF29C3N
  • EP4CE6F17C8LN vs EP4SGX70DF29C3G
  • EP4CE6F17C8LN vs EP4SGX70DF29C3
  • EP4CE6F17C8LN vs EP4SGX70DF29C2XN
  • EP4CE6F17C8LN vs EP4SGX70DF29C2XG
  • EP4CE6F17C8LN vs EP4SGX70DF29C2X
  • EP4CE6F17C8LN vs EP4SGX530NF45I4N
  • EP4CE6F17C8LN vs EP4SGX530NF45I4G
  • EP4CE6F17C8LN vs EP4SGX530NF45I4
  • EP4CE6F17C8LN vs EP4SGX530NF45I3N
  • EP4CE6F17C8LN vs EP4SGX530NF45I3G
  • EP4CE6F17C8LN vs EP4SGX530NF45I3
  • EP4CE6F17C8LN vs EP4SGX530NF45C4N
  • EP4CE6F17C8LN vs EP4SGX530NF45C4G
  • EP4CE6F17C8LN vs EP4SGX530NF45C4
  • EP4CE6F17C8LN vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.