☰
EP4CE22E22C8N
EP4CE22E22C8N
Active
Description:  IC FPGA 79 I/O 144EQFP
Manufacturer:  Intel
History Price: $51.57000
In Stock: 4560
EP4CE22E22C8N Specification
Specification
Part No
EP4CE22E22C8N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone IV E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
1395
Number of Logic Elements/Cells
22320
Total RAM Bits
608256
Number of I/O
79
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP4CE22E22C8N PDF Datasheet
EP4CE22E22C8N Related Parts
EP4CE10E22A7N
EP4CE10E22A7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6
EP4CE10E22C6
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C6N
EP4CE10E22C6N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7
EP4CE10E22C7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C7N
EP4CE10E22C7N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8
EP4CE10E22C8
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8L
EP4CE10E22C8L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8LN
EP4CE10E22C8LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C8N
EP4CE10E22C8N
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9L
EP4CE10E22C9L
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22C9LN
EP4CE10E22C9LN
Intel
IC FPGA 91 I/O 144EQFP
EP4CE10E22I7
EP4CE10E22I7
Intel
IC FPGA 91 I/O 144EQFP
EP4CE22E22C8N Description
Overview of Intel EP4CE22E22C8N

The Intel EP4CE22E22C8N is a member of the Cyclone IV E FPGA family, which offers low power consumption, high performance, and cost-effective solutions tailored for a variety of applications such as consumer electronics, industrial controls, and embedded systems. Cyclone IV E devices are designed to deliver a balance of logic density, embedded memory, and digital signal processing capabilities, making the EP4CE22E22C8N suitable for applications requiring moderate complexity with energy efficiency.

Device Architecture and Logic Resources

The EP4CE22E22C8N integrates configurable logic blocks, embedded RAM, and DSP elements in a highly efficient architecture.

* Logic Elements (LEs): 22,320 usable LEs for implementing combinational and sequential logic
* Embedded Memory: Approximately 556 Kbits of embedded memory configured as M4K RAM blocks, supporting FIFO, dual-port RAM, and single-port RAM modes
* DSP Blocks: 66 dedicated 18×18 hardware multipliers for accelerated arithmetic processing and signal processing
* Phase-Locked Loops (PLLs): 4 PLLs for clock synthesis, jitter reduction, and clock domain crossing
* I/O Pins: Up to 208 user I/O pins supporting multiple I/O standards and high-speed interfaces

Performance and Speed Grade

The device offers a range of speed grades tailored to balance performance and power efficiency.

* Core Voltage: 1.2 V typical for core logic supply
* I/O Voltage: Supports flexible I/O standards including 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V configurable by bank
* Speed Grade: -8 indicating commercial temperature range and moderate speed performance
* Maximum Operating Frequency: Up to 260 MHz depending on design implementation and timing constraints

Configuration and Programming

The EP4CE22E22C8N uses volatile SRAM architecture and supports flexible configuration methods.

* Configuration Memory: SRAM-based, requiring external configuration on power-up
* Configuration Modes: Supports Active Serial (AS), Passive Serial (PS), JTAG, and SelectMAP configuration methods
* JTAG Interface: IEEE 1149.1 compliant for boundary scan testing and in-system programming/debugging
* Partial Reconfiguration: Supports partial reconfiguration enabling dynamic design updates (subject to design tools and implementation)
* Security: Supports bitstream encryption for intellectual property protection

Power Consumption and Thermal Management

The Cyclone IV E device is optimized for low power consumption while maintaining high integration density.

* Static Power Consumption: Approximately 200 mW, depending on device utilization and temperature
* Dynamic Power Consumption: Design-dependent; power-saving techniques such as clock gating and power-down modes help reduce consumption
* Thermal Characteristics: Typical junction-to-ambient thermal resistance approximately 15-20°C/W, influenced by PCB design and cooling methods

Package and Mechanical Specifications

The device is offered in a compact, thermally efficient package to support dense PCB designs.

* Package Type: FBGA (Fine-Pitch Ball Grid Array) with 324 pins
* Package Dimensions: Approximately 19 mm × 19 mm
* Ball Pitch: 1.0 mm standard pitch
* Mounting: Surface-mount technology (SMT) suitable for automated PCB assembly

Operating Conditions and Environmental Specifications

The EP4CE22E22C8N is designed for reliable operation in commercial environments.

* Operating Temperature Range: 0°C to +85°C (commercial grade)
* Storage Temperature Range: –65°C to +150°C
* Electrostatic Discharge (ESD) Protection: Exceeds ±2 kV Human Body Model and meets machine model standards
* Moisture Sensitivity Level: Typically MSL 3 or better, compatible with standard SMT manufacturing processes

Development Tools and Ecosystem

Supported by Intel’s Quartus Prime design software, the device benefits from an extensive design and verification environment.

* Design Software: Quartus Prime for synthesis, placement, routing, timing analysis, and programming
* IP Cores: Rich library of IP cores including memory controllers, DSP blocks, communication interfaces, and embedded processors
* Debugging Tools: SignalTap II embedded logic analyzer and standard JTAG debugging support
* HDL Support: Compatible with VHDL, Verilog, and SystemVerilog languages

Typical Applications

* Consumer electronics requiring moderate logic and DSP capability
* Industrial automation and embedded control systems
* Communication devices including protocol converters and interface bridging
* Medical instrumentation requiring reliable and efficient FPGA solutions
* Automotive infotainment and sensor fusion systems
* Data acquisition and signal processing platforms

Summary

The Intel EP4CE22E22C8N FPGA from the Cyclone IV E family offers a balanced feature set combining moderate logic density, embedded memory, DSP capabilities, and flexible I/O options optimized for low power and cost-sensitive applications. Its volatile SRAM architecture supports diverse configuration schemes with robust security features. The device’s compact FBGA package, reliable commercial temperature range, and comprehensive development support make it well-suited for embedded systems, industrial controls, and consumer electronics requiring efficient, high-performance programmable logic.
EP4CE22E22C8N Compare Parts
  • EP4CE22E22C8N vs EP4SGX70HF35I4N
  • EP4CE22E22C8N vs EP4SGX70HF35I4G
  • EP4CE22E22C8N vs EP4SGX70HF35I4
  • EP4CE22E22C8N vs EP4SGX70HF35I3N
  • EP4CE22E22C8N vs EP4SGX70HF35I3G
  • EP4CE22E22C8N vs EP4SGX70HF35I3
  • EP4CE22E22C8N vs EP4SGX70HF35C4N
  • EP4CE22E22C8N vs EP4SGX70HF35C4G
  • EP4CE22E22C8N vs EP4SGX70HF35C4
  • EP4CE22E22C8N vs EP4SGX70HF35C3N
  • EP4CE22E22C8N vs EP4SGX70HF35C3G
  • EP4CE22E22C8N vs EP4SGX70HF35C3
  • EP4CE22E22C8N vs EP4SGX70HF35C2N
  • EP4CE22E22C8N vs EP4SGX70HF35C2G
  • EP4CE22E22C8N vs EP4SGX70HF35C2
  • EP4CE22E22C8N vs EP4SGX70DF29I4N
  • EP4CE22E22C8N vs EP4SGX70DF29I4G
  • EP4CE22E22C8N vs EP4SGX70DF29I4
  • EP4CE22E22C8N vs EP4SGX70DF29I3N
  • EP4CE22E22C8N vs EP4SGX70DF29I3G
  • EP4CE22E22C8N vs EP4SGX70DF29I3
  • EP4CE22E22C8N vs EP4SGX70DF29C4N
  • EP4CE22E22C8N vs EP4SGX70DF29C4G
  • EP4CE22E22C8N vs EP4SGX70DF29C4
  • EP4CE22E22C8N vs EP4SGX70DF29C3N
  • EP4CE22E22C8N vs EP4SGX70DF29C3G
  • EP4CE22E22C8N vs EP4SGX70DF29C3
  • EP4CE22E22C8N vs EP4SGX70DF29C2XN
  • EP4CE22E22C8N vs EP4SGX70DF29C2XG
  • EP4CE22E22C8N vs EP4SGX70DF29C2X
  • EP4CE22E22C8N vs EP4SGX530NF45I4N
  • EP4CE22E22C8N vs EP4SGX530NF45I4G
  • EP4CE22E22C8N vs EP4SGX530NF45I4
  • EP4CE22E22C8N vs EP4SGX530NF45I3N
  • EP4CE22E22C8N vs EP4SGX530NF45I3G
  • EP4CE22E22C8N vs EP4SGX530NF45I3
  • EP4CE22E22C8N vs EP4SGX530NF45C4N
  • EP4CE22E22C8N vs EP4SGX530NF45C4G
  • EP4CE22E22C8N vs EP4SGX530NF45C4
  • EP4CE22E22C8N vs EP4SGX530NF45C3NES
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.