☰
EN6310QA
EN6310QA
Obsolete
Description:  IC REG BUCK ADJUSTABLE 1A 30QFN
Manufacturer:  Intel
Datasheet:   EN6310QA Datasheet
History Price: Obsolete
In Stock: 14480
EN6310QA Specification
Specification
Part No
EN6310QA
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Intel
Series
Automotive, AEC-Q100, Enpirion
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.7V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
3.3V
Current - Output
1A
Frequency - Switching
2.2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
30-FQFN Exposed Pad
Supplier Device Package
30-QFN (4x5)
EN6310QA PDF Datasheet
EN6310QA Description
Overview of Intel EN6310QA

The Intel EN6310QA is a high-performance DC-DC step-down power module designed for efficient power management in various applications, including telecommunications, networking, and industrial systems. This module is particularly noted for its compact design, high efficiency, and robust performance, making it suitable for powering advanced electronic devices and systems.

Key Specifications

- Input Voltage Range: The EN6310QA operates with an input voltage range of 4.5 V to 14 V, allowing it to accommodate a variety of power sources and applications.
- Output Voltage: The output voltage is adjustable from 0.8 V to 5.0 V, providing flexibility for different circuit requirements and enabling it to power a wide range of devices.
- Output Current: This power module can deliver a maximum output current of 10 A, making it suitable for high-current applications where substantial power is required.
- Efficiency: The EN6310QA achieves high efficiency, typically around 90% or higher at full load, which helps to minimize heat generation and improve overall system reliability.
- Switching Frequency: The module operates at a fixed switching frequency of 300 kHz, allowing for smaller external components and a more compact design.
- Package Type: It comes in a compact surface-mount package, which is designed for easy integration into various PCB layouts.

Features

- Integrated Protection Features: The EN6310QA includes built-in protection features such as overcurrent protection, thermal shutdown, and short-circuit protection, ensuring safe operation under various conditions.
- Low Output Ripple Voltage: The module is designed to provide low output ripple voltage, which is essential for sensitive applications that require stable power supply.
- Thermal Performance: With its efficient design and thermal management features, the EN6310QA can operate reliably at elevated temperatures, making it suitable for demanding environments.
- Ease of Use: The module is designed for easy implementation, with minimal external components required, simplifying the design process for engineers.

Applications

The EN6310QA is suitable for a variety of applications, including:

- Telecommunications Equipment: Its high efficiency and compact design make it ideal for powering communication devices and networking equipment.
- Industrial Automation: The module can be used in industrial control systems, providing reliable power for sensors, actuators, and other components.
- Consumer Electronics: It is suitable for use in various consumer electronics, including audio equipment, gaming consoles, and portable devices.
- Embedded Systems: The EN6310QA is well-suited for embedded applications where space is limited and efficient power management is critical.

Performance Characteristics

- High Efficiency: The EN6310QA's high efficiency reduces power losses, which is particularly important in battery-operated devices where energy conservation is essential.
- Compact Design: The small footprint of the module allows for easy integration into space-constrained applications, making it a versatile choice for designers.
- Robustness: The integrated protection features and thermal performance ensure that the EN6310QA can operate reliably in a variety of conditions, enhancing its suitability for industrial and commercial applications.

Conclusion

The Intel EN6310QA is a versatile and efficient DC-DC step-down power module that meets the demands of modern electronic applications. With its wide input voltage range, high output current capability, and integrated protection features, it provides a reliable solution for power management across various industries. Its compact design and high efficiency make it an excellent choice for engineers looking to optimize their power supply designs while ensuring performance and reliability in their applications.
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.