DG8065101533700
DG8065101533700
Active
Description:  INTEL ATOM PROCESSOR Z2520
Manufacturer:  Intel
History Price: $14.47000
In Stock: 10600
DG8065101533700 Specification
Specification
Part No
DG8065101533700
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
-
Core Processor
-
Co-Processor
-
Speed
-
Flash Size
-
RAM Size
-
Connector Type
-
Size / Dimension
-
Operating Temperature
-
Customer Reviews
4.95 out of 5.00 stars from 62 customer reviews from all over the world
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4