☰
D82C28412
D82C28412
Active
Description:  CLOCK GENERATOR AND READY INTERF
Manufacturer:  Intel
Datasheet:   D82C28412 Datasheet
History Price: $35.86000
In Stock: 12500
D82C28412 Specification
Specification
Part No
D82C28412
Category
Clock/Timing - Application Specific
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
CPU
Input
Crystal
Output
Clock
Number of Circuits
1
Ratio - Input:Output
6:4
Differential - Input:Output
No/No
Frequency - Max
25MHz
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
18-CDIP
Supplier Device Package
18-CDIP
D82C28412 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time