☰
CYCLONE 10 GX
CYCLONE 10 GX
Active
Description:  PROTOTYPE
Manufacturer:  Intel
History Price: Active
In Stock: 42645
CYCLONE 10 GX Specification
Specification
Part No
CYCLONE 10 GX
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
-
Core Processor
-
Co-Processor
-
Speed
-
Flash Size
-
RAM Size
-
Connector Type
-
Size / Dimension
-
Operating Temperature
-
CYCLONE 10 GX Description

The Intel Cyclone 10 GX is part of Intel’s Cyclone 10 series of Field-Programmable Gate Arrays (FPGAs), designed for high-performance applications that require high-speed logic and complex signal processing. These FPGAs are built on a 20nm process and are aimed at providing excellent performance at a competitive price point. Cyclone 10 GX devices offer a combination of low power consumption, high flexibility, and high integration, making them ideal for use in applications ranging from communications to automotive systems and industrial control.

## Key Features

* High Performance:
The Cyclone 10 GX FPGAs are equipped with high-speed transceivers capable of supporting up to 28.05 Gbps data rates, offering exceptional performance for high-bandwidth applications. These transceivers are designed for ease of integration into high-speed communications systems.

* High Logic Density:
With up to 2.5 million logic elements (LEs), the Cyclone 10 GX provides ample logic resources for complex designs. It is well-suited for designs that require substantial logic gates and interconnections but without the higher power consumption typical of more advanced FPGAs.

* Low Power Consumption:
One of the key selling points of the Cyclone 10 GX is its low power consumption, providing an ideal solution for portable and energy-sensitive applications. It offers low static and dynamic power dissipation, which is critical for systems where thermal management is a concern.

* Integrated High-Speed Transceivers:
Cyclone 10 GX FPGAs feature high-speed serial transceivers that support a range of protocols, including PCI Express, 10G Ethernet, and Serial RapidIO. These interfaces are essential for applications in high-performance networking and data communications.

* Flexible I/O Options:
The device comes with multiple I/O standards, enabling seamless integration into a wide range of systems. These include LVDS, HSTL, and LVCMOS, making the FPGA suitable for different logic levels and communication protocols.

* Memory Support:
Cyclone 10 GX supports both DDR3 and DDR4 memory, which ensures high bandwidth and low-latency data access for demanding applications. The FPGA also supports SRAM and Flash for efficient storage and retrieval of data.

* Embedded Processing Solutions:
In addition to its logic capabilities, the Cyclone 10 GX family also integrates embedded processing solutions such as ARM Cortex-A9 processors and Hard IP for Ethernet, offering an all-in-one solution for some systems.

## Specifications

* Logic Elements:
Up to 2.5 million logic elements (LEs), providing the density required for large, complex designs.

* Transceivers:
Supports up to 28.05 Gbps with integrated high-speed transceivers for a wide variety of protocols like PCI Express Gen 2, Serial RapidIO, and Ethernet.

* Memory Support:
Supports DDR3 and DDR4 memory interfaces, offering up to 32-bit data width and high memory bandwidth.

* Clock Speed:
The Cyclone 10 GX family runs at a base clock frequency of 300 MHz, which can be higher depending on the specific design and usage.

* Power Consumption:
Low power consumption with an overall power dissipation range from 0.5 W to 10 W, depending on the specific configuration and workload.

* Package Options:
Available in multiple packages, including FBGA (Fine Ball Grid Array) with dimensions ranging from 484 to 780 pins, providing flexibility for integration into various designs.

* I/O Standards:
Multiple I/O standards supported, including LVCMOS, LVDS, HSTL, and SSTL, ensuring compatibility with a wide variety of systems.

* Operating Temperature:
The operating temperature range for the Cyclone 10 GX devices is 0°C to +100°C, with certain models available in industrial-grade versions for more demanding environments.

* Embedded Hard IP:
Includes Ethernet MAC (Media Access Control) blocks and PCI Express Gen 2 hard IP cores, which provide high-performance and low-latency solutions for embedded systems and networking applications.

* Configuration Options:
The FPGA can be configured through JTAG or SPI interfaces, making the device easy to program and debug in a development environment.

* Cost Efficiency:
The Cyclone 10 GX family is designed to deliver excellent price-to-performance ratio, making it a cost-effective solution for systems requiring high logic density and performance.

## Applications

The Intel Cyclone 10 GX FPGA is highly versatile, with key applications across several industries:

* Telecommunications:
It is widely used in telecom systems for base stations, networking switches, and routers, where high-speed data transmission and processing are essential.

* Automotive Systems:
Cyclone 10 GX is deployed in advanced driver assistance systems (ADAS), autonomous vehicles, and in-vehicle networking applications, where real-time data processing and high reliability are critical.

* Industrial Automation:
With support for high-speed serial interfaces, the Cyclone 10 GX can be used in industrial control systems, including robotics, PLC systems, and machine vision systems.

* Medical Devices:
The FPGA is suitable for applications in medical imaging, patient monitoring, and medical diagnostics, where high throughput and processing power are required.

* Broadcast and Multimedia:
Used in high-definition video processing applications, such as 4K video encoding/decoding, image processing, and real-time media processing.

* Data Centers:
The FPGA is ideal for high-frequency trading platforms, data analytics, and network infrastructure, where efficient and high-performance data handling is necessary.

## Conclusion

The Intel Cyclone 10 GX FPGA offers a great combination of high performance, low power consumption, and integration of advanced features such as high-speed transceivers and embedded processing cores. With flexible I/O, a wide range of memory interfaces, and support for a variety of communication protocols, it is an excellent choice for applications that require reliable, high-performance solutions in communications, automotive, industrial, and embedded systems. Its power efficiency and competitive pricing make it an attractive solution for engineers looking to balance performance with cost-effectiveness in their designs.
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!