☰
A82385-33
A82385-33
Active
Description:  MEMORY CONTROLLER, CMOS
Manufacturer:  Intel
Datasheet:   A82385-33 Datasheet
History Price: $110.86000
In Stock: 30240
A82385-33 Specification
Specification
Part No
A82385-33
Category
Memory - Controllers
Manufacturer
Intel
Series
386
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Controller Hub
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0℃ ~ 75℃ (TC)
Mounting Type
Through Hole
Package / Case
132-BCPGA
Supplier Device Package
132-CPGA (36.8x36.8)
A82385-33 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend