Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - System On Chip (SoC)
/ Intel 5CSXFC6D6F31C8N
5CSXFC6D6F31C8N
Active
Embedded - System On Chip (SoC)
Description:
IC SOC CORTEX-A9 600MHZ 896FBGA
Manufacturer:
Intel
Datasheet:
5CSXFC6D6F31C8N Datasheet
History Price: $329.43000
In Stock: 39100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5CSXFC6D6F31C8N Specification
Specification
Part No
5CSXFC6D6F31C8N
Category
Embedded - System On Chip (SoC)
Manufacturer
Intel
Series
Cyclone V SX
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MCU, FPGA
Core Processor
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Flash Size
-
RAM Size
64KB
Peripherals
DMA, POR, WDT
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
600MHz
Primary Attributes
FPGA - 110K Logic Elements
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
896-BGA
Supplier Device Package
896-FBGA (31x31)
5CSXFC6D6F31C8N Related Parts
5CSEBA2U19A7N
Intel
IC SOC CORTEX-A9 700MHZ 484UBGA
5CSEBA2U19C6N
Intel
IC SOC CORTEX-A9 925MHZ 484UBGA
5CSEBA2U19C7N
Intel
IC SOC CORTEX-A9 800MHZ 484UBGA
5CSEBA2U19C7SN
Intel
IC SOC CORTEX-A9 800MHZ 484UBGA
5CSEBA2U19C8N
Intel
IC SOC CORTEX-A9 600MHZ 484UBGA
5CSEBA2U19C8SN
Intel
IC SOC CORTEX-A9 600MHZ 484UBGA
5CSEBA2U19I7LN
Intel
484-PIN UBGA
5CSEBA2U19I7N
Intel
IC SOC CORTEX-A9 800MHZ 484UBGA
5CSEBA2U19I7SN
Intel
IC SOC CORTEX-A9 800MHZ 484UBGA
5CSEBA2U23A7N
Intel
IC SOC CORTEX-A9 700MHZ 672UBGA
5CSEBA2U23C6N
Intel
IC SOC CORTEX-A9 925MHZ 672UBGA
5CSEBA2U23C7N
Intel
IC SOC CORTEX-A9 800MHZ 672UBGA
5CSXFC6D6F31C8N Compare Parts
5CSXFC6D6F31C8N vs 5CSXFC6D6F31I7N
5CSXFC6D6F31C8N vs 5CSXFC6D6F31I7
5CSXFC6D6F31C8N vs 5CSXFC6D6F31C8NES
5CSXFC6D6F31C8N vs 5CSXFC6D6F31C7N
5CSXFC6D6F31C8N vs 5CSXFC6D6F31C6N
5CSXFC6D6F31C8N vs 5CSXFC6D6F31A7N
5CSXFC6D6F31C8N vs 5CSXFC6C6U23I7NTS
5CSXFC6D6F31C8N vs 5CSXFC6C6U23I7NES
5CSXFC6D6F31C8N vs 5CSXFC6C6U23I7N
5CSXFC6D6F31C8N vs 5CSXFC6C6U23I7LN
5CSXFC6D6F31C8N vs 5CSXFC6C6U23C8NES
5CSXFC6D6F31C8N vs 5CSXFC6C6U23C8N
5CSXFC6D6F31C8N vs 5CSXFC6C6U23C7N
5CSXFC6D6F31C8N vs 5CSXFC6C6U23C6N
5CSXFC6D6F31C8N vs 5CSXFC6C6U23A7N
5CSXFC6D6F31C8N vs 5CSXFC5D6F31I7N
5CSXFC6D6F31C8N vs 5CSXFC5D6F31C8N
5CSXFC6D6F31C8N vs 5CSXFC5D6F31C7N
5CSXFC6D6F31C8N vs 5CSXFC5D6F31C6N
5CSXFC6D6F31C8N vs 5CSXFC5C6U23I7N
5CSXFC6D6F31C8N vs 5CSXFC5C6U23I7LN
5CSXFC6D6F31C8N vs 5CSXFC5C6U23C8N
5CSXFC6D6F31C8N vs 5CSXFC5C6U23C7N
5CSXFC6D6F31C8N vs 5CSXFC5C6U23C6N
5CSXFC6D6F31C8N vs 5CSXFC5C6U23A7N
5CSXFC6D6F31C8N vs 5CSXFC4C6U23I7N
5CSXFC6D6F31C8N vs 5CSXFC4C6U23I7LN
5CSXFC6D6F31C8N vs 5CSXFC4C6U23C8N
5CSXFC6D6F31C8N vs 5CSXFC4C6U23C7N
5CSXFC6D6F31C8N vs 5CSXFC4C6U23C6N
5CSXFC6D6F31C8N vs 5CSXFC4C6U23A7N
5CSXFC6D6F31C8N vs 5CSXFC2C6U23I7N
5CSXFC6D6F31C8N vs 5CSXFC2C6U23I7LN
5CSXFC6D6F31C8N vs 5CSXFC2C6U23C8N
5CSXFC6D6F31C8N vs 5CSXFC2C6U23C7N
5CSXFC6D6F31C8N vs 5CSXFC2C6U23C6N
5CSXFC6D6F31C8N vs 5CSXFC2C6U23A7N
5CSXFC6D6F31C8N vs 5CSTFD6D5F31I7N
5CSXFC6D6F31C8N vs 5CSTFD5D5F31I7N
5CSXFC6D6F31C8N vs 5CSEMA6U23I7N
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Wagner Costa Nascimento
Brazil
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
2026-03-28 18:30
Received. Still were not tested. Thank you
Renata Cristina Oliveira
Brazil
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price