☰
5AGXBB1D4F40C4G
5AGXBB1D4F40C4G
Active
Description:  IC FPGA 704 I/O 1517FBGA
Manufacturer:  Intel
History Price: $1,998.10810
In Stock: 5115
5AGXBB1D4F40C4G Specification
Specification
Part No
5AGXBB1D4F40C4G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Arria V GX
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
14151
Number of Logic Elements/Cells
300000
Total RAM Bits
17358848
Number of I/O
704
Number of Gates
-
Voltage - Supply
1.07V ~ 1.13V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
1517-BBGA, FCBGA
Supplier Device Package
1517-FBGA, FC (40x40)
5AGXBB1D4F40C4G Related Parts
5AGTD7F35I3NAE
5AGTD7F35I3NAE
Intel
IC FPGA 544 I/O 1152FBGA
5AGTFC7H3F35I3G
5AGTFC7H3F35I3G
Intel
IC FPGA 544 I/O 1152FBGA
5AGTFC7H3F35I3N
5AGTFC7H3F35I3N
Intel
IC FPGA 544 I/O 1152FBGA
5AGTFC7H3F35I3NAA
5AGTFC7H3F35I3NAA
Intel
IC FPGA 544 I/O 1152FBGA
5AGTFC7H3F35I3NAC
5AGTFC7H3F35I3NAC
Intel
IC FPGA 544 I/O 1152FBGA
5AGTFC7H3F35I3NAD
5AGTFC7H3F35I3NAD
Intel
IC FPGA 544 I/O 1152FBGA
5AGTFC7H3F35I5G
5AGTFC7H3F35I5G
Intel
IC FPGA 544 I/O 1152FBGA
5AGTFC7H3F35I5N
5AGTFC7H3F35I5N
Intel
IC FPGA 544 I/O 1152FBGA
5AGTFD3H3F35I3G
5AGTFD3H3F35I3G
Intel
IC FPGA 544 I/O 1152FBGA
5AGTFD3H3F35I3N
5AGTFD3H3F35I3N
Intel
IC FPGA 544 I/O 1152FBGA
5AGTFD3H3F35I3NAA
5AGTFD3H3F35I3NAA
Intel
IC FPGA 544 I/O 1152FBGA
5AGTFD3H3F35I5G
5AGTFD3H3F35I5G
Intel
IC FPGA 544 I/O 1152FBGA
5AGXBB1D4F40C4G Compare Parts
  • 5AGXBB1D4F40C4G vs 5AGZME7K3F40I4G
  • 5AGXBB1D4F40C4G vs 5AGZME7K3F40C4N
  • 5AGXBB1D4F40C4G vs 5AGZME7K3F40C4G
  • 5AGXBB1D4F40C4G vs 5AGZME7K2F40I3LN
  • 5AGXBB1D4F40C4G vs 5AGZME7K2F40I3LG
  • 5AGXBB1D4F40C4G vs 5AGZME7K2F40C3N
  • 5AGXBB1D4F40C4G vs 5AGZME7K2F40C3G
  • 5AGXBB1D4F40C4G vs 5AGZME7H3F35I4N
  • 5AGXBB1D4F40C4G vs 5AGZME7H3F35I4G
  • 5AGXBB1D4F40C4G vs 5AGZME7H3F35C4N
  • 5AGXBB1D4F40C4G vs 5AGZME7H3F35C4G
  • 5AGXBB1D4F40C4G vs 5AGZME7H2F35I3LN
  • 5AGXBB1D4F40C4G vs 5AGZME7H2F35I3LG
  • 5AGXBB1D4F40C4G vs 5AGZME7H2F35C3NCV
  • 5AGXBB1D4F40C4G vs 5AGZME7H2F35C3N
  • 5AGXBB1D4F40C4G vs 5AGZME7H2F35C3G
  • 5AGXBB1D4F40C4G vs 5AGZME5K3F40I4N
  • 5AGXBB1D4F40C4G vs 5AGZME5K3F40I4G
  • 5AGXBB1D4F40C4G vs 5AGZME5K3F40C4NCV
  • 5AGXBB1D4F40C4G vs 5AGZME5K3F40C4N
  • 5AGXBB1D4F40C4G vs 5AGZME5K3F40C4G
  • 5AGXBB1D4F40C4G vs 5AGZME5K2F40I3LN
  • 5AGXBB1D4F40C4G vs 5AGZME5K2F40I3LG
  • 5AGXBB1D4F40C4G vs 5AGZME5K2F40C3N
  • 5AGXBB1D4F40C4G vs 5AGZME5K2F40C3G
  • 5AGXBB1D4F40C4G vs 5AGZME5H3F35I4N
  • 5AGXBB1D4F40C4G vs 5AGZME5H3F35I4G
  • 5AGXBB1D4F40C4G vs 5AGZME5H3F35C4N
  • 5AGXBB1D4F40C4G vs 5AGZME5H3F35C4G
  • 5AGXBB1D4F40C4G vs 5AGZME5H2F35I3LNCV
  • 5AGXBB1D4F40C4G vs 5AGZME5H2F35I3LN
  • 5AGXBB1D4F40C4G vs 5AGZME5H2F35I3LG
  • 5AGXBB1D4F40C4G vs 5AGZME5H2F35I3L
  • 5AGXBB1D4F40C4G vs 5AGZME5H2F35C3NCV
  • 5AGXBB1D4F40C4G vs 5AGZME5H2F35C3N
  • 5AGXBB1D4F40C4G vs 5AGZME5H2F35C3G
  • 5AGXBB1D4F40C4G vs 5AGZME3H3F35I4N
  • 5AGXBB1D4F40C4G vs 5AGZME3H3F35I4G
  • 5AGXBB1D4F40C4G vs 5AGZME3H3F35C4N
  • 5AGXBB1D4F40C4G vs 5AGZME3H3F35C4G
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much