5962-8766803MXA
5962-8766803MXA
Active
Description:  IC MPU MG80386 20MHZ 132CPGA
Manufacturer:  Intel
History Price: $643.96000
In Stock: 30000
5962-8766803MXA Specification
Specification
Part No
5962-8766803MXA
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
MG80386
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80386
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
20MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
132-BCPGA
5962-8766803MXA PDF Datasheet
5962-8766803MXA Related Parts
5962-8513303QA
5962-8513303QA
Intel
IC MPU 6MHZ 40CDIP
5962-8514801XA
5962-8514801XA
Intel
IC MPU 80286 8MHZ 68CPGA
5962-8514803XA
5962-8514803XA
Intel
IC MPU 80286 10MHZ 68CPGA
5962-8601601QA
5962-8601601QA
Intersil
IC MPU 5MHZ 40CERDIP
5962-8850106ZA
5962-8850106ZA
Intel
IC MPU I186 10MHZ
5962-8514803YA
5962-8514803YA
Intel
IC MPU 80286 10MHZ 68CQFP
5962-8766801MXA
5962-8766801MXA
Intel
IC MPU MG80386 16MHZ 132CPGA
5962-8766801MYA
5962-8766801MYA
Intel
IC MPU MG80386 16MHZ 164CQFP
5962-8766803MYA
5962-8766803MYA
Intel
IC MPU MG80386 20MHZ 164CQFP
5962-8766804MYA
5962-8766804MYA
Intel
IC MPU MG80386 25MHZ 164CQFP
5962-8850101YA
5962-8850101YA
Intel
IC MPU 80C186 10MHZ 68CQFP
5962-9094602MXA
5962-9094602MXA
Intel
IC MPU I960 20MHZ 132CPGA
5962-8766803MXA Compare Parts
  • 5962-8766803MXA vs 5962-8601601QA
  • 5962-8766803MXA vs 5962-8514803XA
  • 5962-8766803MXA vs 5962-8514801XA
  • 5962-8766803MXA vs 5962-8513303QA
  • 5962-8766803MXA vs 5962-9583705NXA
  • 5962-8766803MXA vs 5962-9583701QXA
  • 5962-8766803MXA vs 5962-9457806NXC
  • 5962-8766803MXA vs 5962-945320AMXA
  • 5962-8766803MXA vs 5962-9453203MYA
  • 5962-8766803MXA vs 5962-9453202MYA
  • 5962-8766803MXA vs 5962-9453202MXA
  • 5962-8766803MXA vs 5962-9453201MXA
  • 5962-8766803MXA vs 5962-9310505QXA
  • 5962-8766803MXA vs 5962-9310504QYA
  • 5962-8766803MXA vs 5962-9310503QYA
  • 5962-8766803MXA vs 5962-9310502MYA
  • 5962-8766803MXA vs 5962-9310501MYA
  • 5962-8766803MXA vs 5962-9094602MXA
  • 5962-8766803MXA vs 5962-8850101YA
  • 5962-8766803MXA vs 5962-8766804MYA
  • 5962-8766803MXA vs 5962-8766803MYA
  • 5962-8766803MXA vs 5962-8766801MYA
  • 5962-8766803MXA vs 5962-8766801MXA
  • 5962-8766803MXA vs 5962-8514803YA
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you