☰
21281DB
21281DB
Obsolete
Description:  IC MPU SA-110 166MHZ 144TQFP
Manufacturer:  Intel
Datasheet:   21281DB Datasheet
History Price: $14.75000
In Stock: 21050
21281DB Specification
Specification
Part No
21281DB
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
SA-110
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Number of Cores/Bus Width
-
Speed
166MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
-
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
144-TQFP
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.