10AS022E3F27I1HG
10AS022E3F27I1HG
Active
Description:  IC SOC CORTEX-A9 1.5GHZ 672FBGA
Manufacturer:  Intel
History Price: $1,433.12333
In Stock: 19800
10AS022E3F27I1HG Specification
Specification
Part No
10AS022E3F27I1HG
Category
Embedded - System On Chip (SoC)
Manufacturer
Intel
Series
Arria 10 SX
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MCU, FPGA
Core Processor
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Flash Size
-
RAM Size
256KB
Peripherals
DMA, POR, WDT
Connectivity
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
1.5GHz
Primary Attributes
FPGA - 220K Logic Elements
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
672-BBGA, FCBGA
Supplier Device Package
672-FBGA, FC (27x27)
10AS022E3F27I1HG PDF Datasheet
10AS022E3F27I1HG Related Parts
10AS016C3U19E2LG
10AS016C3U19E2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19E2SG
10AS016C3U19E2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19I2LG
10AS016C3U19I2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19I2SG
10AS016C3U19I2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19E3LG
10AS016C4U19E3LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19E3SG
10AS016C4U19E3SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19I3LG
10AS016C4U19I3LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19I3SG
10AS016C4U19I3SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016E3F27E1HG
10AS016E3F27E1HG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E1SG
10AS016E3F27E1SG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E2LG
10AS016E3F27E2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E2SG
10AS016E3F27E2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS022E3F27I1HG Description
The Intel 10AS022E3F27I1HG is a high-performance FPGA (Field Programmable Gate Array) from Intel's Arria 10 family. This FPGA is designed to meet the demands of a wide range of applications, including telecommunications, data centers, automotive, and industrial automation. With its advanced architecture, the 10AS022E3F27I1HG offers a combination of flexibility, performance, and power efficiency, making it suitable for both high-speed and low-latency applications.

## Overview

The Arria 10 FPGAs are built on a 20nm process technology, which allows for a higher density of logic elements and improved performance compared to previous generations. The 10AS022E3F27I1HG specifically targets applications that require a balance between performance and power consumption, providing designers with the ability to implement complex algorithms and data processing tasks efficiently.

## Key Features

1. Logic Elements: The 10AS022E3F27I1HG contains approximately 22,000 logic elements (LEs), which can be configured to perform a variety of digital logic functions. This flexibility allows for the implementation of custom hardware designs tailored to specific application needs.

2. Memory Resources: The FPGA includes a significant amount of embedded memory, including M20K memory blocks, which can be used for data storage and buffering. This is essential for applications that require high-speed data processing and temporary storage.

3. DSP Blocks: The device features dedicated DSP (Digital Signal Processing) blocks that enable efficient execution of complex mathematical operations, such as filtering and signal processing. This is particularly useful in applications like video processing and communications.

4. High-Speed Transceivers: The 10AS022E3F27I1HG is equipped with high-speed transceivers that support data rates of up to 12.5 Gbps. This capability is crucial for applications that require fast data transfer, such as networking and high-speed data acquisition.

5. Power Efficiency: The Arria 10 architecture is designed for power efficiency, allowing the FPGA to operate at lower power levels while maintaining high performance. This is particularly important in applications where thermal management and energy consumption are critical.

6. Flexible I/O Options: The FPGA supports a wide range of I/O standards, enabling compatibility with various external devices and systems. This flexibility allows designers to integrate the FPGA into diverse environments seamlessly.

7. Development Tools: Intel provides a comprehensive suite of development tools, including the Intel Quartus Prime software, which facilitates design entry, simulation, and programming of the FPGA. This toolset helps streamline the design process and improve productivity.

## Specifications

- Device Family: Arria 10
- Logic Elements: Approximately 22,000
- Embedded Memory: Up to 1.1 Mbits of M20K memory blocks
- DSP Blocks: 36 DSP blocks (each capable of 18x18 multiplications)
- Transceiver Data Rate: Up to 12.5 Gbps
- I/O Standards Supported: LVDS, LVCMOS, HSTL, SSTL, and more
- Power Supply Voltage: 1.2V core voltage, with I/O voltage options
- Package Type: F27 (Fine Pitch Ball Grid Array)
- Operating Temperature Range: Industrial grade (-40°C to +100°C)

## Applications

The Intel 10AS022E3F27I1HG is suitable for a variety of applications, including:

- Telecommunications: Used in base stations, routers, and switches for data processing and signal management.
- Data Centers: Ideal for accelerating data processing tasks, such as machine learning and data analytics.
- Automotive: Employed in advanced driver-assistance systems (ADAS) and infotainment systems for real-time processing.
- Industrial Automation: Utilized in control systems, robotics, and machine vision applications.

## Conclusion

The Intel 10AS022E3F27I1HG is a powerful and versatile FPGA that provides designers with the tools needed to create high-performance, efficient digital systems. With its rich feature set, including a significant number of logic elements, DSP blocks, and high-speed transceivers, it is well-suited for a wide range of applications across various industries. The combination of flexibility, performance, and power efficiency makes the Arria 10 FPGA an excellent choice for modern electronic design challenges.
10AS022E3F27I1HG Compare Parts
  • 10AS022E3F27I1HG vs 10AS066N4F40I3SG
  • 10AS022E3F27I1HG vs 10AS066N4F40I3LG
  • 10AS022E3F27I1HG vs 10AS066N4F40E3SG
  • 10AS022E3F27I1HG vs 10AS066N4F40E3LG
  • 10AS022E3F27I1HG vs 10AS066N3F40I2SGES
  • 10AS022E3F27I1HG vs 10AS066N3F40I2SG
  • 10AS022E3F27I1HG vs 10AS066N3F40I2LG
  • 10AS022E3F27I1HG vs 10AS066N3F40E2SG
  • 10AS022E3F27I1HG vs 10AS066N3F40E2LG
  • 10AS022E3F27I1HG vs 10AS066N2F40I2SGES
  • 10AS022E3F27I1HG vs 10AS066N2F40I2SG
  • 10AS022E3F27I1HG vs 10AS066N2F40I2LG
  • 10AS022E3F27I1HG vs 10AS066N2F40I1SP
  • 10AS022E3F27I1HG vs 10AS066N2F40I1SG
  • 10AS022E3F27I1HG vs 10AS066N2F40I1HG
  • 10AS022E3F27I1HG vs 10AS066N2F40E2SG
  • 10AS022E3F27I1HG vs 10AS066N2F40E2LG
  • 10AS022E3F27I1HG vs 10AS066N2F40E1SG
  • 10AS022E3F27I1HG vs 10AS066N2F40E1HG
  • 10AS022E3F27I1HG vs 10AS066N1F40I1SG
  • 10AS022E3F27I1HG vs 10AS066N1F40I1HG
  • 10AS022E3F27I1HG vs 10AS066N1F40E1SG
  • 10AS022E3F27I1HG vs 10AS066N1F40E1HG
  • 10AS022E3F27I1HG vs 10AS066K4F40I3SG
  • 10AS022E3F27I1HG vs 10AS066K4F40I3LG
  • 10AS022E3F27I1HG vs 10AS066K4F40E3SG
  • 10AS022E3F27I1HG vs 10AS066K4F40E3LG
  • 10AS022E3F27I1HG vs 10AS066K4F35I4SGES
  • 10AS022E3F27I1HG vs 10AS066K4F35I3SGES
  • 10AS022E3F27I1HG vs 10AS066K4F35I3SG
  • 10AS022E3F27I1HG vs 10AS066K4F35I3LG
  • 10AS022E3F27I1HG vs 10AS066K4F35E3SG
  • 10AS022E3F27I1HG vs 10AS066K4F35E3LG
  • 10AS022E3F27I1HG vs 10AS066K3F40I2SG
  • 10AS022E3F27I1HG vs 10AS066K3F40I2LG
  • 10AS022E3F27I1HG vs 10AS066K3F40E2SG
  • 10AS022E3F27I1HG vs 10AS066K3F40E2LG
  • 10AS022E3F27I1HG vs 10AS066K3F35I3SGES
  • 10AS022E3F27I1HG vs 10AS066K3F35I2SGES
  • 10AS022E3F27I1HG vs 10AS066K3F35I2SG
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you