10AS022C3U19E2SG
10AS022C3U19E2SG
Active
Description:  IC SOC CORTEX-A9 1.5GHZ 484UBGA
Manufacturer:  Intel
History Price: $953.96667
In Stock: 27700
10AS022C3U19E2SG Specification
Specification
Part No
10AS022C3U19E2SG
Category
Embedded - System On Chip (SoC)
Manufacturer
Intel
Series
Arria 10 SX
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MCU, FPGA
Core Processor
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Flash Size
-
RAM Size
256KB
Peripherals
DMA, POR, WDT
Connectivity
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
1.5GHz
Primary Attributes
FPGA - 220K Logic Elements
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
484-BFBGA
Supplier Device Package
484-UBGA (19x19)
10AS022C3U19E2SG PDF Datasheet
10AS022C3U19E2SG Related Parts
10AS016C3U19E2LG
10AS016C3U19E2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19E2SG
10AS016C3U19E2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19I2LG
10AS016C3U19I2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19I2SG
10AS016C3U19I2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19E3LG
10AS016C4U19E3LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19E3SG
10AS016C4U19E3SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19I3LG
10AS016C4U19I3LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19I3SG
10AS016C4U19I3SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016E3F27E1HG
10AS016E3F27E1HG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E1SG
10AS016E3F27E1SG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E2LG
10AS016E3F27E2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E2SG
10AS016E3F27E2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS022C3U19E2SG Description
The Intel 10AS022C3U19E2SG is a high-performance FPGA (Field-Programmable Gate Array) device from Intel's Arria 10 family. This FPGA is designed for a wide range of applications, including telecommunications, data centers, automotive, and industrial automation. The Arria 10 series is known for its balance of performance, power efficiency, and flexibility, making it suitable for various complex digital designs.

## Key Features and Specifications:

1. Device Architecture:
- The 10AS022C3U19E2SG is based on a 20nm process technology, which allows for a high density of logic elements and efficient power consumption. The architecture supports a variety of design methodologies, including hardware description languages (HDLs) and high-level synthesis (HLS).

2. Logic Elements:
- This FPGA contains approximately 22,000 logic elements (LEs). Each logic element typically consists of a lookup table (LUT), a flip-flop, and additional resources for implementing complex logic functions. The high number of LEs allows for the implementation of sophisticated algorithms and data processing tasks.

3. Memory Resources:
- The device includes a significant amount of embedded memory, with up to 1.1 Mbits of on-chip RAM. This memory can be configured as single-port or dual-port RAM, providing flexibility for various applications that require fast data access and storage.

4. DSP Blocks:
- The 10AS022C3U19E2SG features dedicated digital signal processing (DSP) blocks, which are optimized for high-performance arithmetic operations. The device includes up to 48 DSP blocks, each capable of performing complex multiplications and accumulations, making it ideal for applications such as signal processing and video processing.

5. I/O Capabilities:
- The FPGA supports a wide range of I/O standards, including LVDS, LVCMOS, and HSTL, allowing for compatibility with various external devices and systems. The device has up to 144 user I/O pins, which can be configured for different signaling standards based on application requirements.

6. Power Consumption:
- The 10AS022C3U19E2SG is designed for power efficiency, with a typical power consumption of around 1.5W in active mode. The device also supports various power management features, including dynamic voltage scaling and power-down modes, which help reduce power consumption during idle periods.

7. Configuration Options:
- The FPGA can be configured using various methods, including JTAG, passive serial, and active serial configurations. This flexibility allows for easy updates and reprogramming of the device in the field.

8. Performance:
- The device operates at a maximum clock frequency of up to 600 MHz, depending on the specific design and configuration. This high performance enables the implementation of complex algorithms and real-time processing tasks.

9. Development Tools:
- Intel provides a comprehensive suite of development tools for the Arria 10 family, including the Intel Quartus Prime software. This software supports design entry, simulation, synthesis, and programming of the FPGA, making it easier for engineers to develop and deploy their applications.

10. Applications:
- The Intel 10AS022C3U19E2SG is suitable for a wide range of applications, including:
- Telecommunications (baseband processing, network switching)
- Data centers (data processing, acceleration)
- Automotive (ADAS, infotainment systems)
- Industrial automation (control systems, robotics)
- Video and image processing (real-time video analytics)

## Conclusion:

The Intel 10AS022C3U19E2SG is a powerful and flexible FPGA that meets the demands of modern digital design. With its high logic density, extensive memory resources, and dedicated DSP capabilities, it is an excellent choice for engineers looking to implement complex algorithms and high-performance applications. Its low power consumption and wide range of I/O capabilities further enhance its suitability for various industries. For detailed electrical characteristics, application notes, and specific design guidelines, it is recommended to refer to the official Intel datasheet for the 10AS022C3U19E2SG.
10AS022C3U19E2SG Compare Parts
  • 10AS022C3U19E2SG vs 10AS066N4F40I3SG
  • 10AS022C3U19E2SG vs 10AS066N4F40I3LG
  • 10AS022C3U19E2SG vs 10AS066N4F40E3SG
  • 10AS022C3U19E2SG vs 10AS066N4F40E3LG
  • 10AS022C3U19E2SG vs 10AS066N3F40I2SGES
  • 10AS022C3U19E2SG vs 10AS066N3F40I2SG
  • 10AS022C3U19E2SG vs 10AS066N3F40I2LG
  • 10AS022C3U19E2SG vs 10AS066N3F40E2SG
  • 10AS022C3U19E2SG vs 10AS066N3F40E2LG
  • 10AS022C3U19E2SG vs 10AS066N2F40I2SGES
  • 10AS022C3U19E2SG vs 10AS066N2F40I2SG
  • 10AS022C3U19E2SG vs 10AS066N2F40I2LG
  • 10AS022C3U19E2SG vs 10AS066N2F40I1SP
  • 10AS022C3U19E2SG vs 10AS066N2F40I1SG
  • 10AS022C3U19E2SG vs 10AS066N2F40I1HG
  • 10AS022C3U19E2SG vs 10AS066N2F40E2SG
  • 10AS022C3U19E2SG vs 10AS066N2F40E2LG
  • 10AS022C3U19E2SG vs 10AS066N2F40E1SG
  • 10AS022C3U19E2SG vs 10AS066N2F40E1HG
  • 10AS022C3U19E2SG vs 10AS066N1F40I1SG
  • 10AS022C3U19E2SG vs 10AS066N1F40I1HG
  • 10AS022C3U19E2SG vs 10AS066N1F40E1SG
  • 10AS022C3U19E2SG vs 10AS066N1F40E1HG
  • 10AS022C3U19E2SG vs 10AS066K4F40I3SG
  • 10AS022C3U19E2SG vs 10AS066K4F40I3LG
  • 10AS022C3U19E2SG vs 10AS066K4F40E3SG
  • 10AS022C3U19E2SG vs 10AS066K4F40E3LG
  • 10AS022C3U19E2SG vs 10AS066K4F35I4SGES
  • 10AS022C3U19E2SG vs 10AS066K4F35I3SGES
  • 10AS022C3U19E2SG vs 10AS066K4F35I3SG
  • 10AS022C3U19E2SG vs 10AS066K4F35I3LG
  • 10AS022C3U19E2SG vs 10AS066K4F35E3SG
  • 10AS022C3U19E2SG vs 10AS066K4F35E3LG
  • 10AS022C3U19E2SG vs 10AS066K3F40I2SG
  • 10AS022C3U19E2SG vs 10AS066K3F40I2LG
  • 10AS022C3U19E2SG vs 10AS066K3F40E2SG
  • 10AS022C3U19E2SG vs 10AS066K3F40E2LG
  • 10AS022C3U19E2SG vs 10AS066K3F35I3SGES
  • 10AS022C3U19E2SG vs 10AS066K3F35I2SGES
  • 10AS022C3U19E2SG vs 10AS066K3F35I2SG
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you