10AS016E4F29E3SG
10AS016E4F29E3SG
Active
Description:  IC SOC CORTEX-A9 1.5GHZ 780FBGA
Manufacturer:  Intel
History Price: $731.80667
In Stock: 22200
10AS016E4F29E3SG Specification
Specification
Part No
10AS016E4F29E3SG
Category
Embedded - System On Chip (SoC)
Manufacturer
Intel
Series
Arria 10 SX
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MCU, FPGA
Core Processor
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Flash Size
-
RAM Size
256KB
Peripherals
DMA, POR, WDT
Connectivity
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
1.5GHz
Primary Attributes
FPGA - 160K Logic Elements
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
780-BBGA, FCBGA
Supplier Device Package
780-FBGA, FC (29x29)
10AS016E4F29E3SG PDF Datasheet
10AS016E4F29E3SG Related Parts
10AS016C3U19E2LG
10AS016C3U19E2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19E2SG
10AS016C3U19E2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19I2LG
10AS016C3U19I2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19I2SG
10AS016C3U19I2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19E3LG
10AS016C4U19E3LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19E3SG
10AS016C4U19E3SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19I3LG
10AS016C4U19I3LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19I3SG
10AS016C4U19I3SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016E3F27E1HG
10AS016E3F27E1HG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E1SG
10AS016E3F27E1SG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E2LG
10AS016E3F27E2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E2SG
10AS016E3F27E2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E4F29E3SG Compare Parts
  • 10AS016E4F29E3SG vs 10AS066N4F40I3SG
  • 10AS016E4F29E3SG vs 10AS066N4F40I3LG
  • 10AS016E4F29E3SG vs 10AS066N4F40E3SG
  • 10AS016E4F29E3SG vs 10AS066N4F40E3LG
  • 10AS016E4F29E3SG vs 10AS066N3F40I2SGES
  • 10AS016E4F29E3SG vs 10AS066N3F40I2SG
  • 10AS016E4F29E3SG vs 10AS066N3F40I2LG
  • 10AS016E4F29E3SG vs 10AS066N3F40E2SG
  • 10AS016E4F29E3SG vs 10AS066N3F40E2LG
  • 10AS016E4F29E3SG vs 10AS066N2F40I2SGES
  • 10AS016E4F29E3SG vs 10AS066N2F40I2SG
  • 10AS016E4F29E3SG vs 10AS066N2F40I2LG
  • 10AS016E4F29E3SG vs 10AS066N2F40I1SP
  • 10AS016E4F29E3SG vs 10AS066N2F40I1SG
  • 10AS016E4F29E3SG vs 10AS066N2F40I1HG
  • 10AS016E4F29E3SG vs 10AS066N2F40E2SG
  • 10AS016E4F29E3SG vs 10AS066N2F40E2LG
  • 10AS016E4F29E3SG vs 10AS066N2F40E1SG
  • 10AS016E4F29E3SG vs 10AS066N2F40E1HG
  • 10AS016E4F29E3SG vs 10AS066N1F40I1SG
  • 10AS016E4F29E3SG vs 10AS066N1F40I1HG
  • 10AS016E4F29E3SG vs 10AS066N1F40E1SG
  • 10AS016E4F29E3SG vs 10AS066N1F40E1HG
  • 10AS016E4F29E3SG vs 10AS066K4F40I3SG
  • 10AS016E4F29E3SG vs 10AS066K4F40I3LG
  • 10AS016E4F29E3SG vs 10AS066K4F40E3SG
  • 10AS016E4F29E3SG vs 10AS066K4F40E3LG
  • 10AS016E4F29E3SG vs 10AS066K4F35I4SGES
  • 10AS016E4F29E3SG vs 10AS066K4F35I3SGES
  • 10AS016E4F29E3SG vs 10AS066K4F35I3SG
  • 10AS016E4F29E3SG vs 10AS066K4F35I3LG
  • 10AS016E4F29E3SG vs 10AS066K4F35E3SG
  • 10AS016E4F29E3SG vs 10AS066K4F35E3LG
  • 10AS016E4F29E3SG vs 10AS066K3F40I2SG
  • 10AS016E4F29E3SG vs 10AS066K3F40I2LG
  • 10AS016E4F29E3SG vs 10AS066K3F40E2SG
  • 10AS016E4F29E3SG vs 10AS066K3F40E2LG
  • 10AS016E4F29E3SG vs 10AS066K3F35I3SGES
  • 10AS016E4F29E3SG vs 10AS066K3F35I2SGES
  • 10AS016E4F29E3SG vs 10AS066K3F35I2SG
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you