☰
NDL86PFE-8KIT
NDL86PFE-8KIT
Obsolete
Description:  DDR3L 8GB X16 FBGA 9X13.5(X1.2)
Manufacturer:  Insignis Technology
History Price: Obsolete
In Stock: 24000
NDL86PFE-8KIT Specification
Specification
Part No
NDL86PFE-8KIT
Category
Memory
Manufacturer
Insignis Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
SDRAM - DDR3L
Memory Size
8Gbit
Memory Organization
512M x 16
Memory Interface
Parallel
Clock Frequency
800 MHz
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
1.283V ~ 1.45V
Operating Temperature
-40 ℃ ~ 95 ℃ (TC)
Mounting Type
-
Package / Case
-
Supplier Device Package
-
NDL86PFE-8KIT Related Parts
NDL16PFJ-8KET TR
NDL16PFJ-8KET TR
Insignis Technology
IC DRAM 1GBIT PARALLEL 96FBGA
NDL16PFJ-8KIT TR
NDL16PFJ-8KIT TR
Insignis Technology
IC DRAM 1GBIT PARALLEL 96FBGA
NDL26PFG-8KIT TR
NDL26PFG-8KIT TR
Insignis Technology
IC DRAM 2GBIT PARALLEL 96FBGA
NDL26PFG-9MI TR
NDL26PFG-9MI TR
Insignis Technology
IC DRAM 2GBIT PARALLEL 96FBGA
NDL26PFI-8KIT TR
NDL26PFI-8KIT TR
Insignis Technology
IC DRAM 2GBIT PARALLEL 96FBGA
NDL28PFH-8KIT TR
NDL28PFH-8KIT TR
Insignis Technology
IC DRAM 2GBIT PARALLEL 78FBGA
NDL28PFH-9MET TR
NDL28PFH-9MET TR
Insignis Technology
IC DRAM 2GBIT PARALLEL 78FBGA
NDL28PFR-8KET TR
NDL28PFR-8KET TR
Insignis Technology
DDR3L 2GB X8 FBGA 7.5X10.5(X1.0)
NDL28PFR-8KIT TR
NDL28PFR-8KIT TR
Insignis Technology
DDR3L 2GB X8 FBGA 7.5X10.5(X1.0)
NDL46PFP-5GET
NDL46PFP-5GET
Insignis Technology
DDR3L 4GB X16 FBGA 7.5X13.5(X1.2
NDL46PFP-5GET TR
NDL46PFP-5GET TR
Insignis Technology
DDR3L 4GB X16 FBGA 7.5X13.5(X1.2
NDL46PFP-5GIT
NDL46PFP-5GIT
Insignis Technology
DDR3L 4GB X16 FBGA 7.5X13.5(X1.2
NDL86PFE-8KIT Compare Parts
  • NDL86PFE-8KIT vs NDL88PFO-9MIT
  • NDL86PFE-8KIT vs NDL88PFO-9MET TR
  • NDL86PFE-8KIT vs NDL88PFO-9MET
  • NDL86PFE-8KIT vs NDL88PFO-8KIT TR
  • NDL86PFE-8KIT vs NDL88PFO-8KIT
  • NDL86PFE-8KIT vs NDL88PFO-8KET TR
  • NDL86PFE-8KIT vs NDL88PFO-8KET
  • NDL86PFE-8KIT vs NDL86PFG-9MIT TR
  • NDL86PFE-8KIT vs NDL86PFG-9MIT
  • NDL86PFE-8KIT vs NDL86PFG-9MET TR
  • NDL86PFE-8KIT vs NDL86PFG-9MET
  • NDL86PFE-8KIT vs NDL86PFG-8KIT TR
  • NDL86PFE-8KIT vs NDL86PFG-8KIT
  • NDL86PFE-8KIT vs NDL86PFG-8KET TR
  • NDL86PFE-8KIT vs NDL86PFG-8KET
  • NDL86PFE-8KIT vs NDL46PFP-9MIT
  • NDL86PFE-8KIT vs NDL46PFP-5GIT TR
  • NDL86PFE-8KIT vs NDL46PFP-5GIT
  • NDL86PFE-8KIT vs NDL46PFP-5GET TR
  • NDL86PFE-8KIT vs NDL46PFP-5GET
  • NDL86PFE-8KIT vs NDL28PFR-8KIT TR
  • NDL86PFE-8KIT vs NDL28PFR-8KET TR
  • NDL86PFE-8KIT vs NDL28PFH-9MET TR
  • NDL86PFE-8KIT vs NDL28PFH-8KIT TR
  • NDL86PFE-8KIT vs NDL26PFI-8KIT TR
  • NDL86PFE-8KIT vs NDL26PFG-9MI TR
  • NDL86PFE-8KIT vs NDL26PFG-8KIT TR
  • NDL86PFE-8KIT vs NDL16PFJ-8KIT TR
  • NDL86PFE-8KIT vs NDL16PFJ-8KET TR
  • NDL86PFE-8KIT vs NDL86PFE-9MIT TR
  • NDL86PFE-8KIT vs NDL86PFE-9MIT
  • NDL86PFE-8KIT vs NDL86PFE-8KIT TR
  • NDL86PFE-8KIT vs NDL86PFE-8KET TR
  • NDL86PFE-8KIT vs NDL86PFE-8KET
  • NDL86PFE-8KIT vs NDL56PFJ-8KIT TR
  • NDL86PFE-8KIT vs NDL56PFJ-8KIT
  • NDL86PFE-8KIT vs NDL56PFJ-8KET TR
  • NDL86PFE-8KIT vs NDL56PFJ-8KET
  • NDL86PFE-8KIT vs NDL48PFQ-9MIT TR
  • NDL86PFE-8KIT vs NDL48PFQ-9MIT
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping