☰
TLE7244SL
TLE7244SL
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:2 24SSOP
Manufacturer:  Infineon Technologies
Datasheet:   TLE7244SL Datasheet
History Price: Obsolete
In Stock: 19520
TLE7244SL Specification
Specification
Part No
TLE7244SL
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
8
Ratio - Input:Output
1:2
Output Configuration
Low Side
Output Type
N-Channel
Interface
SPI
Voltage - Load
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Current - Output (Max)
290mA
Rds On (Typ)
800mOhm
Input Type
-
Features
-
Fault Protection
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PG-SSOP-24-7
Package / Case
24-SSOP (0.154", 3.90mm Width)
TLE7244SL PDF Datasheet
TLE7244SL Related Parts
TLE4226G
TLE4226G
Infineon Technologies
BUFFER/INVERTER PERIPHL DRIVER
TLE4226GNUMA1
TLE4226GNUMA1
Infineon Technologies
IC PWR SWTCH BIPOLAR 1:1 PDSO-24
TLE4247EL30XUMA1
TLE4247EL30XUMA1
Infineon Technologies
IC PWR DRIVER BIPOLAR 1:1 DSO-8
TLE4247EL40
TLE4247EL40
Infineon Technologies
BUFFER/INVERTER PERIPHL DRIVER
TLE4247EL40XUMA1
TLE4247EL40XUMA1
Infineon Technologies
IC PWR DRIVER BIPOLAR 1:1 DSO-8
TLE6214L
TLE6214L
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-12
TLE6215G
TLE6215G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-24
TLE6216G
TLE6216G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-20
TLE6217GAUMA1
TLE6217GAUMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-20
TLE6220GPAUMA2
TLE6220GPAUMA2
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-20
TLE6225GXUMA1
TLE6225GXUMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-20
TLE6228GPAUMA2
TLE6228GPAUMA2
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-20
TLE7244SL Description
The Infineon Technologies TLE7244SL is a highly integrated, versatile device designed for automotive and industrial applications, particularly for controlling and managing various types of loads. This device is part of Infineon%27s family of smart power ICs, which are known for their reliability, efficiency, and advanced features.

## Overview

The TLE7244SL is primarily a quad-channel high-side switch with integrated protection features. It is designed to drive resistive and inductive loads, making it suitable for applications such as motor control, lighting, and other automotive functions. The device is optimized for use in harsh environments, ensuring robust performance and longevity.

## Key Features

1. Quad High-Side Switches: The TLE7244SL includes four independent high-side switches, allowing for flexible load management and control of multiple devices simultaneously.

2. Integrated Protection: The device features several protection mechanisms, including:
- Overcurrent protection
- Overtemperature protection
- Short-circuit protection
- Undervoltage lockout

3. Diagnostic Functions: The TLE7244SL provides diagnostic feedback, enabling fault detection and monitoring of the load status. This includes open-load detection and short-circuit detection.

4. Low On-Resistance: The device is designed with low on-resistance, which minimizes power loss and heat generation during operation.

5. Wide Supply Voltage Range: The TLE7244SL operates over a wide supply voltage range, making it suitable for various automotive and industrial applications.

6. Thermal Management: The device is equipped with thermal management features to ensure safe operation under varying temperature conditions.

7. Compact Package: The TLE7244SL is available in a compact package, which is advantageous for space-constrained applications.

## Specifications

- Supply Voltage (V_BAT): 5.5 V to 36 V
- Output Current (I_OUT): Up to 2 A per channel
- On-Resistance (R_DS(on)): Typically 50 mΩ at 25°C
- Operating Temperature Range: -40°C to +125°C
- Switching Frequency: Up to 100 kHz
- Protection Features:
- Overcurrent: Adjustable threshold
- Overtemperature: Integrated thermal shutdown
- Short-circuit: Automatic recovery
- Diagnostic Outputs: Open-load detection, short-circuit detection, and thermal shutdown indication
- Control Interface: Logic-level compatible inputs for easy integration with microcontrollers

## Applications

The TLE7244SL is suitable for a wide range of applications, including:

- Automotive lighting control (e.g., headlights, interior lights)
- Motor control for automotive applications (e.g., window lifts, sunroofs)
- Industrial automation systems
- HVAC systems in vehicles
- General-purpose load switching in automotive and industrial environments

## Conclusion

Infineon Technologies TLE7244SL is a robust and versatile high-side switch that offers advanced features and reliable performance for automotive and industrial applications. Its integrated protection mechanisms, low on-resistance, and diagnostic capabilities make it an ideal choice for engineers looking to design efficient and reliable load management solutions. With its wide supply voltage range and compact package, the TLE7244SL is well-suited for modern applications requiring high performance and reliability.
TLE7244SL Compare Parts
  • TLE7244SL vs TLE92464EDXUMA1
  • TLE7244SL vs TLE92464EDHPXUMA1
  • TLE7244SL vs TLE8718SAAUMA4
  • TLE7244SL vs TLE82453SAAUMA1
  • TLE7244SL vs TLE824533SAAUMA1
  • TLE7244SL vs TLE82452SAAUMA1
  • TLE7244SL vs TLE824523SAAUMA1
  • TLE7244SL vs TLE8116SA
  • TLE7244SL vs TLE8110EEXUMA2
  • TLE7244SL vs TLE8108EMXUMA1
  • TLE7244SL vs TLE8104EXUMA2
  • TLE7244SL vs TLE8104EXT
  • TLE7244SL vs TLE8102SGAUMA1
  • TLE7244SL vs TLE75620ESTXUMA1
  • TLE7244SL vs TLE75602ESHXUMA1
  • TLE7244SL vs TLE75602ESDXUMA1
  • TLE7244SL vs TLE75602EMHXUMA1
  • TLE7244SL vs TLE75602EMDXUMA1
  • TLE7244SL vs TLE75242ESHXUMA1
  • TLE7244SL vs TLE75242ESDXUMA1
  • TLE7244SL vs TLE75080ESHXUMA1
  • TLE7244SL vs TLE75080ESDXUMA1
  • TLE7244SL vs TLE75080EMHXUMA1
  • TLE7244SL vs TLE75080EMDXUMA1
  • TLE7244SL vs TLE75008ESDXUMA1
  • TLE7244SL vs TLE75008EMDXUMA2
  • TLE7244SL vs TLE75008EMDXUMA1
  • TLE7244SL vs TLE75004EPDXUMA1
  • TLE7244SL vs TLE7244SLXUMA2
  • TLE7244SL vs TLE7243SLXUMA2
  • TLE7244SL vs TLE7241EXUMA2
  • TLE7244SL vs TLE7241EXUMA1
  • TLE7244SL vs TLE7240SLXUMA4
  • TLE7244SL vs TLE7240SLXUMA1
  • TLE7244SL vs TLE7240SL
  • TLE7244SL vs TLE7236SEXUMA1
  • TLE7244SL vs TLE7236G
  • TLE7244SL vs TLE7236E
  • TLE7244SL vs TLE7235SEXUMA1
  • TLE7244SL vs TLE7235G
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you