Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE7241EXUMA2
TLE7241EXUMA2
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 1:2 DSO-20
Manufacturer:
Infineon Technologies
Datasheet:
TLE7241EXUMA2 Datasheet
History Price: Obsolete
In Stock: 4880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE7241EXUMA2 Specification
Specification
Part No
TLE7241EXUMA2
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
2
Ratio - Input:Output
1:2
Output Configuration
Low Side
Output Type
N-Channel
Interface
SPI
Voltage - Load
9V ~ 18V
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
Current - Output (Max)
1.2A
Rds On (Typ)
240mOhm
Input Type
-
Features
Slew Rate Controlled
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PG-DSO-20-27
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
TLE7241EXUMA2 PDF Datasheet
TLE7241EXUMA2 Datasheet
Click and Download: TLE7241EXUMA2 Datasheet
TLE7241EXUMA2 Related Parts
TLE4226G
Infineon Technologies
BUFFER/INVERTER PERIPHL DRIVER
TLE4226GNUMA1
Infineon Technologies
IC PWR SWTCH BIPOLAR 1:1 PDSO-24
TLE4247EL30XUMA1
Infineon Technologies
IC PWR DRIVER BIPOLAR 1:1 DSO-8
TLE4247EL40
Infineon Technologies
BUFFER/INVERTER PERIPHL DRIVER
TLE4247EL40XUMA1
Infineon Technologies
IC PWR DRIVER BIPOLAR 1:1 DSO-8
TLE6214L
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-12
TLE6215G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-24
TLE6216G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-20
TLE6217GAUMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-20
TLE6220GPAUMA2
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-20
TLE6225GXUMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-20
TLE6228GPAUMA2
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-20
TLE7241EXUMA2 Compare Parts
TLE7241EXUMA2 vs TLE92464EDXUMA1
TLE7241EXUMA2 vs TLE92464EDHPXUMA1
TLE7241EXUMA2 vs TLE8718SAAUMA4
TLE7241EXUMA2 vs TLE82453SAAUMA1
TLE7241EXUMA2 vs TLE824533SAAUMA1
TLE7241EXUMA2 vs TLE82452SAAUMA1
TLE7241EXUMA2 vs TLE824523SAAUMA1
TLE7241EXUMA2 vs TLE8116SA
TLE7241EXUMA2 vs TLE8110EEXUMA2
TLE7241EXUMA2 vs TLE8108EMXUMA1
TLE7241EXUMA2 vs TLE8104EXUMA2
TLE7241EXUMA2 vs TLE8104EXT
TLE7241EXUMA2 vs TLE8102SGAUMA1
TLE7241EXUMA2 vs TLE75620ESTXUMA1
TLE7241EXUMA2 vs TLE75602ESHXUMA1
TLE7241EXUMA2 vs TLE75602ESDXUMA1
TLE7241EXUMA2 vs TLE75602EMHXUMA1
TLE7241EXUMA2 vs TLE75602EMDXUMA1
TLE7241EXUMA2 vs TLE75242ESHXUMA1
TLE7241EXUMA2 vs TLE75242ESDXUMA1
TLE7241EXUMA2 vs TLE75080ESHXUMA1
TLE7241EXUMA2 vs TLE75080ESDXUMA1
TLE7241EXUMA2 vs TLE75080EMHXUMA1
TLE7241EXUMA2 vs TLE75080EMDXUMA1
TLE7241EXUMA2 vs TLE75008ESDXUMA1
TLE7241EXUMA2 vs TLE75008EMDXUMA2
TLE7241EXUMA2 vs TLE75008EMDXUMA1
TLE7241EXUMA2 vs TLE75004EPDXUMA1
TLE7241EXUMA2 vs TLE7244SLXUMA2
TLE7241EXUMA2 vs TLE7244SL
TLE7241EXUMA2 vs TLE7243SLXUMA2
TLE7241EXUMA2 vs TLE7241EXUMA1
TLE7241EXUMA2 vs TLE7240SLXUMA4
TLE7241EXUMA2 vs TLE7240SLXUMA1
TLE7241EXUMA2 vs TLE7240SL
TLE7241EXUMA2 vs TLE7236SEXUMA1
TLE7241EXUMA2 vs TLE7236G
TLE7241EXUMA2 vs TLE7236E
TLE7241EXUMA2 vs TLE7235SEXUMA1
TLE7241EXUMA2 vs TLE7235G
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you