☰
TLE7235G
TLE7235G
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:8 DSO-20
Manufacturer:  Infineon Technologies
Datasheet:   TLE7235G Datasheet
History Price: Obsolete
In Stock: 21370
TLE7235G Specification
Specification
Part No
TLE7235G
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
1:8
Output Configuration
High Side or Low Side
Output Type
N-Channel
Interface
SPI
Voltage - Load
9V ~ 16V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Current - Output (Max)
140mA, 280mA
Rds On (Typ)
850mOhm, 1.6Ohm
Input Type
-
Features
-
Fault Protection
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PG-DSO-20-45
Package / Case
20-SOIC (0.295", 7.50mm Width)
TLE7235G PDF Datasheet
TLE7235G Related Parts
TLE4226G
TLE4226G
Infineon Technologies
BUFFER/INVERTER PERIPHL DRIVER
TLE4226GNUMA1
TLE4226GNUMA1
Infineon Technologies
IC PWR SWTCH BIPOLAR 1:1 PDSO-24
TLE4247EL30XUMA1
TLE4247EL30XUMA1
Infineon Technologies
IC PWR DRIVER BIPOLAR 1:1 DSO-8
TLE4247EL40
TLE4247EL40
Infineon Technologies
BUFFER/INVERTER PERIPHL DRIVER
TLE4247EL40XUMA1
TLE4247EL40XUMA1
Infineon Technologies
IC PWR DRIVER BIPOLAR 1:1 DSO-8
TLE6214L
TLE6214L
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-12
TLE6215G
TLE6215G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-24
TLE6216G
TLE6216G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-20
TLE6217GAUMA1
TLE6217GAUMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-20
TLE6220GPAUMA2
TLE6220GPAUMA2
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-20
TLE6225GXUMA1
TLE6225GXUMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-20
TLE6228GPAUMA2
TLE6228GPAUMA2
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-20
TLE7235G Compare Parts
  • TLE7235G vs TLE92464EDXUMA1
  • TLE7235G vs TLE92464EDHPXUMA1
  • TLE7235G vs TLE8718SAAUMA4
  • TLE7235G vs TLE82453SAAUMA1
  • TLE7235G vs TLE824533SAAUMA1
  • TLE7235G vs TLE82452SAAUMA1
  • TLE7235G vs TLE824523SAAUMA1
  • TLE7235G vs TLE8116SA
  • TLE7235G vs TLE8110EEXUMA2
  • TLE7235G vs TLE8108EMXUMA1
  • TLE7235G vs TLE8104EXUMA2
  • TLE7235G vs TLE8104EXT
  • TLE7235G vs TLE8102SGAUMA1
  • TLE7235G vs TLE75620ESTXUMA1
  • TLE7235G vs TLE75602ESHXUMA1
  • TLE7235G vs TLE75602ESDXUMA1
  • TLE7235G vs TLE75602EMHXUMA1
  • TLE7235G vs TLE75602EMDXUMA1
  • TLE7235G vs TLE75242ESHXUMA1
  • TLE7235G vs TLE75242ESDXUMA1
  • TLE7235G vs TLE75080ESHXUMA1
  • TLE7235G vs TLE75080ESDXUMA1
  • TLE7235G vs TLE75080EMHXUMA1
  • TLE7235G vs TLE75080EMDXUMA1
  • TLE7235G vs TLE75008ESDXUMA1
  • TLE7235G vs TLE75008EMDXUMA2
  • TLE7235G vs TLE75008EMDXUMA1
  • TLE7235G vs TLE75004EPDXUMA1
  • TLE7235G vs TLE7244SLXUMA2
  • TLE7235G vs TLE7244SL
  • TLE7235G vs TLE7243SLXUMA2
  • TLE7235G vs TLE7241EXUMA2
  • TLE7235G vs TLE7241EXUMA1
  • TLE7235G vs TLE7240SLXUMA4
  • TLE7235G vs TLE7240SLXUMA1
  • TLE7235G vs TLE7240SL
  • TLE7235G vs TLE7236SEXUMA1
  • TLE7235G vs TLE7236G
  • TLE7235G vs TLE7236E
  • TLE7235G vs TLE7235SEXUMA1
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!