Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Infineon Technologies TLE7189FXUMA2
TLE7189FXUMA2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 5.5V-28V 48VQFN
Manufacturer:
Infineon Technologies
Datasheet:
TLE7189FXUMA2 Datasheet
History Price: $3.80986
In Stock: 33380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE7189FXUMA2 Specification
Specification
Part No
TLE7189FXUMA2
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Function
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Interface
Parallel
Technology
Power MOSFET
Step Resolution
-
Applications
Automotive
Current - Output
-
Voltage - Supply
5.5V ~ 28V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
48-VQFN Exposed Pad
Supplier Device Package
PG-VQFN-48-72
TLE7189FXUMA2 PDF Datasheet
TLE7189FXUMA2 Datasheet
Click and Download: TLE7189FXUMA2 Datasheet
TLE7189FXUMA2 Related Parts
TLE4205G
Infineon Technologies
IC MOTOR DRIVER 6V-32V 20DSO
TLE4205GXUMA1
Infineon Technologies
IC MOTOR DRIVER 6V-32V 20DSO
TLE4205NKLA1
Infineon Technologies
IC MOTOR DRIVER 6V-32V 18DIP
TLE4206-2G
Infineon Technologies
TLE4206 - SERVO AND STEPPER MOTO
TLE4206-2GXUMA2
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, 1A
TLE4206-4GXUMA2
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, 1A
TLE42062GXUMA1
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE42062GXUMA2
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE42064GXUMA1
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE42064GXUMA2
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14SOIC
TLE4206G
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, 1A
TLE4206GXUMA1
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE7189FXUMA2 Compare Parts
TLE7189FXUMA2 vs TLE9564QXV33XUMA1
TLE7189FXUMA2 vs TLE95633QXV33XUMA1
TLE7189FXUMA2 vs TLE95633QXJXUMA1
TLE7189FXUMA2 vs TLE9562QXXUMA1
TLE7189FXUMA2 vs TLE95623QXXUMA1
TLE7189FXUMA2 vs TLE9561QXXUMA1
TLE7189FXUMA2 vs TLE95613QXXUMA1
TLE7189FXUMA2 vs TLE95603QXXUMA1
TLE7189FXUMA2 vs TLE9185QXXUMA1
TLE7189FXUMA2 vs TLE9185QXV33XUMA1
TLE7189FXUMA2 vs TLE8444SLXUMA1
TLE7189FXUMA2 vs TLE82094SACUMA1
TLE7189FXUMA2 vs TLE82094SAALLA1
TLE7189FXUMA2 vs TLE82092SAAUMA1
TLE7189FXUMA2 vs TLE82092EXUMA2
TLE7189FXUMA2 vs TLE8201RAUMA1
TLE7189FXUMA2 vs TLE72093RAUMA1
TLE7189FXUMA2 vs TLE7209-2R
TLE7189FXUMA2 vs TLE7189QKXUMA1
TLE7189FXUMA2 vs TLE7189QKXUMA1
TLE7189FXUMA2 vs TLE7189FXUMA1
TLE7189FXUMA2 vs TLE7188F
TLE7189FXUMA2 vs TLE7186FXUMA1
TLE7189FXUMA2 vs TLE7185E
TLE7189FXUMA2 vs TLE71851EXUMA1
TLE7189FXUMA2 vs TLE7184FXUMA2
TLE7189FXUMA2 vs TLE7184FXUMA1
TLE7189FXUMA2 vs TLE7184F3VXUMA2
TLE7189FXUMA2 vs TLE7184F3VXUMA1
TLE7189FXUMA2 vs TLE7183QUXUMB1
TLE7189FXUMA2 vs TLE7183QUXUMA9
TLE7189FXUMA2 vs TLE7183QUXUMA8
TLE7189FXUMA2 vs TLE7183QUXUMA7
TLE7189FXUMA2 vs TLE7183QUXUMA6
TLE7189FXUMA2 vs TLE7183QUXUMA5
TLE7189FXUMA2 vs TLE7183QUXUMA4
TLE7189FXUMA2 vs TLE7183QUXUMA3
TLE7189FXUMA2 vs TLE7183QUXUMA2
TLE7189FXUMA2 vs TLE7183QUXUMA1
TLE7189FXUMA2 vs TLE7183FXUMB1
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend