Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Infineon Technologies TLE6286G
TLE6286G
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 DSO-16
Manufacturer:
Infineon Technologies
Datasheet:
TLE6286G Datasheet
History Price: $1.36000
In Stock: 30185
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE6286G Specification
Specification
Part No
TLE6286G
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
LINbus
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
600 mV
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-16-11
TLE6286G PDF Datasheet
TLE6286G Datasheet
Click and Download: TLE6286G Datasheet
TLE6286G Related Parts
TLE6250G ITJKK
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-8
TLE6250GV33XUMA1
Infineon Technologies
IC TRANSCEIVER HALF 1/1 DSO-8
TLE6250GXUMA1
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-8
TLE6250PG
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-8
TLE6250PGV33
Infineon Technologies
LOW SIDE POWER SWITCH
TLE62512G
Infineon Technologies
IC TRANSCEIVER HALF 1/1 DSO-14
TLE62512GXUMA1
Infineon Technologies
IC TRANSCEIVER HALF 1/1 DSO-14
TLE62512GXUMA3
Infineon Technologies
IC TRANSCEIVER HALF 1/1 DSO-14
TLE62513GXUMA1
Infineon Technologies
IC TRANSCEIVER HALF 1/1 DSO-14
TLE62513GXUMA2
Infineon Technologies
IC TRANSCEIVER HALF 1/1 DSO-14
TLE6251DS
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-8
TLE6251DSNTMA1
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-8
TLE6286G Compare Parts
TLE6286G vs TLE9351SJXTMA1
TLE6286G vs TLE9350XSJXTMA1
TLE6286G vs TLE9350VSJXTMA1
TLE6286G vs TLE9350SJXTMA1
TLE6286G vs TLE9255WSKXUMA2
TLE6286G vs TLE9255WSKXUMA1
TLE6286G vs TLE9255WLCXUMA1
TLE6286G vs TLE9254VSKXUMA1
TLE6286G vs TLE9254VLCXUMA1
TLE6286G vs TLE9254SKXUMA1
TLE6286G vs TLE9252VSKXUMA1
TLE6286G vs TLE9252VLCXUMA1
TLE6286G vs TLE9251VSJXUMA1
TLE6286G vs TLE9251VLEXUMA1
TLE6286G vs TLE9251SJXUMA1
TLE6286G vs TLE9251LEXUMA1
TLE6286G vs TLE9250XSJXUMA1
TLE6286G vs TLE9250XLEXUMA1
TLE6286G vs TLE9250VSJXUMA1
TLE6286G vs TLE9250VLEXUMA1
TLE6286G vs TLE9250SJXUMA1
TLE6286G vs TLE9250LEXUMA1
TLE6286G vs TLE9222PXXUMA1
TLE6286G vs TLE9222LCXUMA1
TLE6286G vs TLE9221SXXUMA2
TLE6286G vs TLE9221SX
TLE6286G vs TLE8458GXUMA2
TLE6286G vs TLE8458GXUMA1
TLE6286G vs TLE8458GV33XUMA2
TLE6286G vs TLE8458GV33XUMA1
TLE6286G vs TLE8458GUXUMA1
TLE6286G vs TLE8458GUV33XUMA1
TLE6286G vs TLE8457DSJXUMA1
TLE6286G vs TLE8457DLEXUMA1
TLE6286G vs TLE8457CSJXUMA1
TLE6286G vs TLE8457CLEXUMA1
TLE6286G vs TLE8457BSJXUMA1
TLE6286G vs TLE8457BLEXUMA1
TLE6286G vs TLE8457ASJXUMA1
TLE6286G vs TLE8457ALEXUMA1
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.