☰
TLE6281G
TLE6281G
Active
Description:  HALF-BRIDGE PERIPHERAL DRIVER
Manufacturer:  Infineon Technologies
Datasheet:   TLE6281G Datasheet
History Price: Active
In Stock: 38800
TLE6281G Specification
Specification
Part No
TLE6281G
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Multiphase
Motor Type - AC, DC
Brushed DC
Function
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (3)
Interface
PWM, Step/Direction
Technology
NMOS
Step Resolution
-
Applications
General Purpose
Current - Output
850mA
Voltage - Supply
7.5V ~ 60V
Voltage - Load
10V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-20
TLE6281G PDF Datasheet
TLE6281G Related Parts
TLE4205G
TLE4205G
Infineon Technologies
IC MOTOR DRIVER 6V-32V 20DSO
TLE4205GXUMA1
TLE4205GXUMA1
Infineon Technologies
IC MOTOR DRIVER 6V-32V 20DSO
TLE4205NKLA1
TLE4205NKLA1
Infineon Technologies
IC MOTOR DRIVER 6V-32V 18DIP
TLE4206-2G
TLE4206-2G
Infineon Technologies
TLE4206 - SERVO AND STEPPER MOTO
TLE4206-2GXUMA2
TLE4206-2GXUMA2
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, 1A
TLE4206-4GXUMA2
TLE4206-4GXUMA2
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, 1A
TLE42062GXUMA1
TLE42062GXUMA1
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE42062GXUMA2
TLE42062GXUMA2
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE42064GXUMA1
TLE42064GXUMA1
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE42064GXUMA2
TLE42064GXUMA2
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14SOIC
TLE4206G
TLE4206G
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, 1A
TLE4206GXUMA1
TLE4206GXUMA1
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE6281G Description
Overview of Infineon Technologies TLE6281G

The Infineon Technologies TLE6281G is a highly integrated high-side driver designed for automotive applications. It is particularly well-suited for controlling loads such as lamps, motors, and other resistive or inductive loads in automotive environments. The TLE6281G is known for its robustness, efficiency, and ability to operate under harsh conditions, making it a reliable choice for automotive and industrial applications.

Key Specifications

- Operating Voltage: The TLE6281G operates within a supply voltage range of 5.5 V to 40 V, making it suitable for various automotive battery systems.

- Output Current: The device can drive loads with a maximum output current of up to 1.5 A. This capability allows it to control a wide range of automotive loads effectively.

- Output Configuration: The TLE6281G features a high-side output configuration, which allows for the control of loads connected to the positive supply voltage. This configuration is essential for applications where the load needs to be switched on and off without interrupting the ground connection.

- Thermal Management: The device includes integrated thermal protection features, such as:
- Overtemperature Protection: Automatically disables the output when the junction temperature exceeds a predefined threshold, preventing damage to the device.
- Thermal Shutdown: The driver will shut down in case of excessive heat, ensuring safe operation.

- Protection Features: The TLE6281G is equipped with several protection features to enhance reliability:
- Overcurrent Protection: Monitors the output current and disables the driver if it exceeds the maximum limit.
- Short-Circuit Protection: Detects short circuits and protects the device from damage.
- Reverse Polarity Protection: Prevents damage if the supply voltage is connected in reverse.

- Control Interface: The device features a simple control interface, allowing for easy integration into existing systems. It can be controlled via a logic-level input signal, making it compatible with various microcontrollers and automotive control systems.

- Package Type: The TLE6281G is available in a PG-DSO-14 package, which provides a compact footprint suitable for space-constrained applications. This package also aids in efficient thermal dissipation.

- Operating Temperature Range: The device is rated for operation in a temperature range of -40°C to +125°C, making it suitable for automotive applications that experience extreme environmental conditions.

Applications

The TLE6281G is ideal for a variety of automotive and industrial applications, including:

- Automotive Lighting: It can be used to control headlights, taillights, and interior lighting systems, providing reliable operation and protection features.

- Motor Control: The driver is suitable for controlling small motors in applications such as window lifts, seat adjustments, and other automotive mechanisms.

- Load Switching: It can be employed in various load-switching applications, enabling efficient control of resistive and inductive loads.

Development Support

Infineon Technologies provides extensive development support for the TLE6281G, including:

- Evaluation Boards: Infineon offers evaluation boards that allow engineers to test the TLE6281G in real-world applications, facilitating rapid prototyping and development.

- Design Resources: Comprehensive design resources, including application notes, reference designs, and technical documentation, are available to assist engineers in integrating the TLE6281G into their systems.

- Community and Technical Support: Infineon provides access to a community of engineers and technical support to help address any questions or challenges during the design process.

In summary, the Infineon Technologies TLE6281G is a robust and efficient high-side driver that combines a comprehensive set of features with high reliability, making it an excellent choice for automotive and industrial applications. Its extensive protection features and development support further enhance its usability for engineers and developers in the field.
TLE6281G Compare Parts
  • TLE6281G vs TLE9564QXV33XUMA1
  • TLE6281G vs TLE95633QXV33XUMA1
  • TLE6281G vs TLE95633QXJXUMA1
  • TLE6281G vs TLE9562QXXUMA1
  • TLE6281G vs TLE95623QXXUMA1
  • TLE6281G vs TLE9561QXXUMA1
  • TLE6281G vs TLE95613QXXUMA1
  • TLE6281G vs TLE95603QXXUMA1
  • TLE6281G vs TLE9185QXXUMA1
  • TLE6281G vs TLE9185QXV33XUMA1
  • TLE6281G vs TLE8444SLXUMA1
  • TLE6281G vs TLE82094SACUMA1
  • TLE6281G vs TLE82094SAALLA1
  • TLE6281G vs TLE82092SAAUMA1
  • TLE6281G vs TLE82092EXUMA2
  • TLE6281G vs TLE8201RAUMA1
  • TLE6281G vs TLE72093RAUMA1
  • TLE6281G vs TLE7209-2R
  • TLE6281G vs TLE7189QKXUMA1
  • TLE6281G vs TLE7189QKXUMA1
  • TLE6281G vs TLE7189FXUMA2
  • TLE6281G vs TLE7189FXUMA1
  • TLE6281G vs TLE7188F
  • TLE6281G vs TLE7186FXUMA1
  • TLE6281G vs TLE7185E
  • TLE6281G vs TLE71851EXUMA1
  • TLE6281G vs TLE7184FXUMA2
  • TLE6281G vs TLE7184FXUMA1
  • TLE6281G vs TLE7184F3VXUMA2
  • TLE6281G vs TLE7184F3VXUMA1
  • TLE6281G vs TLE7183QUXUMB1
  • TLE6281G vs TLE7183QUXUMA9
  • TLE6281G vs TLE7183QUXUMA8
  • TLE6281G vs TLE7183QUXUMA7
  • TLE6281G vs TLE7183QUXUMA6
  • TLE6281G vs TLE7183QUXUMA5
  • TLE6281G vs TLE7183QUXUMA4
  • TLE6281G vs TLE7183QUXUMA3
  • TLE6281G vs TLE7183QUXUMA2
  • TLE6281G vs TLE7183QUXUMA1
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!