Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Infineon Technologies TLE6280GP
TLE6280GP
Active
PMIC - Motor Drivers, Controllers
Description:
TLE6280 - GATE DRIVER
Manufacturer:
Infineon Technologies
Datasheet:
TLE6280GP Datasheet
History Price: Active
In Stock: 24160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE6280GP Specification
Specification
Part No
TLE6280GP
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (3)
Interface
Parallel
Technology
-
Step Resolution
-
Applications
Automotive
Current - Output
-
Voltage - Supply
8V ~ 20V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PG-DSO-36-26
TLE6280GP PDF Datasheet
TLE6280GP Datasheet
Click and Download: TLE6280GP Datasheet
TLE6280GP Related Parts
TLE4205G
Infineon Technologies
IC MOTOR DRIVER 6V-32V 20DSO
TLE4205GXUMA1
Infineon Technologies
IC MOTOR DRIVER 6V-32V 20DSO
TLE4205NKLA1
Infineon Technologies
IC MOTOR DRIVER 6V-32V 18DIP
TLE4206-2G
Infineon Technologies
TLE4206 - SERVO AND STEPPER MOTO
TLE4206-2GXUMA2
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, 1A
TLE4206-4GXUMA2
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, 1A
TLE42062GXUMA1
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE42062GXUMA2
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE42064GXUMA1
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE42064GXUMA2
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14SOIC
TLE4206G
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, 1A
TLE4206GXUMA1
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE6280GP Compare Parts
TLE6280GP vs TLE9564QXV33XUMA1
TLE6280GP vs TLE95633QXV33XUMA1
TLE6280GP vs TLE95633QXJXUMA1
TLE6280GP vs TLE9562QXXUMA1
TLE6280GP vs TLE95623QXXUMA1
TLE6280GP vs TLE9561QXXUMA1
TLE6280GP vs TLE95613QXXUMA1
TLE6280GP vs TLE95603QXXUMA1
TLE6280GP vs TLE9185QXXUMA1
TLE6280GP vs TLE9185QXV33XUMA1
TLE6280GP vs TLE8444SLXUMA1
TLE6280GP vs TLE82094SACUMA1
TLE6280GP vs TLE82094SAALLA1
TLE6280GP vs TLE82092SAAUMA1
TLE6280GP vs TLE82092EXUMA2
TLE6280GP vs TLE8201RAUMA1
TLE6280GP vs TLE72093RAUMA1
TLE6280GP vs TLE7209-2R
TLE6280GP vs TLE7189QKXUMA1
TLE6280GP vs TLE7189QKXUMA1
TLE6280GP vs TLE7189FXUMA2
TLE6280GP vs TLE7189FXUMA1
TLE6280GP vs TLE7188F
TLE6280GP vs TLE7186FXUMA1
TLE6280GP vs TLE7185E
TLE6280GP vs TLE71851EXUMA1
TLE6280GP vs TLE7184FXUMA2
TLE6280GP vs TLE7184FXUMA1
TLE6280GP vs TLE7184F3VXUMA2
TLE6280GP vs TLE7184F3VXUMA1
TLE6280GP vs TLE7183QUXUMB1
TLE6280GP vs TLE7183QUXUMA9
TLE6280GP vs TLE7183QUXUMA8
TLE6280GP vs TLE7183QUXUMA7
TLE6280GP vs TLE7183QUXUMA6
TLE6280GP vs TLE7183QUXUMA5
TLE6280GP vs TLE7183QUXUMA4
TLE6280GP vs TLE7183QUXUMA3
TLE6280GP vs TLE7183QUXUMA2
TLE6280GP vs TLE7183QUXUMA1
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!