Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Infineon Technologies TLE62086G
TLE62086G
Active
PMIC - Motor Drivers, Controllers
Description:
BRUSH DC MOTOR CONTROLLER
Manufacturer:
Infineon Technologies
Datasheet:
TLE62086G Datasheet
History Price: Active
In Stock: 28545
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE62086G Specification
Specification
Part No
TLE62086G
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (6)
Interface
SPI
Technology
DMOS
Step Resolution
-
Applications
Automotive
Current - Output
600mA
Voltage - Supply
4.75V ~ 5.5V
Voltage - Load
5.5V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-28-41
TLE62086G PDF Datasheet
TLE62086G Datasheet
Click and Download: TLE62086G Datasheet
TLE62086G Related Parts
TLE4205G
Infineon Technologies
IC MOTOR DRIVER 6V-32V 20DSO
TLE4205GXUMA1
Infineon Technologies
IC MOTOR DRIVER 6V-32V 20DSO
TLE4205NKLA1
Infineon Technologies
IC MOTOR DRIVER 6V-32V 18DIP
TLE4206-2G
Infineon Technologies
TLE4206 - SERVO AND STEPPER MOTO
TLE4206-2GXUMA2
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, 1A
TLE4206-4GXUMA2
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, 1A
TLE42062GXUMA1
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE42062GXUMA2
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE42064GXUMA1
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE42064GXUMA2
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14SOIC
TLE4206G
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, 1A
TLE4206GXUMA1
Infineon Technologies
IC MOTOR DRIVER 8V-18V 14DSO
TLE62086G Compare Parts
TLE62086G vs TLE9564QXV33XUMA1
TLE62086G vs TLE95633QXV33XUMA1
TLE62086G vs TLE95633QXJXUMA1
TLE62086G vs TLE9562QXXUMA1
TLE62086G vs TLE95623QXXUMA1
TLE62086G vs TLE9561QXXUMA1
TLE62086G vs TLE95613QXXUMA1
TLE62086G vs TLE95603QXXUMA1
TLE62086G vs TLE9185QXXUMA1
TLE62086G vs TLE9185QXV33XUMA1
TLE62086G vs TLE8444SLXUMA1
TLE62086G vs TLE82094SACUMA1
TLE62086G vs TLE82094SAALLA1
TLE62086G vs TLE82092SAAUMA1
TLE62086G vs TLE82092EXUMA2
TLE62086G vs TLE8201RAUMA1
TLE62086G vs TLE72093RAUMA1
TLE62086G vs TLE7209-2R
TLE62086G vs TLE7189QKXUMA1
TLE62086G vs TLE7189QKXUMA1
TLE62086G vs TLE7189FXUMA2
TLE62086G vs TLE7189FXUMA1
TLE62086G vs TLE7188F
TLE62086G vs TLE7186FXUMA1
TLE62086G vs TLE7185E
TLE62086G vs TLE71851EXUMA1
TLE62086G vs TLE7184FXUMA2
TLE62086G vs TLE7184FXUMA1
TLE62086G vs TLE7184F3VXUMA2
TLE62086G vs TLE7184F3VXUMA1
TLE62086G vs TLE7183QUXUMB1
TLE62086G vs TLE7183QUXUMA9
TLE62086G vs TLE7183QUXUMA8
TLE62086G vs TLE7183QUXUMA7
TLE62086G vs TLE7183QUXUMA6
TLE62086G vs TLE7183QUXUMA5
TLE62086G vs TLE7183QUXUMA4
TLE62086G vs TLE7183QUXUMA3
TLE62086G vs TLE7183QUXUMA2
TLE62086G vs TLE7183QUXUMA1
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!