PSB2170HV1.1DRY
PSB2170HV1.1DRY
Active
Description:  ACOUSTIC ECHO CANCELLER ACE
Manufacturer:  Infineon Technologies
History Price: $16.46000
In Stock: 41400
PSB2170HV1.1DRY Specification
Specification
Part No
PSB2170HV1.1DRY
Category
Interface - Telecom
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Interface
-
Number of Circuits
-
Voltage - Supply
-
Current - Supply
-
Power (Watts)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PSB2170HV1.1DRY Related Parts
PSB 21150 F V1.4
PSB 21150 F V1.4
Infineon Technologies
IC TELECOM INTERFACE TQFP-64
PSB 21150 H V1.4
PSB 21150 H V1.4
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 2132 H V2.2
PSB 2132 H V2.2
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 2134 H V2.2
PSB 2134 H V2.2
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 21373 H V1.1
PSB 21373 H V1.1
Infineon Technologies
IC TELECOM INTERFACE MQFP-44
PSB 21382 H V1.3
PSB 21382 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 21383 H V1.3
PSB 21383 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-44
PSB 21384 H V1.3
PSB 21384 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PSB 21391 H V1.3
PSB 21391 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-44
PSB 21393 H V1.3
PSB 21393 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-44
PSB 21473 F V1.3
PSB 21473 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PSB 21483 F V1.7
PSB 21483 F V1.7
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PSB2170HV1.1DRY Description

## Overview of Infineon Technologies PSB2170HV1.1DRY

The Infineon PSB2170HV1.1DRY is an advanced semiconductor device designed for high-voltage applications. It is part of the company's family of power management and communication ICs, optimized for automotive and industrial systems. This component is specifically engineered to handle demanding environments, ensuring reliable operation in high-temperature and high-voltage conditions.

## Key Features

* High-Voltage Tolerance: The PSB2170HV1.1DRY is designed to operate in voltage environments up to 60V, making it suitable for systems that demand high power.
* Integration of Multiple Functions: This IC integrates several functions, such as high-speed data transmission, signal conditioning, and protection mechanisms, which reduces the overall complexity and component count in end systems.
* Automotive-Grade Reliability: With its robust construction, the PSB2170HV1.1DRY meets automotive standards for durability, thermal performance, and electromagnetic interference (EMI) suppression.
* Optimized for Power Conversion: The device is optimized for power conversion applications in automotive powertrain systems, industrial controls, and communication systems.
* Low Power Consumption: Despite its high-voltage capabilities, the device operates with minimal power consumption, ensuring energy efficiency in applications.
* High-Speed Communication: The PSB2170HV1.1DRY supports high-speed data communication, which is essential for real-time data processing in critical applications.

## Specifications

* Operating Voltage Range: 5V to 60V
* Current Consumption: 50mA (typical), depending on the operating conditions and load
* Package Type: QFN (Quad Flat No-lead) package with a compact footprint for ease of integration into space-constrained designs.
* Temperature Range: -40°C to 125°C, ensuring reliable performance in both automotive and industrial environments.
* Power Output: Capable of delivering substantial current outputs, supporting power-hungry applications.
* Data Rate: Supports data transfer rates up to 100 Mbps, ensuring fast communication for real-time control systems.
* Protection Features: The device includes built-in short-circuit protection, over-voltage, and over-temperature shutdown, safeguarding the connected systems from electrical faults.
* Interface Support: Designed with compatibility for various industry-standard protocols, including CAN (Controller Area Network) and LIN (Local Interconnect Network), essential for automotive and industrial communication networks.

## Applications

* Automotive Power Systems: Ideal for automotive powertrain applications, including power distribution, battery management systems, and motor controls.
* Industrial Automation: The PSB2170HV1.1DRY is used in industrial machinery for signal processing and control.
* Communication Networks: Its high-speed communication capabilities make it suitable for systems where fast data transmission is critical.
* Energy Management: In energy management systems, this IC helps in controlling and monitoring power flows, improving overall system efficiency.

## Advantages

* High Efficiency: Offers high power conversion efficiency and minimizes energy losses, which is essential for systems with strict power budgets.
* Enhanced Thermal Stability: With an extended temperature range, the PSB2170HV1.1DRY operates reliably under high thermal stress, reducing the risk of failure in critical applications.
* Robust Protection Features: The integrated protection features help avoid damage to sensitive components, thus ensuring longer lifespans and reduced maintenance costs.
* Compact Design: The small form factor allows for integration into space-constrained designs without compromising on performance.

## Conclusion

The Infineon PSB2170HV1.1DRY stands out as a reliable, high-voltage, high-performance IC designed for use in challenging automotive and industrial applications. Its robust features, such as high-speed communication, protection mechanisms, and high-efficiency operation, make it a perfect choice for systems that require stringent power management and communication capabilities.
PSB2170HV1.1DRY Compare Parts
  • PSB2170HV1.1DRY vs PSB7531ZDW
  • PSB2170HV1.1DRY vs PSB7300AGDW
  • PSB2170HV1.1DRY vs PSB4451RV1.2
  • PSB2170HV1.1DRY vs PSB4450RV1.2
  • PSB2170HV1.1DRY vs PSB3427RGTR
  • PSB2170HV1.1DRY vs PSB3186F
  • PSB2170HV1.1DRY vs PSB21911NV5.2
  • PSB2170HV1.1DRY vs PSB2186PV1.1
  • PSB2170HV1.1DRY vs PSB2186NV1.1ISACS
  • PSB2170HV1.1DRY vs PSB2186NV1.1ISAC-S
  • PSB2170HV1.1DRY vs PSB2186NV1.1-ISAC-S
  • PSB2170HV1.1DRY vs PSB2186HV1.1GD
  • PSB2170HV1.1DRY vs PSB2186HV1.1D
  • PSB2170HV1.1DRY vs PSB2186HV1.1
  • PSB2170HV1.1DRY vs PSB2170HV1.1
  • PSB2170HV1.1DRY vs PSB2163T-V31TR
  • PSB2170HV1.1DRY vs PSB21521EV1.4-G
  • PSB2170HV1.1DRY vs PSB21493HV1.7
  • PSB2170HV1.1DRY vs PSB21483FV1.6
  • PSB2170HV1.1DRY vs PSB21391HV1.3
  • PSB2170HV1.1DRY vs PSB2134HV2.2
  • PSB2170HV1.1DRY vs PSB2132HV2.2
  • PSB2170HV1.1DRY vs PSB2115HV1.2
  • PSB2170HV1.1DRY vs PSB21150HV1.4
  • PSB2170HV1.1DRY vs PSB 6972 HL V1.3
  • PSB2170HV1.1DRY vs PSB 6970 HL V1.3
  • PSB2170HV1.1DRY vs PSB 3186 H V1.4
  • PSB2170HV1.1DRY vs PSB 3186 F V1.4
  • PSB2170HV1.1DRY vs PSB 21493 H V1.7
  • PSB2170HV1.1DRY vs PSB 21493 F V1.7
  • PSB2170HV1.1DRY vs PSB 21483 F V1.7
  • PSB2170HV1.1DRY vs PSB 21473 F V1.3
  • PSB2170HV1.1DRY vs PSB 21393 H V1.3
  • PSB2170HV1.1DRY vs PSB 21391 H V1.3
  • PSB2170HV1.1DRY vs PSB 21384 H V1.3
  • PSB2170HV1.1DRY vs PSB 21383 H V1.3
  • PSB2170HV1.1DRY vs PSB 21382 H V1.3
  • PSB2170HV1.1DRY vs PSB 21373 H V1.1
  • PSB2170HV1.1DRY vs PSB 2134 H V2.2
  • PSB2170HV1.1DRY vs PSB 2132 H V2.2
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.