Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PBL3766/1NS
PBL3766/1NS
Active
Interface - Telecom
Description:
BIPOLAR SLIC
Manufacturer:
Infineon Technologies
Datasheet:
PBL3766/1NS Datasheet
History Price: $5.20000
In Stock: 21100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PBL3766/1NS Specification
Specification
Part No
PBL3766/1NS
Category
Interface - Telecom
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
2-Wire
Number of Circuits
1
Voltage - Supply
-24V ~ -58V
Current - Supply
-
Power (Watts)
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
22-DIP
Supplier Device Package
22-DIP
PBL3766/1NS PDF Datasheet
PBL3766/1NS Datasheet
Click and Download: PBL3766/1NS Datasheet
PBL3766/1NS Related Parts
PBL3764/4QNS
Infineon Technologies
BIPOLAR SLIC, 2-4 CONVERSION
PBL386112QNT
Infineon Technologies
SLIC
PBL38620/2SHA
Infineon Technologies
IC TELECOM INTERFACE 24-SSOP
PBL38620/2SHAR2B
Infineon Technologies
FLEXISLIC SLIC
PBL38620/2SOA
Infineon Technologies
IC TELECOM INTERFACE PDSO-24
PBL38620/2SOT
Infineon Technologies
FLEXISLIC SLIC
PBL38621/2SHA
Infineon Technologies
IC TELECOM INTERFACE 24-SSOP
PBL38621/2SOA
Infineon Technologies
IC TELECOM INTERFACE PDSO-24
PBL38621/2SOT
Infineon Technologies
IC TELECOM INTERFACE PDSO-24
PBL38630/2SOA
Infineon Technologies
IC TELECOM INTERFACE PDSO-24
PBL38640/2SHA
Infineon Technologies
FLEXISLIC
PBL38640/2SOA
Infineon Technologies
IC TELECOM INTERFACE PDSO-24
PBL3766/1NS Compare Parts
PBL3766/1NS vs PBL38640/2SOA
PBL3766/1NS vs PBL38640/2SHA
PBL3766/1NS vs PBL38630/2SOA
PBL3766/1NS vs PBL38621/2SOT
PBL3766/1NS vs PBL38621/2SOA
PBL3766/1NS vs PBL38621/2SHA
PBL3766/1NS vs PBL38620/2SOT
PBL3766/1NS vs PBL38620/2SOA
PBL3766/1NS vs PBL38620/2SHAR2B
PBL3766/1NS vs PBL38620/2SHA
PBL3766/1NS vs PBL386112QNT
PBL3766/1NS vs PBL3764/4QNS
PBL3766/1NS vs PBL387821QSD
PBL3766/1NS vs PBL38780/1QSD
PBL3766/1NS vs PBL38650/2QNT
PBL3766/1NS vs PBL38650/2QNS
PBL3766/1NS vs PBL38650/2QNA
PBL3766/1NS vs PBL38640/2QNT
PBL3766/1NS vs PBL38640/2QNA
PBL3766/1NS vs PBL38630/2SOTR2B
PBL3766/1NS vs PBL38630/2QNT
PBL3766/1NS vs PBL38630/2QNA
PBL3766/1NS vs PBL38627/2SOTR2B
PBL3766/1NS vs PBL386212QNA
PBL3766/1NS vs PBL38621/2QNT-INF
PBL3766/1NS vs PBL38621/2QNT
PBL3766/1NS vs PBL38621/2QNS
PBL3766/1NS vs PBL38621/2QNA
PBL3766/1NS vs PBL38620/2QNA
PBL3766/1NS vs PBL38615/1SHA
PBL3766/1NS vs PBL38201/1QSA
PBL3766/1NS vs PBL38112/1QSAR1B
PBL3766/1NS vs PBL38112/1QSA
PBL3766/1NS vs PBL3764/4NSR2A
PBL3766/1NS vs PBL38640/2SOA
PBL3766/1NS vs PBL38640/2SHA
PBL3766/1NS vs PBL38621/2QNA
Customer Reviews
4.95 out of 5.00 stars from 67 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.