Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies IRU1010CPTR
IRU1010CPTR
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 1A 2-UTHINPAK
Manufacturer:
Infineon Technologies
Datasheet:
IRU1010CPTR Datasheet
History Price: Obsolete
In Stock: 22590
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IRU1010CPTR Specification
Specification
Part No
IRU1010CPTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
7V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
3.6V
Voltage Dropout (Max)
1.3V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
70dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
2-Ultra Thin-Pak?
Supplier Device Package
2-Ultra Thin-Pak
IRU1010CPTR PDF Datasheet
IRU1010CPTR Datasheet
Click and Download: IRU1010CPTR Datasheet
IRU1010CPTR Related Parts
IRU1010-18CD
Infineon Technologies
IC REG LINEAR 1.8V 1A DPAK
IRU1010-18CDTR
Infineon Technologies
IC REG LINEAR 1.8V 1A DPAK
IRU1010-18CS
Infineon Technologies
IC REG LINEAR 1.8V 1A 8SOIC
IRU1010-18CSTR
Infineon Technologies
IC REG LINEAR 1.8V 1A 8SOIC
IRU1010-18CY
Infineon Technologies
IC REG LINEAR 1.8V 1A SOT223
IRU1010-18CYTR
Infineon Technologies
IC REG LINEAR 1.8V 1A SOT223
IRU1010-25CD
Infineon Technologies
IC REG LINEAR 2.5V 1A DPAK
IRU1010-25CDTR
Infineon Technologies
IC REG LINEAR 2.5V 1A DPAK
IRU1010-25CS
Infineon Technologies
IC REG LINEAR 2.5V 1A 8SOIC
IRU1010-25CSTR
Infineon Technologies
IC REG LINEAR 2.5V 1A 8SOIC
IRU1010-25CY
Infineon Technologies
IC REG LINEAR 2.5V 1A SOT223
IRU1010-25CYTR
Infineon Technologies
IC REG LINEAR 2.5V 1A SOT223
IRU1010CPTR Compare Parts
IRU1010CPTR vs IRU1209CSTR
IRU1010CPTR vs IRU1209CSPBF
IRU1010CPTR vs IRU1209CS
IRU1010CPTR vs IRU1208CSTR
IRU1010CPTR vs IRU1208CS
IRU1010CPTR vs IRU1207-33CSTR
IRU1010CPTR vs IRU1207-33CS
IRU1010CPTR vs IRU1207-25CSTR
IRU1010CPTR vs IRU1207-25CS
IRU1010CPTR vs IRU1207-18CSTR
IRU1010CPTR vs IRU1207-18CS
IRU1010CPTR vs IRU1206-33CYTR
IRU1010CPTR vs IRU1206-33CY
IRU1010CPTR vs IRU1206-33CDTR
IRU1010CPTR vs IRU1206-33CD
IRU1010CPTR vs IRU1206-25CYTR
IRU1010CPTR vs IRU1206-25CY
IRU1010CPTR vs IRU1206-25CDTR
IRU1010CPTR vs IRU1206-25CD
IRU1010CPTR vs IRU1206-18CYTR
IRU1010CPTR vs IRU1206-18CY
IRU1010CPTR vs IRU1206-18CDTR
IRU1010CPTR vs IRU1206-18CD
IRU1010CPTR vs IRU1205CLTR
IRU1010CPTR vs IRU1205-36CLTR
IRU1010CPTR vs IRU1205-33CLTR
IRU1010CPTR vs IRU1205-30CLTRP
IRU1010CPTR vs IRU1205-30CLTR
IRU1010CPTR vs IRU1205-28CLTR
IRU1010CPTR vs IRU1205-25CLTR
IRU1010CPTR vs IRU1176CMTR
IRU1010CPTR vs IRU1176CM
IRU1010CPTR vs IRU1175CSTR
IRU1010CPTR vs IRU1160CPTR
IRU1010CPTR vs IRU1150CSTRPBF
IRU1010CPTR vs IRU1150CSTR
IRU1010CPTR vs IRU1150CMTR
IRU1010CPTR vs IRU1117CYTR
IRU1010CPTR vs IRU1117CY
IRU1010CPTR vs IRU1117CSTR
Customer Reviews
4.95 out of 5.00 stars from 157 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.