IRSM005-301MHTR
IRSM005-301MHTR
Active
Description:  IC HALF BRIDGE DRIVER 30A 27QFN
Manufacturer:  Infineon Technologies
History Price: $3.68000
In Stock: 21600
IRSM005-301MHTR Specification
Specification
Part No
IRSM005-301MHTR
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Infineon Technologies
Series
μIPM
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
AC Motors, DC Motors, DC-DC Converters, General Purpose
Interface
Logic
Load Type
Inductive, Capacitive
Technology
Power MOSFET
Rds On (Typ)
16mOhm
Current - Output / Channel
30A
Current - Peak Output
-
Voltage - Supply
10V ~ 20V
Voltage - Load
100V (Max)
Operating Temperature
150 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
UVLO
Mounting Type
Surface Mount
Package / Case
27-PowerVQFN
Supplier Device Package
27-PQFN (7x8)
IRSM005-301MHTR PDF Datasheet
IRSM005-301MHTR Related Parts
IRS2007MTRPBFAUMA1
IRS2007MTRPBFAUMA1
Infineon Technologies
IC HALF BRIDGE DRIVER 14MLPQ
IRS2007SPBF
IRS2007SPBF
Infineon Technologies
IC HALF BRIDGE DRVR 600MA 8SOIC
IRS2007STRPBF
IRS2007STRPBF
Infineon Technologies
IC HALF BRIDGE DRVR 600MA 8SOIC
IRSM005-301MH
IRSM005-301MH
Infineon Technologies
IC HALF BRIDGE DRIVER 30A 27QFN
IRSM005-800MH
IRSM005-800MH
Infineon Technologies
IC HALF BRIDGE DRIVER 80A 27QFN
IRSM005-800MHTR
IRSM005-800MHTR
Infineon Technologies
IC HALF BRIDGE DRIVER 80A 27QFN
IRSM505-015PA
IRSM505-015PA
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
IRSM505-024PA
IRSM505-024PA
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
IRSM505-025PA
IRSM505-025PA
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23SOP
IRSM505-025PATR
IRSM505-025PATR
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23SOP
IRSM505-035PA
IRSM505-035PA
Infineon Technologies
IC HALF BRIDGE DRIVER 2.1A 23SOP
IRSM505-044PA
IRSM505-044PA
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23SOP
IRSM005-301MHTR Compare Parts
  • IRSM005-301MHTR vs IRSM836-084MA
  • IRSM005-301MHTR vs IRSM836-015MATR
  • IRSM005-301MHTR vs IRSM836-015MA
  • IRSM005-301MHTR vs IRSM808-204MHTR
  • IRSM005-301MHTR vs IRSM808-204MH
  • IRSM005-301MHTR vs IRSM808-105MHTR
  • IRSM005-301MHTR vs IRSM808-105MH
  • IRSM005-301MHTR vs IRSM807-105MHTR
  • IRSM005-301MHTR vs IRSM807-105MH
  • IRSM005-301MHTR vs IRSM807-045MHTR
  • IRSM005-301MHTR vs IRSM807-045MH
  • IRSM005-301MHTR vs IRSM807-045MH
  • IRSM005-301MHTR vs IRSM516-076PA
  • IRSM005-301MHTR vs IRSM516-076DA2
  • IRSM005-301MHTR vs IRSM515-084PA
  • IRSM005-301MHTR vs IRSM515-065PA
  • IRSM005-301MHTR vs IRSM515-055PA
  • IRSM005-301MHTR vs IRSM515-055DA
  • IRSM005-301MHTR vs IRSM515-044PA
  • IRSM005-301MHTR vs IRSM515-035PATR
  • IRSM005-301MHTR vs IRSM515-035PA
  • IRSM005-301MHTR vs IRSM515-035DA
  • IRSM005-301MHTR vs IRSM515-025PA
  • IRSM005-301MHTR vs IRSM515-024PA
  • IRSM005-301MHTR vs IRSM515-015PA
  • IRSM005-301MHTR vs IRSM506-076PA
  • IRSM005-301MHTR vs IRSM505-084PA
  • IRSM005-301MHTR vs IRSM505-065PATR
  • IRSM005-301MHTR vs IRSM505-065PA
  • IRSM005-301MHTR vs IRSM505-055PATR
  • IRSM005-301MHTR vs IRSM505-055PA
  • IRSM005-301MHTR vs IRSM505-044PA
  • IRSM005-301MHTR vs IRSM505-035PA
  • IRSM005-301MHTR vs IRSM505-025PATR
  • IRSM005-301MHTR vs IRSM505-025PA
  • IRSM005-301MHTR vs IRSM505-024PA
  • IRSM005-301MHTR vs IRSM505-015PA
  • IRSM005-301MHTR vs IRSM005-800MHTR
  • IRSM005-301MHTR vs IRSM005-800MH
  • IRSM005-301MHTR vs IRSM005-301MH
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!