☰
IRIS4007
IRIS4007
Obsolete
Description:  IC REG SWITCH PWR 1OUT TO220AB
Manufacturer:  Infineon Technologies
Datasheet:   IRIS4007 Datasheet
History Price: Obsolete
In Stock: 47760
IRIS4007 Specification
Specification
Part No
IRIS4007
Category
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, ACDC, DCDC Switching Power Supplies
Voltage - Input
10V ~ 16V
Number of Outputs
1
Voltage - Output
200V
Operating Temperature
-20 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-5
Supplier Device Package
TO-220AB (5-LEAD)
IRIS4007 PDF Datasheet
IRIS4007 Related Parts
IRIS4011K
IRIS4011K
Infineon Technologies
IC REG SWITCH PWR 1OUT TO262-5
IRIS4013K
IRIS4013K
Infineon Technologies
IC REG SW PWR SUP 1OUT TO262-5
IRIS4015K
IRIS4015K
Infineon Technologies
IC REG SW PWR SUP 1OUT TO262-5
IRIS4007K
IRIS4007K
Infineon Technologies
IC REG SWITCH PWR 1OUT TO262-5
IRIS4011
IRIS4011
Infineon Technologies
IC REG SWITCH PWR 1OUT TO220AB
IRIS4013
IRIS4013
Infineon Technologies
IC REG SW PWR SUP 1OUT TO220AB
IRIS4015
IRIS4015
Infineon Technologies
IC REG SW PWR SUP 1OUT TO220AB
IRIS4007 Compare Parts
  • IRIS4007 vs IRIS4013K
  • IRIS4007 vs IRIS4011K
  • IRIS4007 vs IRIS4015
  • IRIS4007 vs IRIS4013
  • IRIS4007 vs IRIS4011
  • IRIS4007 vs IRIS4007K
  • Customer Reviews
    4.95 out of 5.00 stars from 188 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!