IR3536MGB02TRP
IR3536MGB02TRP
Obsolete
Description:  IC REG CTRLR DDR 2OUT 48VQFN
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 28900
IR3536MGB02TRP Specification
Specification
Part No
IR3536MGB02TRP
Category
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, DDR, Intel VR12, AMD SVI, PVI
Voltage - Input
3.3V
Number of Outputs
2
Voltage - Output
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
PG-VQFN-48-901
IR3536MGB02TRP PDF Datasheet
IR3536MGB02TRP Related Parts
IR3536AMTRPBF
IR3536AMTRPBF
Infineon Technologies
IC REG CTRLR DDR 2OUT 48QFN
IR3536MGB01TRP
IR3536MGB01TRP
Infineon Technologies
IC REG CTRLR DDR 2OUT 48VQFN
IR3536MMT01TRP
IR3536MMT01TRP
Infineon Technologies
IC REG CTRLR DDR 2OUT 48VQFN
IR3536MMT02TRP
IR3536MMT02TRP
Infineon Technologies
IC REG CTRLR DDR 2OUT 48VQFN
IR3536MSG01TRP
IR3536MSG01TRP
Infineon Technologies
IC REG CTRLR DDR 2OUT 48VQFN
IR3536MSG06TRP
IR3536MSG06TRP
Infineon Technologies
IC REG CTRLR DDR 2OUT 48VQFN
IR3536MSM01TRP
IR3536MSM01TRP
Infineon Technologies
IC REG CTRLR DDR 2OUT 48VQFN
IR3536MSM02TRP
IR3536MSM02TRP
Infineon Technologies
IC REG CTRLR DDR 2OUT 48VQFN
IR3536MTRPBF
IR3536MTRPBF
Infineon Technologies
IC REG CTRLR DDR 2OUT 48QFN
IR3536MTYPBF
IR3536MTYPBF
Infineon Technologies
IC REG CTRLR DDR 2OUT 48VQFN
IR3538AMTRPBF
IR3538AMTRPBF
Infineon Technologies
IC REG CTRLR DDR 2OUT 56QFN
IR35411MTRPBFAUMA1
IR35411MTRPBFAUMA1
Infineon Technologies
INT. POWERSTAGE/DRIVER
IR3536MGB02TRP Compare Parts
  • IR3536MGB02TRP vs IR3832WMTR1PBF
  • IR3536MGB02TRP vs IR3831WMTRPBF
  • IR3536MGB02TRP vs IR3831WMTR1PBF
  • IR3536MGB02TRP vs IR3831MTRPBF
  • IR3536MGB02TRP vs IR3831MTR1PBF
  • IR3536MGB02TRP vs IR3629MTRPBF
  • IR3536MGB02TRP vs IR3629AMTRPBF
  • IR3536MGB02TRP vs IR3628MTRPBF
  • IR3536MGB02TRP vs IR3596MTRPBF
  • IR3536MGB02TRP vs IR3588MTRPBF
  • IR3536MGB02TRP vs IR3584MTRPBF
  • IR3536MGB02TRP vs IR3581MTRPBF
  • IR3536MGB02TRP vs IR3580MTRPBF
  • IR3536MGB02TRP vs IR3580MTRPBF
  • IR3536MGB02TRP vs IR3570BMTRPBF
  • IR3536MGB02TRP vs IR3570BMTR1PBF
  • IR3536MGB02TRP vs IR3570AMTRPBF
  • IR3536MGB02TRP vs IR3570AMQA04TRP
  • IR3536MGB02TRP vs IR3570AMQA03TRP
  • IR3536MGB02TRP vs IR3570AMQA02TRP
  • IR3536MGB02TRP vs IR3570AMQA01TRP
  • IR3536MGB02TRP vs IR3570AMIS03TRP
  • IR3536MGB02TRP vs IR3570AMIN01TRP
  • IR3536MGB02TRP vs IR3570AMIE07TRP
  • IR3536MGB02TRP vs IR3570AMIE06TRP
  • IR3536MGB02TRP vs IR3570AMIE05TRP
  • IR3536MGB02TRP vs IR3570AMIE04TRP
  • IR3536MGB02TRP vs IR3570AMIE03TRP
  • IR3536MGB02TRP vs IR3570AMGB20TRP
  • IR3536MGB02TRP vs IR3570AMGB19TRP
  • IR3536MGB02TRP vs IR3570AMGB18TRP
  • IR3536MGB02TRP vs IR3570AMGB17TRP
  • IR3536MGB02TRP vs IR3570AMGB16TRP
  • IR3536MGB02TRP vs IR3570AMGB15TRP
  • IR3536MGB02TRP vs IR3570AMGB14TRP
  • IR3536MGB02TRP vs IR3570AMGB13TRP
  • IR3536MGB02TRP vs IR3570AMGB12TRP
  • IR3536MGB02TRP vs IR3570AMGB11TRP
  • IR3536MGB02TRP vs IR3570AMGB10TRP
  • IR3536MGB02TRP vs IR3570AMGB09TRP
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store