☰
IPS511STRL
IPS511STRL
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 D2PAK
Manufacturer:  Infineon Technologies
Datasheet:   IPS511STRL Datasheet
History Price: Obsolete
In Stock: 40000
IPS511STRL Specification
Specification
Part No
IPS511STRL
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 35V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.7A
Rds On (Typ)
110mOhm
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
D2Pak (SMD-220 5-Lead)
Package / Case
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
IPS511STRL PDF Datasheet
IPS511STRL Related Parts
IPS0151
IPS0151
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220AB
IPS0151S
IPS0151S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS0151STRL
IPS0151STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS021
IPS021
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 TO220AB
IPS021LTR
IPS021LTR
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 SOT223
IPS021S
IPS021S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS021STRL
IPS021STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO263-2
IPS022G
IPS022G
Infineon Technologies
IC PWR DRIVER N-CHANNEL 1:1 8SO
IPS022GTR
IPS022GTR
Infineon Technologies
IC PWR DRIVER N-CHANNEL 1:1 8SO
IPS024G
IPS024G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 16SOIC
IPS031
IPS031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220AB
IPS031G
IPS031G
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
IPS511STRL Description
Overview
The Infineon Technologies IPS511STRL is a highly efficient power MOSFET designed for synchronous rectification in power supply applications, particularly in DC-DC converters and power management circuits. It features low on-resistance and fast switching capabilities, making it suitable for use in high-frequency, high-efficiency power conversion systems. The IPS511STRL is engineered to minimize conduction and switching losses, enabling improved energy efficiency and thermal performance in compact designs.

Device Structure and Technology

* N-channel enhancement mode power MOSFET built using advanced trench-gate technology
* Optimized for low R\_DS(on) to reduce conduction losses and improve overall efficiency
* Fast switching characteristics with low gate charge (Q\_g) to minimize switching losses
* Robust avalanche and short-circuit capability ensure device reliability under transient and fault conditions

Electrical Specifications

* Drain-Source Voltage (V\_DS): 30 V maximum, suitable for low-voltage power management and synchronous rectification applications
* Continuous Drain Current (I\_D): Up to 51 A at 25°C, providing high current handling capability for demanding loads
* R\_DS(on): Extremely low on-resistance, typically around 1.8 mΩ at V\_GS = 4.5 V, minimizing power dissipation during conduction
* Gate Threshold Voltage (V\_GS(th)): Typically 1.5 V, ensuring efficient turn-on at standard logic-level gate drives
* Total Gate Charge (Q\_g): Approximately 6.2 nC, facilitating rapid switching and reducing gate drive losses
* Input Capacitance (C\_iss): Low capacitance improves switching speed and reduces EMI generation
* Drain-Source Diode Recovery Charge (Q\_rr): Low reverse recovery charge to minimize losses during synchronous rectification

Thermal and Mechanical Characteristics

* Thermal Resistance (R\_thJA): Typically 30 °C/W for standard PCB mounting, enabling efficient heat dissipation
* Operating Junction Temperature (T\_j): -55°C to +150°C, suitable for a wide range of industrial and consumer environments
* Package Type: Compact SO-8 surface-mount package, balancing thermal performance and PCB space optimization
* Robust lead frame and thermal pad design to enhance heat transfer from the silicon die to PCB

Performance Features

* Logic-level gate drive compatible, allowing direct interfacing with low-voltage control signals from microcontrollers or gate drivers
* Optimized for synchronous rectification, reducing power loss in switch-mode power supplies
* Fast switching and low gate charge enhance efficiency in high-frequency converter designs
* High avalanche energy rating improves robustness against transient voltage spikes and fault conditions
* Low gate-to-source leakage current ensures minimal static power consumption

Applications

* Synchronous rectification in DC-DC converters for computing, telecommunications, and consumer electronics
* Load switch and power management in battery-powered devices and portable electronics
* High-efficiency power supplies requiring low conduction and switching losses
* Motor drive circuits and power stages in automotive and industrial applications
* Secondary side synchronous rectification in isolated power converters

Reliability and Compliance

* Manufactured according to stringent quality standards to ensure high reliability and long-term performance
* Meets RoHS and REACH environmental regulations, supporting green manufacturing processes
* Designed to withstand rigorous electrical, thermal, and mechanical stress typical of power electronics environments

Development and Support

* Supported by detailed datasheets, application notes, and reference designs to facilitate system integration and optimization
* Compatible with Infineon’s power MOSFET gate driver ICs and power modules for enhanced performance
* Available simulation models for circuit-level analysis and design verification

Conclusion
The Infineon Technologies IPS511STRL power MOSFET delivers a powerful combination of low on-resistance, fast switching, and robust thermal performance, making it an ideal component for synchronous rectification and power management in modern electronic systems. Its high current capability and logic-level gate drive compatibility enable efficient, compact, and reliable power conversion solutions across a broad range of consumer, industrial, and automotive applications. The device’s compact package and advanced technology support designers in achieving high-efficiency designs with reduced thermal footprints and improved system reliability.
IPS511STRL Compare Parts
  • IPS511STRL vs IPS7091GTRPBF
  • IPS511STRL vs IPS7091GPBF
  • IPS511STRL vs IPS7081STRLPBF
  • IPS511STRL vs IPS7081RTRLPBF
  • IPS511STRL vs IPS7071GTRPBF
  • IPS511STRL vs IPS7071GPBF
  • IPS511STRL vs IPS6041STRLPBF
  • IPS511STRL vs IPS6041GTRPBF
  • IPS511STRL vs IPS6041GPBF
  • IPS511STRL vs IPS5551T
  • IPS511STRL vs IPS5451STRL
  • IPS511STRL vs IPS5451S
  • IPS511STRL vs IPS521STRL
  • IPS511STRL vs IPS521S
  • IPS511STRL vs IPS521GTR
  • IPS511STRL vs IPS521G
  • IPS511STRL vs IPS514G
  • IPS511STRL vs IPS512G
  • IPS511STRL vs IPS511S
  • IPS511STRL vs IPS511GTR
  • IPS511STRL vs IPS4260LTR
  • IPS511STRL vs IPS4260L
  • IPS511STRL vs IPS2050HQ-32
  • IPS511STRL vs IPS2050HQ
  • IPS511STRL vs IPS2041RPBF
  • IPS511STRL vs IPS161HTR
  • IPS511STRL vs IPS161HFTR
  • IPS511STRL vs IPS161H
  • IPS511STRL vs IPS160HTR
  • IPS511STRL vs IPS160HFTR
  • IPS511STRL vs IPS160H
  • IPS511STRL vs IPS1052GTRPBF
  • IPS511STRL vs IPS1042GTRPBF
  • IPS511STRL vs IPS1042GPBF
  • IPS511STRL vs IPS1041RTRRPBF
  • IPS511STRL vs IPS1041RTRLPBF
  • IPS511STRL vs IPS1041RPBF
  • IPS511STRL vs IPS1041LTRPBF
  • IPS511STRL vs IPS1041LPBF
  • IPS511STRL vs IPS1031STRRPBF
  • IPS511STRL FAQ
    Q1: What is the Infineon Technologies IPS511STRL?
    A1: The Infineon Technologies IPS511STRL is a high-performance, low-side driver for power MOSFETs used in automotive and industrial applications.

    Q2: What type of device is the Infineon Technologies IPS511STRL?
    A2: The Infineon Technologies IPS511STRL is a low-side MOSFET driver designed to control the gate of an N-channel MOSFET.

    Q3: What is the input voltage range for the Infineon Technologies IPS511STRL?
    A3: The input voltage range for the Infineon Technologies IPS511STRL is from 4.5V to 18V.

    Q4: What is the maximum output current capability of the Infineon Technologies IPS511STRL?
    A4: The Infineon Technologies IPS511STRL is capable of sourcing and sinking up to 1A of current at the output.

    Q5: What is the switching speed of the Infineon Technologies IPS511STRL?
    A5: The Infineon Technologies IPS511STRL has fast switching times with a typical rise time of 10 ns and fall time of 10 ns.

    Q6: Does the Infineon Technologies IPS511STRL have thermal protection?
    A6: Yes, the Infineon Technologies IPS511STRL has built-in thermal protection to prevent overheating.

    Q7: What is the package type of the Infineon Technologies IPS511STRL?
    A7: The Infineon Technologies IPS511STRL comes in a small-outline (SOT-23) package.

    Q8: What is the typical application of the Infineon Technologies IPS511STRL?
    A8: The Infineon Technologies IPS511STRL is commonly used in automotive powertrain, motor control, and general-purpose power switching applications.

    Q9: Is the Infineon Technologies IPS511STRL compatible with automotive environments?
    A9: Yes, the Infineon Technologies IPS511STRL is designed to meet the requirements of automotive environments, including a wide temperature range and high reliability.

    Q10: What is the input control voltage for the Infineon Technologies IPS511STRL?
    A10: The Infineon Technologies IPS511STRL accepts an input control voltage from 0V to 5V for logic-level control.

    Q11: Does the Infineon Technologies IPS511STRL have an integrated bootstrap capacitor?
    A11: No, the Infineon Technologies IPS511STRL requires an external bootstrap capacitor for operation.

    Q12: What is the maximum junction temperature for the Infineon Technologies IPS511STRL?
    A12: The maximum junction temperature for the Infineon Technologies IPS511STRL is 150°C.

    Q13: What is the propagation delay of the Infineon Technologies IPS511STRL?
    A13: The typical propagation delay for the Infineon Technologies IPS511STRL is around 50 ns.

    Q14: What is the operating temperature range for the Infineon Technologies IPS511STRL?
    A14: The operating temperature range for the Infineon Technologies IPS511STRL is from -40°C to +150°C.

    Q15: What type of output stage does the Infineon Technologies IPS511STRL use?
    A15: The Infineon Technologies IPS511STRL uses a totem-pole output stage for driving the MOSFET gate.

    Q16: How does the Infineon Technologies IPS511STRL protect the MOSFET from over-voltage?
    A16: The Infineon Technologies IPS511STRL includes integrated over-voltage protection to ensure safe operation and prevent damage to the connected MOSFET.

    Q17: Does the Infineon Technologies IPS511STRL have under-voltage lockout (UVLO) functionality?
    A17: Yes, the Infineon Technologies IPS511STRL has an integrated under-voltage lockout (UVLO) feature to prevent malfunction at low supply voltages.

    Q18: Can the Infineon Technologies IPS511STRL be used in high-side switching applications?
    A18: No, the Infineon Technologies IPS511STRL is specifically designed for low-side switching and cannot be used in high-side configurations.

    Q19: Is the Infineon Technologies IPS511STRL compatible with logic-level signals?
    A19: Yes, the Infineon Technologies IPS511STRL is compatible with logic-level control signals, typically 3.3V or 5V.

    Q20: What is the typical use case for the Infineon Technologies IPS511STRL in automotive systems?
    A20: In automotive systems, the Infineon Technologies IPS511STRL is typically used for driving the gate of power MOSFETs in applications like motor control, power steering, and LED lighting.
    Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.