FM3570MT20X
FM3570MT20X
Obsolete
Description:  MICROPROCESSOR CIRCUIT
Manufacturer:  Fairchild Semiconductor
Datasheet:   FM3570MT20X Datasheet
History Price: $0.97000
In Stock: 15500
FM3570MT20X Specification
Specification
Part No
FM3570MT20X
Category
Specialized ICs
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Controller
Applications
-
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
FM3570MT20X PDF Datasheet
FM3570MT20X Related Parts
FM31256-G
FM31256-G
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31256-G1
FM31256-G1
Cypress Semiconductor
256-KBIT PROCESSOR COMPANION
FM31256-GTR
FM31256-GTR
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31276-G
FM31276-G
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31276-GTR
FM31276-GTR
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31278-G
FM31278-G
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31278-GTR
FM31278-GTR
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM3164-G
FM3164-G
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM3164-GTR
FM3164-GTR
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31L276-G
FM31L276-G
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31L276-GTR
FM31L276-GTR
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31L278-G
FM31L278-G
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM3570MT20X Compare Parts
  • FM3570MT20X vs FM3570M20
  • FM3570MT20X vs FM3565MT20X
  • FM3570MT20X vs FM33256B-GTR
  • FM3570MT20X vs FM33256B-G
  • FM3570MT20X vs FM31L278-GTR
  • FM3570MT20X vs FM31L278-G
  • FM3570MT20X vs FM31L276-GTR
  • FM3570MT20X vs FM31L276-G
  • FM3570MT20X vs FM3164-GTR
  • FM3570MT20X vs FM3164-G
  • FM3570MT20X vs FM31278-GTR
  • FM3570MT20X vs FM31278-G
  • FM3570MT20X vs FM31276-GTR
  • FM3570MT20X vs FM31276-G
  • FM3570MT20X vs FM31256-GTR
  • FM3570MT20X vs FM31256-G1
  • FM3570MT20X vs FM31256-G
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.