FM31276-G
FM31276-G
Active
Description:  IC PROCESSOR COMPANION 14SOIC
Manufacturer:  Infineon Technologies
Datasheet:   FM31276-G Datasheet
History Price: $6.00000
In Stock: 30100
FM31276-G Specification
Specification
Part No
FM31276-G
Category
Specialized ICs
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Processor Companion
Applications
Processor-Based Systems
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
FM31276-G Related Parts
FM31256-G
FM31256-G
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31256-G1
FM31256-G1
Cypress Semiconductor
256-KBIT PROCESSOR COMPANION
FM31256-GTR
FM31256-GTR
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31276-GTR
FM31276-GTR
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31278-G
FM31278-G
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31278-GTR
FM31278-GTR
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM3164-G
FM3164-G
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM3164-GTR
FM3164-GTR
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31L276-G
FM31L276-G
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31L276-GTR
FM31L276-GTR
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31L278-G
FM31L278-G
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31L278-GTR
FM31L278-GTR
Infineon Technologies
IC PROCESSOR COMPANION 14SOIC
FM31276-G Compare Parts
  • FM31276-G vs FM3570MT20X
  • FM31276-G vs FM3570M20
  • FM31276-G vs FM3565MT20X
  • FM31276-G vs FM33256B-GTR
  • FM31276-G vs FM33256B-G
  • FM31276-G vs FM31L278-GTR
  • FM31276-G vs FM31L278-G
  • FM31276-G vs FM31L276-GTR
  • FM31276-G vs FM31L276-G
  • FM31276-G vs FM3164-GTR
  • FM31276-G vs FM3164-G
  • FM31276-G vs FM31278-GTR
  • FM31276-G vs FM31278-G
  • FM31276-G vs FM31276-GTR
  • FM31276-G vs FM31256-GTR
  • FM31276-G vs FM31256-G1
  • FM31276-G vs FM31256-G
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.