CYV15G0403TB-BGC
CYV15G0403TB-BGC
Obsolete
Description:  IC SERIALIZER HOTLINK II 256LBGA
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 8200
CYV15G0403TB-BGC Specification
Specification
Part No
CYV15G0403TB-BGC
Category
Interface - Serializers, Deserializers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer
Data Rate
1.5Gbps
Input Type
LVTTL
Output Type
PECL
Number of Inputs
40
Number of Outputs
8
Voltage - Supply
3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
256-BGA Exposed Pad
Supplier Device Package
256-L2BGA (27x27)
CYV15G0403TB-BGC PDF Datasheet
CYV15G0403TB-BGC Related Parts
CYV15G0104TRB-BGC
CYV15G0104TRB-BGC
Infineon Technologies
IC SERDES HOTLINK 256LBGA
CYV15G0104TRB-BGXC
CYV15G0104TRB-BGXC
Infineon Technologies
IC SERDES HOTLINK 256LBGA
CYV15G0203TB-BGC
CYV15G0203TB-BGC
Infineon Technologies
IC SERIALIZER HOTLINK 256LBGA
CYV15G0203TB-BGXC
CYV15G0203TB-BGXC
Infineon Technologies
IC SERIALIZER HOTLINK 256LBGA
CYV15G0204RB-BGC
CYV15G0204RB-BGC
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
CYV15G0204RB-BGXC
CYV15G0204RB-BGXC
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
CYV15G0204TRB-BGC
CYV15G0204TRB-BGC
Infineon Technologies
IC SERDES HOTLINK 256LBGA
CYV15G0204TRB-BGXC
CYV15G0204TRB-BGXC
Infineon Technologies
IC SERDES HOTLINK 256LBGA
CYV15G0403TB-BGXC
CYV15G0403TB-BGXC
Infineon Technologies
IC SERIALIZER HOTLINK 256LBGA
CYV15G0403TB-BGC Compare Parts
  • CYV15G0403TB-BGC vs CYV15G0204TRB-BGXC
  • CYV15G0403TB-BGC vs CYV15G0204TRB-BGC
  • CYV15G0403TB-BGC vs CYV15G0204RB-BGXC
  • CYV15G0403TB-BGC vs CYV15G0204RB-BGC
  • CYV15G0403TB-BGC vs CYV15G0203TB-BGXC
  • CYV15G0403TB-BGC vs CYV15G0203TB-BGC
  • CYV15G0403TB-BGC vs CYV15G0104TRB-BGXC
  • CYV15G0403TB-BGC vs CYV15G0104TRB-BGC
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!