Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Infineon Technologies CY7C419-10JXCT
CY7C419-10JXCT
Obsolete
Logic - FIFOs Memory
Description:
IC ASYNC FIFO MEM 256X9 32-PLCC
Manufacturer:
Infineon Technologies
Datasheet:
CY7C419-10JXCT Datasheet
History Price: Obsolete
In Stock: 18700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY7C419-10JXCT Specification
Specification
Part No
CY7C419-10JXCT
Category
Logic - FIFOs Memory
Manufacturer
Infineon Technologies
Series
CY7C
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
2.25K (256 x 9)
Function
Asynchronous
Data Rate
50MHz
Access Time
10ns
Voltage - Supply
4.5 V ~ 5.5 V
Current - Supply (Max)
85mA
Bus Directional
Uni-Directional
Expansion Type
Depth, Width
Programmable Flags Support
No
Retransmit Capability
Yes
FWFT Support
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (11.43x13.97)
CY7C419-10JXCT PDF Datasheet
CY7C419-10JXCT Datasheet
Click and Download: CY7C419-10JXCT Datasheet
CY7C419-10JXCT Related Parts
CY7C408A-35VC
Cypress Semiconductor
FIFO, 64X8, 16NS, ASYNCHRONOUS
CY7C409A-35DMB
Cypress Semiconductor
64 X 8 CAADABLE FIFO 64 X 9 CAAD
CY7C419-10JC
Infineon Technologies
IC ASYN FIFO MEM 256X9 32-PLCC
CY7C419-10JCT
Cypress Semiconductor
FIFO, 256X9, 10NS, ASYNCHRONOUS
CY7C419-10JXC
Infineon Technologies
IC ASYN FIFO MEM 256X9 32-PLCC
CY7C419-15AC
Cypress Semiconductor
FIFO, 256X9, 15NS, ASYNCHRONOUS
CY7C419-15JXC
Infineon Technologies
IC ASYNC FIFO MEM 256X9 32-PLCC
CY7C419-15JXCT
Infineon Technologies
IC ASYNC FIFO MEM 256X9 32-PLCC
CY7C419-15PC
Cypress Semiconductor
FIFO, 256X9, 15NS, ASYNCHRONOUS
CY7C419-15VC
Cypress Semiconductor
FIFO, 256X9, 15NS, ASYNCHRONOUS
CY7C419-15VXC
Infineon Technologies
IC ASYNC FIFO MEM 256X9 28-SOJ
CY7C419-15VXCT
Infineon Technologies
IC ASYNC FIFO MEM 256X9 28-SOJ
CY7C419-10JXCT Compare Parts
CY7C419-10JXCT vs CY7C74-40PC
CY7C419-10JXCT vs CY7C4851-10AC
CY7C419-10JXCT vs CY7C4831-25AC
CY7C419-10JXCT vs CY7C4831-10AC
CY7C419-10JXCT vs CY7C4821-25AC
CY7C419-10JXCT vs CY7C472-15JI
CY7C419-10JXCT vs CY7C472-15JC
CY7C419-10JXCT vs CY7C470-40JI
CY7C419-10JXCT vs CY7C470-25JC
CY7C419-10JXCT vs CY7C466A-10JC
CY7C419-10JXCT vs CY7C464A-15JC
CY7C419-10JXCT vs CY7C464A-10JC
CY7C419-10JXCT vs CY7C464-65PC
CY7C419-10JXCT vs CY7C462A-25PTC
CY7C419-10JXCT vs CY7C460A-25PC
CY7C419-10JXCT vs CY7C460A-15JC
CY7C419-10JXCT vs CY7C460A-10JC
CY7C419-10JXCT vs CY7C460-40JI
CY7C419-10JXCT vs CY7C460-15JI
CY7C419-10JXCT vs CY7C457-30JC
CY7C419-10JXCT vs CY7C457-20JI
CY7C419-10JXCT vs CY7C457-20JC
CY7C419-10JXCT vs CY7C457-12NC-G
CY7C419-10JXCT vs CY7C455-14JI
CY7C419-10JXCT vs CY7C451-30LMB
CY7C419-10JXCT vs CY7C443-30JC
CY7C419-10JXCT vs CY7C4421-25AC
CY7C419-10JXCT vs CY7C4421-10JXCT
CY7C419-10JXCT vs CY7C4421-10JXC
CY7C419-10JXCT vs CY7C441-30JI
CY7C419-10JXCT vs CY7C43686-15AC
CY7C419-10JXCT vs CY7C43684AV-10AC
CY7C419-10JXCT vs CY7C43684-10AC
CY7C419-10JXCT vs CY7C43683AV-15AC
CY7C419-10JXCT vs CY7C43682-15AC
CY7C419-10JXCT vs CY7C43664-7AC
CY7C419-10JXCT vs CY7C43663-15AC
CY7C419-10JXCT vs CY7C43643-15AC
CY7C419-10JXCT vs CY7C433-65JI
CY7C419-10JXCT vs CY7C433-65AC
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund