Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Infineon Technologies CY7B991-2JXCT
CY7B991-2JXCT
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 8:8 80MHZ 32PLCC
Manufacturer:
Infineon Technologies
Datasheet:
CY7B991-2JXCT Datasheet
History Price: Obsolete
In Stock: 36640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY7B991-2JXCT Specification
Specification
Part No
CY7B991-2JXCT
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Infineon Technologies
Series
RoboClock
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer/Driver
Number of Circuits
1
Ratio - Input:Output
8:8
Differential - Input:Output
Yes/Yes
Input
3-State, TTL
Output
TTL
Frequency - Max
80 MHz
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (11.43x13.97)
CY7B991-2JXCT Related Parts
CY7B991-2JC
Infineon Technologies
IC CLK BUFFER 8:8 80MHZ 32PLCC
CY7B991-2JXC
Cypress Semiconductor
IC CLK BUFFER 8:8 80MHZ 32PLCC
CY7B991-5JC
Infineon Technologies
IC CLK BUFFER 8:8 80MHZ 32PLCC
CY7B991-5JI
Infineon Technologies
IC CLK BUFFER 8:8 80MHZ 32PLCC
CY7B991-5JXC
Infineon Technologies
IC CLK BUFFER 8:8 80MHZ 32PLCC
CY7B991-5JXCT
Infineon Technologies
IC CLK BUFFER 8:8 80MHZ 32PLCC
CY7B991-5JXI
Infineon Technologies
IC CLK BUFFER 8:8 80MHZ 32PLCC
CY7B991-5JXIT
Infineon Technologies
IC CLK BUFFER 8:8 80MHZ 32PLCC
CY7B991-7JC
Infineon Technologies
IC CLK BUFFER 8:8 80MHZ 32PLCC
CY7B991-7JXC
Infineon Technologies
IC CLK BUFFER 8:8 80MHZ 32PLCC
CY7B991-7JXCT
Infineon Technologies
IC CLK BUFFER 8:8 80MHZ 32PLCC
CY7B991V-2JC
Infineon Technologies
IC CLK BUFFER 8:8 80MHZ 32PLCC
CY7B991-2JXCT Compare Parts
CY7B991-2JXCT vs CY7B9973V-AC
CY7B991-2JXCT vs CY7B995AC
CY7B991-2JXCT vs CY7B992-7JC
CY7B991-2JXCT vs CY7B992-5JC
CY7B991-2JXCT vs CY7B992-2JC
CY7B991-2JXCT vs CY7B991V-7JXCT
CY7B991-2JXCT vs CY7B991V-7JXC
CY7B991-2JXCT vs CY7B991V-7JCT
CY7B991-2JXCT vs CY7B991V-7JC
CY7B991-2JXCT vs CY7B991V-5JXIT
CY7B991-2JXCT vs CY7B991V-5JXI
CY7B991-2JXCT vs CY7B991V-5JXCT
CY7B991-2JXCT vs CY7B991V-5JXC
CY7B991-2JXCT vs CY7B991V-5JIT
CY7B991-2JXCT vs CY7B991V-5JI
CY7B991-2JXCT vs CY7B991V-5JC
CY7B991-2JXCT vs CY7B991V-2JXCT
CY7B991-2JXCT vs CY7B991V-2JXC
CY7B991-2JXCT vs CY7B991V-2JCT
CY7B991-2JXCT vs CY7B991V-2JC
CY7B991-2JXCT vs CY7B991-7JXCT
CY7B991-2JXCT vs CY7B991-7JXC
CY7B991-2JXCT vs CY7B991-7JC
CY7B991-2JXCT vs CY7B991-5JXIT
CY7B991-2JXCT vs CY7B991-5JXI
CY7B991-2JXCT vs CY7B991-5JXCT
CY7B991-2JXCT vs CY7B991-5JXC
CY7B991-2JXCT vs CY7B991-5JI
CY7B991-2JXCT vs CY7B991-5JC
CY7B991-2JXCT vs CY7B991-2JXC
CY7B991-2JXCT vs CY7B991-2JC
CY7B991-2JXCT vs CY7B99IV-5JXI
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.