BTS712204ESAXUMA1
BTS712204ESAXUMA1
Active
Description:  IC HID LAMP CNTRL 5MHZ 24TSSOP
Manufacturer:  Infineon Technologies
History Price: $4.86000
In Stock: 39275
BTS712204ESAXUMA1 Specification
Specification
Part No
BTS712204ESAXUMA1
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100, SPOC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
HID Lamp Controller
Frequency
5MHz
Voltage - Supply
6V ~ 18V
Current - Supply
80 μA
Current - Output Source/Sink
3A, 5A
Dimming
No
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-TSDSO-24
BTS712204ESAXUMA1 PDF Datasheet
BTS712204ESAXUMA1 Description
Overview of Infineon Technologies BTS712204ESAXUMA1

The Infineon Technologies BTS712204ESAXUMA1 is a high-performance, dual-channel smart high-side switch designed for automotive and industrial applications. This device is particularly valued for its ability to control loads efficiently while providing protection features that enhance reliability and safety. The BTS712204ESAXUMA1 is suitable for various applications, including motor control, lighting, and power distribution.

Key Specifications

- Type: Dual-channel high-side switch
- Maximum Supply Voltage (V_BAT): 36 V
- On-State Resistance (R_DS(on)): 20 mΩ (typical at 25°C)
- Maximum Continuous Load Current (I_OUT): 2 x 10 A
- Maximum Pulsed Load Current: 2 x 20 A
- Operating Temperature Range: -40°C to +150°C
- Input Voltage Range: 5 V to 36 V
- Protection Features: Overtemperature protection, overcurrent protection, and short-circuit protection
- Package Type: PG-DSO-14 (Surface Mount)

Functional Features

The BTS712204ESAXUMA1 incorporates several features that enhance its functionality and usability:

- Dual-Channel Operation: The device features two independent high-side switches, allowing for flexible control of multiple loads. This capability is particularly useful in applications where space and efficiency are critical.

- Integrated Protection Features: The built-in protection mechanisms, including overtemperature and overcurrent protection, ensure safe operation under various conditions. These features help prevent damage to the device and the connected loads.

- Low On-State Resistance: With a typical on-state resistance of 20 mΩ, the BTS712204ESAXUMA1 minimizes power losses during operation, contributing to overall system efficiency. This low resistance is essential for applications requiring high current handling.

Performance Characteristics

The performance of the BTS712204ESAXUMA1 is characterized by its reliability and efficiency:

- High Load Current Capability: The device can handle continuous load currents of up to 10 A per channel, making it suitable for driving motors, lamps, and other high-power devices.

- Wide Operating Temperature Range: The BTS712204ESAXUMA1 operates effectively across a broad temperature range of -40°C to +150°C, ensuring reliable performance in various environmental conditions, including automotive applications.

- Fast Switching Times: The device features fast turn-on and turn-off times, allowing for efficient control of loads in dynamic applications. This characteristic is particularly important in PWM (Pulse Width Modulation) applications.

Applications

The BTS712204ESAXUMA1 is widely used in various applications, including:

- Automotive Lighting: The device is ideal for controlling automotive lighting systems, including headlights, taillights, and interior lights, providing reliable and efficient operation.

- Motor Control: In automotive and industrial applications, the BTS712204ESAXUMA1 can be used to control DC motors, enabling precise speed and direction control.

- Power Distribution: The device is suitable for power distribution applications, allowing for efficient management of electrical loads in vehicles and industrial equipment.

- Home Appliances: The BTS712204ESAXUMA1 can also be utilized in home appliances for controlling various electrical loads, enhancing energy efficiency and safety.

Conclusion

The Infineon Technologies BTS712204ESAXUMA1 is a versatile and reliable dual-channel high-side switch that meets the demands of modern electronic applications. With its integrated protection features, low on-state resistance, and high load current capability, it is an excellent choice for engineers looking to implement efficient power control solutions. Its wide range of applications, from automotive lighting to motor control and power distribution, highlights its adaptability and effectiveness in various sectors, including automotive, industrial, and consumer electronics.
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked
Tânia Maria Santos
Brazil
5 stars
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
Gabriel Dupont
France
5 stars
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.