Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies BTS142DATMA1
BTS142DATMA1
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:1 TO252-3
Manufacturer:
Infineon Technologies
Datasheet:
BTS142DATMA1 Datasheet
History Price: $2.77000
In Stock: 24220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BTS142DATMA1 Specification
Specification
Part No
BTS142DATMA1
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
HITFET
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
42V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
4.6A
Rds On (Typ)
23mOhm
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PG-TO252-3-11
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
BTS142DATMA1 PDF Datasheet
BTS142DATMA1 Datasheet
Click and Download: BTS142DATMA1 Datasheet
BTS142DATMA1 Related Parts
BTS117
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220-3
BTS117 E3045A
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220-3
BTS117AKSA1
Infineon Technologies
IC PWR SWITCH
BTS117BKSA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220-3
BTS117E3044A
Infineon Technologies
AUTOMOTIVELOW-SIDE SWITCH
BTS117E3044ANTMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220-3
BTS117E3045A
Infineon Technologies
AUTOMOTIVELOW-SIDE SWITCH
BTS117TCBUMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO263-3
BTS118DATMA1
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
BTS118DNT
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
BTS133
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 TO220-3
BTS133 E3045A
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220-3
BTS142DATMA1 Compare Parts
BTS142DATMA1 vs BTS824R
BTS142DATMA1 vs BTS740S2XUMA1
BTS142DATMA1 vs BTS737S3
BTS142DATMA1 vs BTS736L2
BTS142DATMA1 vs BTS730XUMA1
BTS142DATMA1 vs BTS730CT
BTS142DATMA1 vs BTS728L2
BTS142DATMA1 vs BTS726L1
BTS142DATMA1 vs BTS724GXUMA1
BTS142DATMA1 vs BTS723GWXUMA1
BTS142DATMA1 vs BTS723GWNT
BTS142DATMA1 vs BTS721L1XUMA1
BTS142DATMA1 vs BTS721L1T
BTS142DATMA1 vs BTS72004EPAXUMA1
BTS142DATMA1 vs BTS72002EPCXUMA1
BTS142DATMA1 vs BTS72002EPAXUMA1
BTS142DATMA1 vs BTS716GXUMA1
BTS142DATMA1 vs BTS716GT
BTS142DATMA1 vs BTS716GNT
BTS142DATMA1 vs BTS716GBXUMA1
BTS142DATMA1 vs BTS716GBNT
BTS142DATMA1 vs BTS712N1XUMA1
BTS142DATMA1 vs BTS712N1NT
BTS142DATMA1 vs BTS71202EPAXUMA1
BTS142DATMA1 vs BTS711L1XUMA1
BTS142DATMA1 vs BTS711L1NT
BTS142DATMA1 vs BTS710336ESPXUMA1
BTS142DATMA1 vs BTS70902EPLXUMA1
BTS142DATMA1 vs BTS70802EPAXUMA1
BTS142DATMA1 vs BTS707
BTS142DATMA1 vs BTS70502EPLXUMA1
BTS142DATMA1 vs BTS70402EPAXUMA1
BTS142DATMA1 vs BTS70401EPZXUMA1
BTS142DATMA1 vs BTS70401EPAXUMA1
BTS142DATMA1 vs BTS70302EPAXUMA1
BTS142DATMA1 vs BTS70202EPAXUMA1
BTS142DATMA1 vs BTS70122EPAXUMA1
BTS142DATMA1 vs BTS70121EPAXUMA1
BTS142DATMA1 vs BTS70102EPAXUMA1
BTS142DATMA1 vs BTS70101EPAXUMA1
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods