Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ IDT ZSC31014EAG1-T
ZSC31014EAG1-T
Active
Interface - Specialized
Description:
IC INTERFACE SPECIALIZED 8SOIC
Manufacturer:
IDT
Datasheet:
ZSC31014EAG1-T Datasheet
History Price: $4.11330
In Stock: 48200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ZSC31014EAG1-T Specification
Specification
Part No
ZSC31014EAG1-T
Category
Interface - Specialized
Manufacturer
IDT
Series
RBicLite
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Sensor Signal Conditioner - Resistive
Interface
I2C, SPI
Voltage - Supply
2.7V ~ 5.5V
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
ZSC31014EAG1-T Related Parts
ZSC31010CEG1-R
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31014EAG1-R
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31014EIG1-R
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31014EIG1-T
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31015EAG1-R
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31015EAG1-T
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31015EEG1-R
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31015EEG1-T
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31015EIG1-R
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31015EIG1-T
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31050FAG1-R
IDT
IC INTERFACE SPECIALIZED 16SSOP
ZSC31050FAG1-T
IDT
IC INTERFACE SPECIALIZED 16SSOP
ZSC31014EAG1-T Compare Parts
ZSC31014EAG1-T vs ZSC31150GAG1-R
ZSC31014EAG1-T vs ZSC31050FIG1-R
ZSC31014EAG1-T vs ZSC31050FAG1-T
ZSC31014EAG1-T vs ZSC31050FAG1-R
ZSC31014EAG1-T vs ZSC31015EIG1-T
ZSC31014EAG1-T vs ZSC31015EIG1-R
ZSC31014EAG1-T vs ZSC31015EEG1-T
ZSC31014EAG1-T vs ZSC31015EEG1-R
ZSC31014EAG1-T vs ZSC31015EAG1-T
ZSC31014EAG1-T vs ZSC31015EAG1-R
ZSC31014EAG1-T vs ZSC31014EIG1-T
ZSC31014EAG1-T vs ZSC31014EIG1-R
ZSC31014EAG1-T vs ZSC31014EAG1-R
ZSC31014EAG1-T vs ZSC31010CEG1-R
ZSC31014EAG1-T vs ZSC31150GLG1-T
ZSC31014EAG1-T vs ZSC31150GLG1-R
ZSC31014EAG1-T vs ZSC31150GEG2-V
ZSC31014EAG1-T vs ZSC31150GEG2-R
ZSC31014EAG1-T vs ZSC31150GEG1-T
ZSC31014EAG1-T vs ZSC31150GAG2-V
ZSC31014EAG1-T vs ZSC31150GAG2-R
ZSC31014EAG1-T vs ZSC31150GAG1-T
ZSC31014EAG1-T vs ZSC31050FIG1-T
ZSC31014EAG1-T vs ZSC31050FEG1-T
ZSC31014EAG1-T vs ZSC31050FEG1-R
ZSC31014EAG1-T vs ZSC31010CIG1-T
ZSC31014EAG1-T vs ZSC31010CIG1-R
ZSC31014EAG1-T vs ZSC31010CEG1-T
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed