QS29FCT2052ATQ
QS29FCT2052ATQ
Active
Description:  QSREGISTERED BUS TRANSCVR, 8-BIT
Manufacturer:  IDT
History Price: $0.85000
In Stock: 45900
QS29FCT2052ATQ Specification
Specification
Part No
QS29FCT2052ATQ
Category
Logic - Shift Registers
Manufacturer
IDT
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Function
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
48-DIP (0.600", 15.24mm)
Supplier Device Package
48-PDIP
QS29FCT2052ATQ PDF Datasheet
QS29FCT2052ATQ Related Parts
QS29FCT2520ATP
QS29FCT2520ATP
Quality Semiconductor
QUALITY SEMI PLD
QS29FCT2520CTQ
QS29FCT2520CTQ
Quality Semiconductor
QUALITY SEMI PLD
QS29FCT2520CTSO
QS29FCT2520CTSO
Quality Semiconductor
PIPELINE REGISTER, 8-BIT
QS29FCT2521CTSO
QS29FCT2521CTSO
Quality Semiconductor
PIPELINE REGISTER, 8-BIT
QS29FCT520ATP
QS29FCT520ATP
Quality Semiconductor
QUALITY SEMI PLD
QS29FCT520ATQ
QS29FCT520ATQ
Quality Semiconductor
PIPELINE REGISTER, 8-BIT
QS29FCT520ATSO
QS29FCT520ATSO
Quality Semiconductor
PIPELINE REGISTER, 8-BIT
QS29FCT520BTP
QS29FCT520BTP
Quality Semiconductor
PIPELINE REGISTER, 8-BIT
QS29FCT520BTSO
QS29FCT520BTSO
Quality Semiconductor
PIPELINE REGISTER, 8-BIT
QS29FCT521ATQ
QS29FCT521ATQ
Quality Semiconductor
PIPELINE REGISTER, 8-BIT
QS29FCT521BTSO
QS29FCT521BTSO
Quality Semiconductor
QUALITY SEMI PLD
QS29FCT521CTQ
QS29FCT521CTQ
Quality Semiconductor
PIPELINE REGISTER, 8-BIT
QS29FCT2052ATQ Compare Parts
  • QS29FCT2052ATQ vs QS29FCT521BTSO
  • QS29FCT2052ATQ vs QS29FCT521ATQ
  • QS29FCT2052ATQ vs QS29FCT520BTSO
  • QS29FCT2052ATQ vs QS29FCT520BTP
  • QS29FCT2052ATQ vs QS29FCT520ATSO
  • QS29FCT2052ATQ vs QS29FCT520ATQ
  • QS29FCT2052ATQ vs QS29FCT520ATP
  • QS29FCT2052ATQ vs QS29FCT2521CTSO
  • QS29FCT2052ATQ vs QS29FCT2520CTSO
  • QS29FCT2052ATQ vs QS29FCT2520CTQ
  • QS29FCT2052ATQ vs QS29FCT2520ATP
  • QS29FCT2052ATQ vs QS29FCT520CTSOX
  • QS29FCT2052ATQ vs QS29FCT520CTS0X
  • QS29FCT2052ATQ vs QS29FCT520BTZ
  • QS29FCT2052ATQ vs QS29FCT520ATZ
  • QS29FCT2052ATQ vs QS29FCT2520BTS0
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!