Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ IDT 71V424YL10PH
71V424YL10PH
Obsolete
Memory
Description:
IC SRAM 4MBIT PARALLEL 44TSOP II
Manufacturer:
IDT
Datasheet:
71V424YL10PH Datasheet
History Price: $2.01000
In Stock: 7995
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
71V424YL10PH Specification
Specification
Part No
71V424YL10PH
Category
Memory
Manufacturer
IDT
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Asynchronous
Memory Size
4Mbit
Memory Organization
512K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
10ns
Access Time
10 ns
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TSOP (0.400", 10.16mm Width)
Supplier Device Package
44-TSOP II
71V424YL10PH PDF Datasheet
71V424YL10PH Datasheet
Click and Download: 71V424YL10PH Datasheet
71V424YL10PH Related Parts
71V016SA10PHG
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44TSOP II
71V016SA10PHG8
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44TSOP II
71V016SA10PHGI
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44TSOP II
71V016SA10PHGI8
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44TSOP II
71V016SA10YG
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44SOJ
71V016SA10YG8
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44SOJ
71V016SA12BF
Renesas Electronics
IC SRAM 1MBIT PARALLEL 48CABGA
71V016SA12BF8
Renesas Electronics
IC SRAM 1MBIT PARALLEL 48CABGA
71V016SA12BFG
Renesas Electronics
IC SRAM 1MBIT PARALLEL 48CABGA
71V016SA12BFG8
Renesas Electronics
IC SRAM 1MBIT PARALLEL 48CABGA
71V016SA12BFGI
Renesas Electronics
IC SRAM 1MBIT PARALLEL 48CABGA
71V016SA12BFGI8
Renesas Electronics
IC SRAM 1MBIT PARALLEL 48CABGA
71V424YL10PH Compare Parts
71V424YL10PH vs 71V67903S85PFGI
71V424YL10PH vs 71V67903S85PFG8
71V424YL10PH vs 71V67903S85PFG
71V424YL10PH vs 71V67903S85BQI8
71V424YL10PH vs 71V67903S85BQI
71V424YL10PH vs 71V67903S85BQ8
71V424YL10PH vs 71V67903S85BQ
71V424YL10PH vs 71V67903S85BG8
71V424YL10PH vs 71V67903S85BG
71V424YL10PH vs 71V67903S80PFGI8
71V424YL10PH vs 71V67903S80PFGI
71V424YL10PH vs 71V67903S80PFG8
71V424YL10PH vs 71V67903S80PFG
71V424YL10PH vs 71V67903S80BQI8
71V424YL10PH vs 71V67903S80BQI
71V424YL10PH vs 71V67903S80BQ8
71V424YL10PH vs 71V67903S80BQ
71V424YL10PH vs 71V67903S80BG8
71V424YL10PH vs 71V67903S80BG
71V424YL10PH vs 71V67903S75PFGI8
71V424YL10PH vs 71V67903S75PFGI
71V424YL10PH vs 71V67903S75PFG8
71V424YL10PH vs 71V67903S75PFG
71V424YL10PH vs 71V67903S75BQI8
71V424YL10PH vs 71V67903S75BQI
71V424YL10PH vs 71V67903S75BQGI
71V424YL10PH vs 71V67903S75BQ8
71V424YL10PH vs 71V67903S75BQ
71V424YL10PH vs 71V67903S75BG8
71V424YL10PH vs 71V67903S75BG
71V424YL10PH vs 71V67803S166PFGI8
71V424YL10PH vs 71V67803S166PFGI
71V424YL10PH vs 71V67803S166PFG8
71V424YL10PH vs 71V67803S166PFG
71V424YL10PH vs 71V67803S166BQG8
71V424YL10PH vs 71V67803S166BQG
71V424YL10PH vs 71V67803S166BQ
71V424YL10PH vs 71V67803S166BG8
71V424YL10PH vs 71V67803S166BG
71V424YL10PH vs 71V67803S150PFGI8
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you