☰
71016S20PHI
71016S20PHI
Active
Description:  IC SRAM 1MBIT PARALLEL 44TSOP II
Manufacturer:  IDT
Datasheet:   71016S20PHI Datasheet
History Price: $1.51000
In Stock: 27200
71016S20PHI Specification
Specification
Part No
71016S20PHI
Category
Memory
Manufacturer
IDT
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Asynchronous
Memory Size
1Mbit
Memory Organization
64K x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
20ns
Access Time
20 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TSOP (0.400", 10.16mm Width)
Supplier Device Package
44-TSOP II
71016S20PHI PDF Datasheet
71016S20PHI Related Parts
71016S12PHG
71016S12PHG
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44TSOP II
71016S12PHG8
71016S12PHG8
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44TSOP II
71016S12YG
71016S12YG
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44SOJ
71016S12YG8
71016S12YG8
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44SOJ
71016S15PHG
71016S15PHG
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44TSOP II
71016S15PHG8
71016S15PHG8
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44TSOP II
71016S15PHGI
71016S15PHGI
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44TSOP II
71016S15PHGI8
71016S15PHGI8
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44TSOP II
71016S15YG
71016S15YG
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44SOJ
71016S15YG8
71016S15YG8
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44SOJ
71016S15YGI
71016S15YGI
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44SOJ
71016S15YGI8
71016S15YGI8
Renesas Electronics
IC SRAM 1MBIT PARALLEL 44SOJ
71016S20PHI Compare Parts
  • 71016S20PHI vs 71024S25TYGI
  • 71016S20PHI vs 71024S25TYG8
  • 71016S20PHI vs 71024S25TYG
  • 71016S20PHI vs 71024S20YGI8
  • 71016S20PHI vs 71024S20YGI
  • 71016S20PHI vs 71024S20YG8
  • 71016S20PHI vs 71024S20YG
  • 71016S20PHI vs 71024S20TYGI
  • 71016S20PHI vs 71024S20TYG8
  • 71016S20PHI vs 71024S20TYG
  • 71016S20PHI vs 71024S15YGI8
  • 71016S20PHI vs 71024S15YGI
  • 71016S20PHI vs 71024S15YG8
  • 71016S20PHI vs 71024S15YG
  • 71016S20PHI vs 71024S15TYGI8
  • 71016S20PHI vs 71024S15TYGI
  • 71016S20PHI vs 71024S15TYG
  • 71016S20PHI vs 71024S12YGI8
  • 71016S20PHI vs 71024S12YGI
  • 71016S20PHI vs 71024S12YG8
  • 71016S20PHI vs 71024S12YG
  • 71016S20PHI vs 71024S12TYGI
  • 71016S20PHI vs 71024S12TYG8
  • 71016S20PHI vs 71024S12TYG
  • 71016S20PHI vs 71016S20YGI8
  • 71016S20PHI vs 71016S20YGI
  • 71016S20PHI vs 71016S20YG8
  • 71016S20PHI vs 71016S20YG
  • 71016S20PHI vs 71016S20PHGI8
  • 71016S20PHI vs 71016S20PHGI
  • 71016S20PHI vs 71016S20PHG8
  • 71016S20PHI vs 71016S20PHG
  • 71016S20PHI vs 71016S15YGI8
  • 71016S20PHI vs 71016S15YGI
  • 71016S20PHI vs 71016S15YG8
  • 71016S20PHI vs 71016S15YG
  • 71016S20PHI vs 71016S15PHGI8
  • 71016S20PHI vs 71016S15PHGI
  • 71016S20PHI vs 71016S15PHG8
  • 71016S20PHI vs 71016S15PHG
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller