49C402GB
49C402GB
Active
Description:  IC MPU 68PGA
Manufacturer:  IDT
Datasheet:   49C402GB Datasheet
History Price: $153.49000
In Stock: 37900
49C402GB Specification
Specification
Part No
49C402GB
Category
Embedded - Microprocessors
Manufacturer
IDT
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
49C402
Number of Cores/Bus Width
1 Core, 16-Bit
Speed
-
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
-
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
68-BPGA
49C402GB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
5 stars
2026-03-12 07:30
Received all Serto description need recommend seller Thank you