☰
42384F
42384F
Active
Description:  42384F
Manufacturer:  IDT
Datasheet:   42384F Datasheet
History Price: Active
In Stock: 29760
42384F Specification
Specification
Part No
42384F
Category
Specialized ICs
Manufacturer
IDT
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
42384F Compare Parts
  • 42384F vs 42374K
  • 42384F vs 42373ZQ
  • 42384F vs 42373K
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!