IBM25PPC750FX-GB0133V
IBM25PPC750FX-GB0133V
Obsolete
Description:  IC MPU 600MHZ 292CBGA
Manufacturer:  IBM
History Price: $83.20000
In Stock: 26700
IBM25PPC750FX-GB0133V Specification
Specification
Part No
IBM25PPC750FX-GB0133V
Category
Embedded - Microprocessors
Manufacturer
IBM
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
PowerPC 750FX
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
600MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
1.8V, 2.5V, 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
292-BCBGA Exposed Pad
IBM25PPC750FX-GB0133V Related Parts
IBM25PPC750FX-GB1032V
IBM25PPC750FX-GB1032V
Rochester Electronics
IC MPU 733MHZ 292CBGA
IBM25PPC750FX-GR2533V
IBM25PPC750FX-GR2533V
Rochester Electronics
IBM25PPC750FX - IBM25PPC750 - PO
IBM25PPC750GLECR2H33V-G
IBM25PPC750GLECR2H33V-G
Rochester Electronics
IBM25PPC750GL - IBM25PPC750 - PO
IBM25PPC750GXECB5H42V
IBM25PPC750GXECB5H42V
Rochester Electronics
IBM25PPC750GX - IBM25PPC750 - PO
IBMPPC750CLGEQ4023-G
IBMPPC750CLGEQ4023-G
Rochester Electronics
IBMPPC750CL - IBM25PPC750 - POWE
IBM25PPC750CXEJR7012T
IBM25PPC750CXEJR7012T
IBM
IBM25PPC750 - POWERPC 750CX RISC
IBMPPC750L-GB400A2
IBMPPC750L-GB400A2
IBM
IBM25PPC750 - POWERPC 750 RISC M
IBMPPC750L-GB433A2
IBMPPC750L-GB433A2
IBM
IC MPU 433MHZ 360CBGA
IBMPPC750L-GB450A2
IBMPPC750L-GB450A2
IBM
POWERPC 750 RISC MICROPROCESSOR
IBM25PPC750FL-GB0123T
IBM25PPC750FL-GB0123T
IBM
IBM25PPC750 - POWERPC 750FL RISC
IBM25PPC750FL-GB0123V
IBM25PPC750FL-GB0123V
IBM
IBM25PPC750 - POWERPC 750FL RISC
IBM25PPC750FL-GB0223T
IBM25PPC750FL-GB0223T
IBM
IBM25PPC750 - POWERPC 750FL RISC
IBM25PPC750FX-GB0133V Compare Parts
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GXECB5H42V
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GLECR2H33V-G
  • IBM25PPC750FX-GB0133V vs IBM25PPC750FX-GR2533V
  • IBM25PPC750FX-GB0133V vs IBM25PPC750FX-GB1032V
  • IBM25PPC750FX-GB0133V vs IBMPPC750L-GB450A2
  • IBM25PPC750FX-GB0133V vs IBMPPC750L-GB433A2
  • IBM25PPC750FX-GB0133V vs IBMPPC750L-GB400A2
  • IBM25PPC750FX-GB0133V vs IBM25PPC750CXEJR7012T
  • IBM25PPC750FX-GB0133V vs IBMPPC750GXECR6592T
  • IBM25PPC750FX-GB0133V vs IBMPPC750GXECR5H92T
  • IBM25PPC750FX-GB0133V vs IBMPPC750GXECR5592T
  • IBM25PPC750FX-GB0133V vs IBMPPC750GXECR5092Z
  • IBM25PPC750FX-GB0133V vs IBMPPC750GXECR5092T
  • IBM25PPC750FX-GB0133V vs IBMPPC750GXECB5H83T
  • IBM25PPC750FX-GB0133V vs IBMPPC750GXECB5H82B
  • IBM25PPC750FX-GB0133V vs IBMPPC750GLECB5H49T
  • IBM25PPC750FX-GB0133V vs IBMPPC750FX-GR2523T
  • IBM25PPC750FX-GB0133V vs IBMPPC750FX-GR1023T
  • IBM25PPC750FX-GB0133V vs IBMPPC750FX-GR0123T
  • IBM25PPC750FX-GB0133V vs IBMPPC750FX-GB25-3T
  • IBM25PPC750FX-GB0133V vs IBMPPC750FX-GB1023T
  • IBM25PPC750FX-GB0133V vs IBMPPC750FX-GB0122H
  • IBM25PPC750FX-GB0133V vs IBMPPC750CLGEQ7323
  • IBM25PPC750FX-GB0133V vs IBMPPC750CLGEQ6024
  • IBM25PPC750FX-GB0133V vs IBMPPC750CLGEQ4024
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GXECR6H92T
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GXECR6H42V
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GXECR6H42T
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GXECR6582V
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GXECR5H82V
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GXECR5H42T
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GXECR5522V
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GXECR5522T
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GXECB6H42V
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GXECB6H42T
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GXECB6543T
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GXECB5H82T
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GXECB5H42V
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GXECB5H42T
  • IBM25PPC750FX-GB0133V vs IBM25PPC750GLECR5HB3V
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description