Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ IBM 25CPC700BB3B66
25CPC700BB3B66
Active
Memory - Controllers
Description:
MEMORY CONTROLLER AND PCI BRIDGE
Manufacturer:
IBM
Datasheet:
25CPC700BB3B66 Datasheet
History Price: $51.16000
In Stock: 33400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
25CPC700BB3B66 Specification
Specification
Part No
25CPC700BB3B66
Category
Memory - Controllers
Manufacturer
IBM
Series
IBM25PPC750FX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Dynamic RAM (DRAM)
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40℃ ~ 105℃ (TJ)
Mounting Type
Surface Mount
Package / Case
474-BCBGA Exposed Pad
Supplier Device Package
474-CBGA (25x32)
25CPC700BB3B66 PDF Datasheet
25CPC700BB3B66 Datasheet
Click and Download: 25CPC700BB3B66 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!